-
Supplier: Equilibar, LLC.
Description: High Precision Low Pressure Regulator Manually adjustable Sensitive and stable over long periods For Inert Gas and Compressed Air Ultra Low Flow Applications Ultra Low Pressure Control 0.5 to 7, 1 to 10, and 1 to 28 inch of water There are
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Description: TESCOM™ DG Series single-stage regulator provides a compact size with high flow capability from 5-2000 SCFM [141-56633 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in spring or dome-loaded
- Valve Size: 1 to 1.5 inch
- Flow (Cv): 10
- Pressure Rating: 300 psi
- Media Temperature: -10 to 165 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application • 4 ports flexible
- Pressure Rating: 507.63195 psi
- Features: Control Valves, Gas, Stainless Steel
-
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 4 ports flexible configuration •
- Pressure Rating: 1,450.377 psi
- Features: Gas, Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: photovoltaic production, and advanced laboratories. Each manifold is equipped with independent “gas sticks” that include high-precision regulators, diaphragm valves, and pressure gauges. This modular setup allows operators to branch a single gas supply to multiple points
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
in the cylinder becoming less as the gas is released. The second stage of the regulator controls the pressure reduction from the intermediate pressure to low pressure. The final flow rate may be adjusted at the torch. The regulator assembly usually has two pressure gauges, one indicating cylinder (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
the specific variation of this valve, the application may include, but is not limited to; • Evaporator pressure control, temperature control, defrosting, Maximum Cooling, regulating defrost, Crankcase pressure regulation, Liquid Chillers, Low Pressure Drop, Hot Gas Bypass, Load (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division
More Information Top
-
Biolistic DNA Delivery
In both cases a low - pressure inert gas regulator is required to deliver helium pressures between 200 and 600 kPa.
-
Basics of Pressure Regulation
The mechanical advantage of air actuated regulators allows use of low pressure inert gas (facility air) and low pressure plumbing/pressure regulation for the pilot pressure source.
-
Simulation-based Design and Validation of Automated Contingency Management for Propulsion Systems
… TTK1 or TPT1 failures; 4) Inadequate pressure in the gas path due to abnormal (high or low) inert gas path pressure, abnormal (high or low) propellant gas path pressure, pressure regulator failure, or low propellant or inert gas levels (due to leakage).
-
Guidelines for Engineering Design for Process Safety
The inerting system should be designed so that there are no low -point pockets in the inert gas supply line downstream of the pressure regulator .
-
Exhaust-air-primer
Significantly simplier and inexpensive is the supply of inert gas over a pilotgesteuerten pressure regulator without foreign auxiliary energy with an own very low consumption of about .
-
Permeability Testing with Flexible-Wall Permeameters
Special regulators with very low bleed rates are recommended if an inert gas from a high- pressure bottle is used rather than compressed air.
-
Study On the Pressured Inert Gas System In Ballast Tank
When the vessel arrives a unloading port, Inert gas in WBTs is fed into COTs through regulator (5b) check valve (6b) and to keep the pressure and low oxygen concentration condition in COTs.
-
ATEX Directive Drives Demand For Safe Removal Of Solvent Vapors
In addition, the inert purge module has an easy to read regulator indicating cylinder gas pressure and an interlock, which prevents purge commencing if the cylinder pressure is too low .
-
Geobiotechnology II
The gassing techniques described above can be established quickly in any laboratory with the help of high-pressure bottles of purified inert gas , double-stage pressure regulators (to reduce gas pressure down … … silicon tubing) for higher and lower pressures of gases, respectively.
-
States > California > State > Bookshelf > Department of Industrial Relations > Occupational Safety & Health > Guidance Documents > Injury & Illness Prevention ...
… Is red used to identify the acetylene (and other fuel-gas) hose, green for oxygen hose, and black for inert gas and air hose?q Are pressure -reducing regulators used only for the … … and cutting machines as low as possible and not …
Indicates content that may require registration and/or purchase.