Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KEMET Electronics Corporation
Description: piezoelectric ceramic materials with high electrostrictive factors. Compared to conventional piezoelectric actuators, they are smaller in size but can generate higher displacement and force at low voltages. The Resin Coated AE series actuators feature
- Maximum Displacement: 4.6 to 68 µm
- Blocked Force: 200 to 3,500 N
- Maximum Operating Voltage: 150 volts
- Stiffness: 4.8 to 190.2 N/µm
-
Supplier: PI (Physik Instrumente) L.P.
Description: These tubular multilayer stack actuators (ring actuators) run on lower voltage and provide higher forces than conventional piezo tubes. They extend axially when a voltage is applied. They are manufactured from cofired multilayer elements. d-33 Effect Tubular Stack (Axial
- Maximum Displacement: 5.5 µm
- Blocked Force: 800 to 850 N
- Stiffness: 34 to 145 N/µm
- Resonance Frequency: 40 to 160 kHz
-
Supplier: Piezosystem Jena, Inc.
Description: fuel injection active engine mounting as well as all kinds of positioning tasks which require high loads and/or extreme accelerations piezosystem jena offers high power actuators in addition to the long lasting approved low voltage piezo elements. This series provides a travel
- Maximum Displacement: 17 to 460 µm
- Stiffness: 30 to 500 N/µm
- Resonance Frequency: 4 to 35 kHz
- Capacitance: 360 to 6,499.999999999999 nF
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Displacement to 500 µm Fast response in the ms range Nanometer resolution Low operating voltage PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to
- Maximum Displacement: 240 µm
- Blocked Force: 16 N
- Maximum Operating Voltage: 60 volts
- Resonance Frequency: 1 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: section ensures easy integration. Versions with solderable contacts are also UHV-compatible to 10-9 hPa. The actuators do not outgas and can be baked out at high temperatures. PICMA® piezo linear actuators Low operating voltage -20 to 100 V. Ceramic insulation. High
- Maximum Displacement: 14 to 70 µm
- Blocked Force: 7,500 N
- Maximum Operating Voltage: 10 volts
- Stiffness: 105 to 535 N/µm
-
Supplier: Steiner & Martins, Inc.
Description: Stack Actuator, 20um Displacement Part Number: SMPAK157718D20 -- SIMILAR PRODUCTS Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional to a
- Actuator Configuration: Stack
-
Supplier: PI (Physik Instrumente) L.P.
Description: Easy frontal mounting Silent: Operating frequency to >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous
- Maximum Displacement: 13 µm
- Blocked Force: 7.000000000000001 N
- Maximum Operating Voltage: 48 volts
- Stiffness: 4 N/µm
-
Supplier: Steiner & Martins, Inc.
Description: Stack piezo actuator, 4um Displacement Part Number: SMPAK15553D4 -- SIMILAR PRODUCTS Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly proportional
- Actuator Configuration: Stack
-
Supplier: Steiner & Martins, Inc.
Description: voltage signal input from DC up to high frequencies. Compact size, accurate positioning in nm, high-speed response and large blocking force. High energy conversion efficiency, low power consumption and no electromagnetic noise. Easy to be controlled by voltage.
- Actuator Configuration: Stack
-
Supplier: Steiner & Martins, Inc.
Description: Stack piezo actuator, 50um Displacement Part Number: SMPAK157742D50 -- SIMILAR PRODUCTS Stack piezo actuators are used as liner electromechanical drivers or motors. They act mainly like an expanding element generating a compressive force. The complete motion cycle is nearly
- Actuator Configuration: Stack
-
Supplier: Newport MKS
Description: The 8311 Compact Closed Loop Picomotor™ Actuator is ideal for applications where closed-loop control is required and space is limited. With an integrated rotary encoder this unique device offers the best attributes of the standard Picomotor™ actuator : <30 nm MIM, >5 lb. (22 N) of
- Blocked Force: 22 N
- Features: Other
-
Supplier: Newport MKS
Description: The 8310CE Closed Loop Picomotor™ Actuator is ideal for applications where closed-loop control and absolute position calibration is required. With an integrated rotary encoder, and forward and reverse limit switches, this unique device offers the best attributes of the standard Picomotor™
- Blocked Force: 22 N
- Features: Other
-
Supplier: Newport MKS
Description: Closed-Loop Picomotor actuator. Teflon or Kapton Wires All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or
- Blocked Force: 13 N
- Features: Other
-
Supplier: Mad City Labs, Inc.
Description: The PZT range of products are individual piezo actuator stacks, that are ready to use in a variety of applications. In most cases, these items are in stock and can be delivered overnight. These low voltage multilayer piezo actuator stacks have variable cross sections and
- Maximum Displacement: 9.1 µm
- Blocked Force: 850 N
- Maximum Operating Voltage: 150 volts
- Resonance Frequency: 138 kHz
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX400/400SG/400CAP one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical applications through
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX 200 one-axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a positioning and scanning range of up to 240 microns. The centrally located free aperture allows laser optical applications through the stage. This is
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 1.1 N/µm
- Length: 52 mm
- Diameter or Height: 22 mm
-
Supplier: Piezosystem Jena, Inc.
Description: equipment biotechnology The PXY AP series offers a unique solution for ultra-low profile (height of only 15mm) and high dynamic scanning stages. The key feature is the “VTRselect - Concept" (Variable-Travel-Range selection) which allows the user to pre-select a different motion range for
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.15 N/µm
- Capacitance: 12,000 nF
- Length: 185 mm
-
Supplier: Newport MKS
Description: The NPC1USB Compact, Single Channel, Piezo Stack Amplifier is a low cost solution for applications that do not require high dynamic performance. Piezoelectric amplifiers offer precision control for all Newport piezo stack stages, microscope objectives and actuator products.
- Number of Axes / Motors: 1
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 30 C
- Communication: USB
Find Suppliers by Category Top
Featured Products Top
-
Piezo Phase Shifter with Tip-Tilt Correction features Sub-Nanometer Resolution Large-aperture, low profile, high stiffness – ideal for optics and interferometry PI, a global leader in piezo nanopositioning and precision motion control equipment (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
attenuation Key Specifications Repetition rate up to 100 kHz, with low piezoelectric ringing Half-wave voltage at 1064 nm from 800 V (QR2210A, 2×2×22 mm) Damage threshold >10 J/cm² @ 1064 nm, 10 ns, 10 Hz (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
range of applications. Their low backlash and non-rotating, linearly guided tips minimize tilt and eccentricity-caused errors, as common with low-cost, rotating-tip type actuators — ensuring accurate, repeatable motion. Available with closed-loop DC servo and stepper motors, these (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
is made with steel and techno-polymer gears, supported by hardened steel pinions and mounted on self-lubricating bushings for long, reliable service. VB015M actuators are dual voltage. A manual override is standard. Options include programmable positioner, rotary potentiometer and battery (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
performance with a high Q factor exceeding 2,000 at 1 GHz. Their low equivalent series resistance (ESR) and inductance (ESL) contribute to superior efficiency at high frequencies. Offering a wide capacitance and voltage range with ratings up to 7,200 VDC, Samwha’s MLCCs maintain ultra (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Actuator Operation OEM module and benchtop device Peak current up to 100 mA Easy integration Power on/off without voltage spikes (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
Bonomi has introduced the first ANSI 150 flanged wafer and 2-piece NPT threaded low-torque automated V-ball packages, factory-assembled with the company’s own Valbia electric actuators. The space-saving packages provide precision control and long, reliable service (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
piezoelectric actuators driven by a modified sawtooth voltage signal from dedicated control electronics. During the slow expansion phase, the actuator gradually moves a runner forward. When the actuator contracts rapidly — within microseconds — the runner’s inertia prevents it from (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
, researchers, and designers working with piezoelectric components by allowing them to: 1)Model Piezo Transducer Behavior Calculate displacement from applied voltage. Estimate required voltage to achieve a desired displacement (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
, which can reduce pulse quality and long-term reliability. This Q-switch is engineered for stable electro-optic modulation in demanding environments. • Low operating voltage (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc.
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
Voltage and Power Sources. An example of applications in this area is the electric cigarette lighter, where pressing a button causes a spring- loaded hammer to hit a piezoelectric crystal, thereby producing a sufficiently high voltage that electric current flows across a small spark gap, heating
More Information Top
-
Low-voltage single crystal actuators
Currently, widely used low voltage piezoelectric actuators are mostly co-fired PZT actuators, where green tape thickness varies from < 10 µm to ~ 100 µm.
-
Dielectric phase shifter based on the piezo-tunable impedance-step filter
Given report is devoted to the relatively fast dynamic electromechanical ways of controlling using low voltage piezoelectric actuators .
-
Statistical approach to evaluating active reduction of crack propagation in aluminum
panels with piezoelectric actuator patches
The main idea is to lower the cyclic stress intensity factor near the crack tip with actively induced mechanical compression forces using thin low voltage piezoelectric actuator patches applied to the panel’s surface.
-
Multilayer actuators: review
The model was considered to be a useful design tool for low voltage piezoelectric actuators .
-
Mechanisms for Fatigue of Micron‐Scale Silicon Structural Films
The specimens were loaded with a low voltage piezoelectric actuator for frequencies up to 1 kHz, or with a loudspeaker at 6 kHz, under zero-tension cyclic loading (i.e., at R = 0).
-
Optical-mechanical operation of the F2T2 Filter: a tunable filter
designed to search for First Light
The MALICE system drives low voltage piezoelectric actuators (LVPZTs) using capacitive displacement sensors (CDSs) positional feedback technology.
-
A new semi-active piezoelectric-based friction damper
The actuator that is used within this work is the FPA-1700 Low Voltage Piezoelectric Actuator by Dynamic Structures & Materials, LLC and is shown in Figure 2.
-
Cooled deformable mirror for the ALPHA-LAMP integration experiment
The mirror is actuated in the active and surrounding guard ring regions by 241 low voltage piezoelectric actuators with a full stroke capability of 10 m for inter- actuator strokes of up to 2.5 .tm.
-
Tropospheric Trace Species Sensing FPI: program overview and measurement concept validation
Alignment/tuning of the etalon plates during prototype demonstration will employ a capacitance-based technique, combining low voltage piezoelectric actuators , to produce a small, low power system that is scalable to the optimum performance and versatility desired for a space-based Fabry-Perot interferometer.
-
Semi-active TMD with piezoelectric friction dampers in floor vibration control
The controllable normal force is provided by two low voltage piezoelectric actuators .
Indicates content that may require registration and/or purchase.