Fast Delivery on Linear Actuators
Featured Product from PI (Physik Instrumente) L.P.
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery
High Precision Actuators with Stepper Motors and Servo Motors
For tasks requiring sub-micrometer precision — such as alignment, adjustment, or fine positioning — PI’s M-235, L-220, and M-230 series linear actuators deliver reliable, high-performance motion. These compact actuators are ideal for demanding applications in optics, photonics, semiconductor testing, metrology, and microscopy, with select models available on short lead times for rapid integration.
PI’s motorized high-resolution actuators combine precision and force in a compact form factor. With travel ranges from 10 to 77mm and feed forces up to 125N, they support a broad range of applications. Their low backlash and non-rotating, linearly guided tips minimize tilt and eccentricity-caused errors, as common with low-cost, rotating-tip type actuators — ensuring accurate, repeatable motion.
Available with closed-loop DC servo and stepper motors, these actuators reach speeds up to 30mm/sec and achieve minimum incremental motion (smallest repeatable step size) down to 0.05 µm. Self-locking versions provide high holding forces to ensure position stability without continuous power.
Engineered for continuous operation, the actuators offer a mean time between failures (MTBF) of up to 20,000 hours and withstand frequent load changes. Vacuum-compatible versions are available for cleanroom and high-vacuum environments.
About PI
PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with piezoceramic and electromagnetic drives for 4 decades. The company has been ISO 9001 certified since 1994 and provides innovative, high-quality solutions for OEM and research. The PI group employs more than 1,000 people worldwide in 15 subsidiaries and R&D / engineering centers on 3 continents.