L-886 Compact and Versatile Goniometer
Featured Product from PI (Physik Instrumente) L.P.
Physik Instrumente (PI), a global leader in precision motion control and nanopositioning solutions, introduces the L-886 Goniometer Family, a series of high-performance motorized units designed for precise angular positioning in demanding research and industrial environments.
Common Center of Rotation with Stacked Goniometers
The design of the goniometers allows for stacked combinations (Theta X and Theta Y) that maintain a common pivot point, a critical feature in optical alignment, and photonic devices alignment, such as fiber array units (FAU).
6-Axis Alignment System with three Goniometers
The compact design enables easy integration into multi-axis systems, including combinations with linear, vertical, and XY stages, such as the L-836 linear stage family. This flexibility makes the L-886 goniometers particularly well suited for optical inspection, fiber alignment, semiconductor testing, and metrology applications where space constraints and precision are critical. A complete 6-axis photonics alignment system integrating three L-886 goniometers is also available.
Dynamic Applications
With a maximum angular velocity of up to 10°/s, the motorized precision stages also support dynamic motion requirements, enabling efficient alignment workflows in production and laboratory environments.
The L-886 goniometer complements PI's broad portfolio of rotary and linear precision motion and positioning systems, offering a cost-effective solution without compromising performance. Its robust mechanical design and high positioning accuracy, along with long-term stability and repeatability, are essential for high-throughput industrial test, and assembly applications.
Industries & Applications Served
Photonics & Optical Alignment, Semiconductor Manufacturing & Metrology, Microscopy & Life Sciences, Laser Processing & Advanced Manufacturing, Aerospace & Defense, Industrial Automation & Metrology Systems.
About PI
PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with piezoceramic and electromagnetic drives for 4 decades. The company has been ISO 9001 certified since 1994 and provides innovative, high-quality solutions for OEM and research. The PI group employs more than 1,000 people worldwide in 15 subsidiaries and R&D / engineering centers on 3 continents.
About PI
PI is a leading manufacturer of precision motion control and nanopositioning automation solutions, including gantry robots, air-bearing stages, piezo motors, and hexapod parallel-kinematic systems for applications in semiconductors, photonics, aerospace, bio-nanotechnology, and medical engineering. PI has been developing and manufacturing standard and custom precision motion products with piezoelectric and electromagnetic drives for over five decades. ISO 9001–certified since 1994, PI provides innovative, high-quality solutions for industrial OEMs and research applications. The PI Group employs more than 1,900 people worldwide, with 15 subsidiaries and R&D and engineering centers across three continents.