Micro-Gripper for Automated Manufacturing

Featured Product from PI (Physik Instrumente) L.P.

More Info Email Supplier Request a Quote

P-606 Micro-Gripper for Photonics and Micro-Optic Automated Manufacturing 

Compact flexure-guided gripper combines 0.5mm jaw travel and integrated force sensing

PI introduces the P-606.1P piezoelectric micro gripper, a compact, high-stiffness gripping solution designed for handling micro-optics and FAUs in photonics alignment, assembly, probing, and inspection applications. Providing up to 4N (0.9lb) of clamping force and 500µm of jaw travel with opening width up to 1.9mm, the new gripper securely holds small optical components during high-dynamic positioning and alignment processes. 

Key Specifications

PARAMETER

P-606.1P

Jaw travel

0 - 500µm

Opening width

0.5 - 1.9mm

Clamping force

0 - 4N

Force feedback

0.5 - 1.9mm

Actuation

Piezoelectric

Jaw configuration

Modular

Motion

Unsymmetrical


As photonics manufacturing becomes increasingly automated, positioning an optical component is only part of the challenge. Fibers, lenses, and other miniature components must also be picked up and held with sufficient rigidity to prevent unwanted motion during rapid scanning and alignment. At the same time, the gripping force must be controlled to avoid damaging delicate components.

The P-606.1P micro-gripper addresses these requirements with a monolithic flexure design, piezoelectric actuation, and an integrated piezoresistive force sensor. The combination provides fast response, high structural stiffness, and controlled gripping force in a compact package suitable for integration with precision positioning and photonics alignment systems.

Designed for High-Dynamic Optical Alignment
The gripper is particularly suited for active alignment processes where an optical component must remain mechanically stable while the positioning system performs rapid scanning or optimization routines. High structural rigidity helps minimize relative motion between the gripper and component during acceleration, settling, and alignment.

Force Feedback Protects Sensitive Optical Components
With a clamping force of up to 4N, the P-606.1P can securely hold optical components and fixtures while its piezoelectric drive provides fast, precise jaw motion.

Interchangeable Jaws, Friction Free Motion Design
At the core of the P-606.1P is a monolithic flexure mechanism. Flexure guidance eliminates conventional bearings, providing friction-free motion without mechanical play.

Interchangeable jaws allow the gripping interface to be adapted to different component geometries and manufacturing processes. This modular approach makes the gripper suitable for integration into automated assembly equipment as well as photonics alignment systems.

The gripper provides 500 µm of typical jaw travel and supports opening widths from 0.5 to 1.9 mm, depending on the jaw configuration.

Applications

  • Fiber manipulation and active alignment
  • Photonic component assembly
  • Lens and optical component alignment
  • Camera and imaging module assembly
  • Optical probing and inspection
  • Pick-and-place processes
  • Microelectronics assembly
  • Precision micromanipulation

 

More information:

P-606 Micro-Gripper for Photonics and Micro-Optic Assembly

Read the blog:

Advances in Fiber Alignment / Photonics Alignment Automation

Learn more:

Photonics Alignment Applications