Products/Services for Lrf Receiver Optical Design
-
Optical Design Services - (147 companies)Optical design services assist companies with the initial conception and design of optical, optomechanical, or optoelectronic devices or assemblies. Optical component design services provide lens design, mirror design, optical flats design...Design ServicesAdditional ServicesIndustry Served -
RF Receivers - (367 companies)...waterproof design. Devices with internal calibration and a frequency range switch are also available. Applications and Industries. RF receivers are used in a variety of applications and industries. Often, devices that are used with integrated... -
Fiber Optic Receivers - (131 companies)Digi-Key, Newark. Fiber optic receivers convert light signals into electrical signals for use by equipment such as computer networks. These electro-optical devices consist of an optical detector, a low-noise amplifier, and signal conditioning circuitry... -
Pulser-Receivers - (29 companies)...also vary the pulse voltage generally within a specified standard range. The receiver section of the pulser/receiver can be for a number of control aspects as well. The receiver is designed to boost the signal (amplification) or gain, as well... -
Air Receivers - (31 companies)A secondary receiver or receivers placed near locations where larger intermittent air consumption occurs. In a properly-designed compressed air system, the maximum capacity of the compressor is greater than the system's maximum mean air consumption. Because...
-
Magnetic Receivers - (5 companies)Magnetic receivers are designed and manufactured to meet most industry specifications. Applications. Magnetic receivers are used in many applications. Magnetic receivers are used in the communications field as well as nuclear magnetic resonance...
-
Telemetry Receivers and Telemetry Transmitters - (366 companies)...to a computer, and include parallel or serial interfaces. Types of Connectors. Telemetry receivers and telemetry transmitters use many different types of connectors. Bayonet Neil-Concelman (BNC) connectors were designed for military applications...
-
Radio Receiver ICs - (60 companies)...are designed to receive radio signals for processing and subsequent conversion into a form useful to listeners. Radio receiver ICs are relatively small, but are functionally similar to traditional radio receivers. In electronics, a receiver is a device...
-
Optical Mounts - (92 companies)Optical mounts are specialized holders designed for use with a variety of optical assemblies. This is a large and inclusive product classification that includes devices of many shapes and sizes to handle a wide array of optical components...
-
Optical Bandpass Filters - (119 companies)Optical bandpass filters are designed to transmit a specific waveband. They are composed of many thin layers of dielectric materials, which have differing refractive indices to produce constructive and destructive interference in the transmitted...
Product News
-
ERSAELECTRONICS PTE. LTD.
SM851A2411FP Ultrasonic Through-Beam Receiver Reliable Detection for Changing Product Surfaces. Transparent packaging, reflective containers and dark components can make optical detection challenging. The Telemecanique Sensors SM851A2411FP uses ultrasonic beam interruption to detect object presence, helping engineers maintain consistent sensing when product color, transparency or surface appearance varies. Installed opposite a compatible transmitter, this receiver supports detection across a path of up to 610 mm. Its fast switching... (read more) -
Avantier Inc.
Optical Design Services At Avantier, optical design is part of the manufacturing process, not a separate step. Designs balance theoretical performance against high-yield manufacturability, and they target applications where off-the-shelf components cannot meet spectral, thermal or wavefront error requirements. Core Lens Design Capabilities. We translate complex mission requirements into high-fidelity optical blueprints across the entire electromagnetic spectrum (UV to Far-IR). Custom Lens System Design: High-NA... (read more) -
Gurley Precision Instruments
Optical Lenses - Standard and Custom Designed In addition to our Optographics capabilities, Gurley offers a wide variety of high quality optical materials, optical components, prototype and sample quality, at quantity and prices that are second to none. Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative Meniscus, Achromatic Doublet & Triplet, Cylindrical, and Unique Camera Lenses. Lenses - from several inches to a few millimeters in diameter. Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative... (read more)Browse Optical Lenses Datasheets for Gurley Precision Instruments -
Avantier Inc.
Precision Aspheric Lenses: Custom Optical Design Custom Aspheric Lenses. Avantier is a leading manufacturer of high-precision custom and stock aspheric lenses, engineered to deliver diffraction-limited performance for the world 's most demanding optical systems. From rapid prototyping to high-volume production, we provide the expertise needed to reduce spherical aberration and minimize system weight. Material Selection & Processes. We work with a vast catalog of substrates to suit your specific wavelength requirements: Precision Glass Molding... (read more)Browse Aspheric Lenses Datasheets for Avantier Inc. -
RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers 2D Optical micrometers. Measurement the geometric parameters of battery cells for electric car batteries. 2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a "shadow " measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam 's path are accurately measured... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Skyworks Solutions, Inc.
High Gain LNA for S and C-band Low Noise Receivers The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent thermal performance, the SKY67180-306LF is rated for operation up to +105 C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. (read more)Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
Avantier Inc.
Optical Domes Avantier specializes in creating custom optical domes solutions tailored to meet our customer 's specific requirements. We collaborate closely with our clients to understand their applications and recommend suitable substrates, coatings, and geometric designs for optimal performance. Why Choose Avantier for Optical Domes?. Tailored Design: Optical Domes are custom-designed based on your specifications and performance goals. Collaborative Engineering: We work closely with clients to determine... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Optical Mirrors Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements -- delivering mirrors built for demanding optical systems. Off-Axis Parabolic Mirrors (OAP Mirrors): Avantier 's Off-Axis Parabolic Mirrors (OAP Mirrors) are engineered to direct light at an angle, allowing... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
RIFTEK EUROPE Sp. z.o.o.
2D Optical Micrometers for Inline Inspection 2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a "shadow " measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam 's path are accurately measured by the detector array inside the receiver unit. (read more)Browse Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Xiamen Innovacera Advanced Materials Co., Ltd.
AlN Ceramic Components for Optical Modules support for chips and package structures. Dielectric Loss Tangent. < 0.001. Suitable for high speed and high-frequency signal environments. Typical AlN Applications in Optical ModulesLD Submount. Used for laser diode mounting and heat dissipation in the transmitter optical sub-assembly (TOSA), providing a stable thermal path for LD/EML chips and helping reduce the impact of temperature rise on device performance. PD Submount. Used for photodetector mounting in the receiver optical sub-assembly... (read more)Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
-
Improved sensitivity performance of SWIR imager in a multispectral VIS/SWIR zoom camera for long-range surveillance tasks
The optical coating designs of the two multispectral beam splitters for the separation of the visual (450nm – 680nm) from … … SWIR spectral wavelength range (900nm – 1700 nm) and the separation of the included laser rangefinder ( LRF ) receiver channel at 1.57nm …
-
Imaging lidars for space applications
4.3.2 Optical , mechanical and scanner design The optical head (Fig. 6) contains the LRF optics assembly, consisting of a coaxial transmitter and receiver optics, and the scanner head, comprising a Gimbal-mounted scan mirror and the according motors and encoders.
-
Forty years of lasers at ELOP-Elbit Systems
In the following, we dis- cuss the physical parameters that affect these specifications, and how LRFs are designed to optimize their performance within these specification. The minimum measurable range is directly affected by the need to shut the receiver during the generation of the optical pulse, because electrical noise from the pulse gen- eration and optical noise from internal reflections may reach the detector and damage it.
-
Laser range finder of the RendezVous sensor for ATV and HTV
In order to enable this function, the LRF provides an optical laser transmitter with related control electronics, an optical la- ser receiver with a detection and measurement electronics and a power supply. The opto-electrical design is driven by the performance requirements (high dynamic range, high time measurement accuracy …
-
Advanced multi-function infrared detector with on-chip processing
… as there is in curre nt system s that use a sepa rate LRF and the rmal … When an appropriate optical system is designed , Elop's system-analysis of the TLRF mode shows that using pulsed-lasers, similar to those currently used … … the market, gives equivalent ranges to current traditional solutions with an Avalanche Photo Detector (APD) at the receiver .
-
Airborne laser range-finder
The airborne Laser Range-Finder ( LRF ) is a very compact unit, which is easy to integrate into … This high repetition-rate laser range-finder uses a simple, modular design consisting of transmitter, receiver , range counter and a deflection unit for the optical axis.
-
Periscope Optics And The High-Powered Laser
It was felt that backscatter from the sawn edges of this split lens might increase the noise level at the LRF receiver to an unacceptable level. A special baffle (see Figure 6) was designed as part of the split lens mechanism to shield … 118 / SP /E Vol. 193 Optical Systems Engineering (1979 .
-
Effect of atmospheric turbulence on ranging performance of laser rangefinder
The irradiance fluctuations, one of the effects of atmospherical optical turbulence, can be a limiting factor for pulsed LRF . … the refractive index structure parameter C', inner scale 1, laser wavelength 2 and receiver aperture size d1 … The results of our numerical simulation can provide the theoretical considerations for reasonable setting, optimal designing and .
-
RendezVous sensor for automatic guidance of transfer vehicles to the International Space Station
The RVS Electronics Unit (RVSE) consists ofthe following functional units: LaserRangeFinder ( LRF ) 2for measuring the range including an Optical Transmitter Module (TXM), an Optical Receiver Module (RXM) and a dedicated dc/dc power converter (PWR1) Scanner Control (SC) with the modules Scanner Control … Figure 4-2 depicts the mechanical design of the RVSE unit.
-
Integration Of A CO2 Laser Range Finder With A Thermal Imager
This design represents an inherent TPG function (TPG, time programmable gain), which is often done by electronic means in conventional LRF . The matching of the FOVs of the LRF receiver and the TI is done by the optical system shown in Fig. 3, lower left (collimating lens and imaging lens).
Indicates content that may require registration and/or purchase.