Products/Services for Ltspice Model
-
Rapid Prototyping Services - (843 companies)Rapid prototyping automates the fabrication of a prototype part from a three-dimensional (3-D) CAD drawing. These physical models convey more complete information about the product earlier in the development cycle. Rapid prototyping services...CapabilitiesServicesLocation -
Modeling and Simulation Software - (524 companies)Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration. It is used in a wide variety of industrial processes and is applied in conjunction with physical simulation systems... -
Transistors - (925 companies)Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit. -
Diodes - (1077 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators. -
Engineering Analysis Software - (608 companies)Engineering analysis software is designed to model, analyze, and predict responses and interactions for applications such as materials, structures, chemical and biological processes, electronic system performance, etc. Engineering analysis software... -
Computer-Aided Design (CAD) Services - (1430 companies)Computer-aided design (CAD) services assist in the computerized design, three-dimensional (3D) modeling, and printing and drafting of engineering components and assemblies. Computer-aided (CAD) services include specialized programs that help...
-
Business Process Management Software (BPM) - (395 companies)Business process management (BPM) software enables companies to map, model and improve business processes across the organization. Companies use BPM software to define business rules, model current processes, and identify areas for improvement...
-
Materials Design and Engineering Services - (135 companies)Materials design and engineering firms develop new materials, optimize processes, characterize structures, analyze compositions, perform computational modeling, and/or prototype samples to select materials or design properties meeting application...
-
Technology Computer-Aided Design Software (TCAD) - (14 companies)Technology computer-aided design software (TCAD) is used to simulate the fabrication process (but not the behavior) of semiconductor devices. TCAD software helps to optimize the semiconductor fabrication process and provides 2D modeling. Technology...
-
Prototyping Services - (909 companies)Prototyping services provide low-volume conceptual or working models of a design in a short time frame. Often, they are available from providers of high-volume part services. Prototyping services provide low-volume conceptual or working models...
Product News
-
dSPACE Inc.
Simulation Models Simulation models replicate physical systems and environments - they serve as the digital twin of your system. They enable software-based development to shift testing earlier in the process, reducing costs and risks while accelerating development cycles. By replacing real components in situations where testing would be costly or unsafe, simulation models are essential for methods such as software-in-the-loop (SIL) and hardware-in-the-loop (HIL) testing. They also enable testing even before... (read more) -
Blacoh Fluid Control, Inc.
Build it, quote it, draw it, and model it. Available anytime from anywhere, our online tools save you time and effort. Download 2D dimensional drawings and 3D .stp files of all configurations of our products. Don 't know what you need? Step through our e-Configurator to build and quote the right Blacoh model for your specific application. (read more)Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
ARDE Barinco, Inc.
Cavitron Model 1048 Model 1048 Cavitron in-line high shear homogenizing mixer can substitute for piston homogenizers for making fine grain emulsions, fully dissolved polymers and elastomers, fully deagglomerated soild particles and multi-stream chemical reactions. Succsessive chambers are pressurized and then relieved causing controlled cavitation event millions of times per second. The cavitation exerts shear rates in the 100,000 reciprocal seconds regime. This produces shear stresses that can act upon extremely... (read more)Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Element Materials Technology
Advanced Modeling and Simulation Services Elevate your project's potential with Element Digital Engineering's advanced modeling and simulation services. Leveraging industry-leading expertise in fluid simulation, CFD, FEA, DEM, and electromagnetics, we help you optimize designs, reduce development costs, and accelerate market readiness --ensuring precision and compliance at every step. What is Modeling and Simulation?. Modeling and Simulation involves using mathematical models and computer simulations to study and solve complex problems... (read more) -
S. Himmelstein & Company
Model 700+ Signal Conditioners S. Himmelstein and Company announces the upgrade of their Signal Conditioners. The Model 700+ Series Signal Conditioning Instruments are powerful, yet flexible, one or two channel signal conditioners/displays. They feature fast, rock solid readings, user settable digital filters, real-time cross channel calculations, built-in data acquisition and control functions, serial communications interface, user assignable logic I/O and auto-scaled +-5 and/or +-10 volt analog outputs. Newly enhanced... (read more)Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
CT Gasket & Polymer Co., Inc.
Rapid transformation of models to product . Applications. *Complex geometries. *High precision components. *Custom batches or production runs. Benefits. *More than 30 years of experience with CNC machining of metals. *Same-day service available. *Rapid transformation of models to product using CAD/CAM solutions. Why choose us?. For over 30 years CTG has been a top choice for industries such as chemical processing, oil and gas, semiconductor, pulp and paper, medial, industrial, and more. Why you might ask? High Quality. Prompt Delivery... (read more) -
International Society of Automation (ISA)
New Directions in Bioprocess Modeling and Control New Directions in Bioprocess Modeling and Control: Maximizing Process Analytical Technology Benefits, Second Edition. This book provides practical, comprehensive knowledge on how to use the advances in analytical measurements and basic and advanced control to improve batch profiles and endpoint consistency. The consequential integration of measurements, models, and controls into a digital twin with recently developed blocks to provide profiles and predict endpoints enables: Developing dynamic... (read more)Browse Technical Books Datasheets for International Society of Automation (ISA) -
Remcom (USA)
Using Wireless InSite for EES Modeling Wireless InSite's engineered electromagnetic surface (EES) capability models passive metasurfaces that are designed to optimize wireless communication coverage by manipulating how signals propagate through an environment. EES are a class of passive metasurfaces that enhance wireless coverage at microwave and millimeter-wave frequencies via printed conductive patterns on substrates such as plastic or glass. When placed on a wall, window, or other structure, the scattering properties... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Renishaw
FixtureBuilder 8.0 3D-modelling software Renishaw is pleased to announce the release of FixtureBuilder 8.0, the latest version of its 3D fixture modelling software. FixtureBuilder allows users to design metrology fixturing set-ups without having to go near their co-ordinate measuring machines (CMM) and other inspection devices. This reduces the amount of unproductive set-up time and increases the productivity of inspection machines. The software can be used with a CAD model of the part to be inspected, which is imported... (read more)Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Remcom (USA)
Scalable Modeling of Human Blockage at mmWave Human blockage at millimeter-wave frequencies is most commonly modeled through Knife-Edge Diffraction (KED) from the edges of the body shaped as a vertical strip. Although extensively validated in controlled laboratory experiments, the model does not scale to realistic 3D scenarios with many, randomly oriented bodies, on which multipath signals can be incident from any direction, not just normal to the strip. To address this, this article uses WaveFarer to investigate computational... (read more)Browse Modeling and Simulation Software Datasheets for Remcom (USA)
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-05-5628/RAMASUBRAMANIAN-MASTERS-REPORT.pdf?sequence=1
60 Fig.7.1: LTSPICE Model - Inverter and PWM Firing Circuit..............................
-
Recent developments in GaAs power switching devices including device modeling
LTSPICE MODELING .
-
Emitter sheet resistance from photoluminescence images
The LTspice model consisted of a se- ries connection of unit cells.
-
Enhanced Wave Digital Triode Model for Real-Time Tube Amplifier Emulation
Using the resistive load (corresponding to the middle plot of Fig. 6), the mean absolute difference of the output voltages between WDF and LTSpice models is 1.04 mV, while the maximum absolute difference is 13.1 mV.
-
International Congress on Energy Efficiency and Energy Related Materials (ENEFM2013)
21.4 Example of Application, LTSpice Model .
-
Encyclopedia of Structural Health Monitoring Complete Document
LTSpice modeling showed that after 10 s of charging, from a sinu- soidal strain excitation of 300 µε peak strain at 7 Hz, the storage capacitor dc voltage should be ∼8.6 V assuming only diode losses.
-
Improved SPICE model for Phase Change Memory cell
Abstract- This paper presents an LTSpice model for a Phase Change Memory (PCM) cell that accurately simulate the temperature profile, the crystalline fraction and the resistance of the cell as a function of the programming pulse based on physical theories.
-
Sensing Technology: Current Status and Future Trends I
Fig. 13 LTspice model for CW circuit (s = 10 combined from s = 2 to s = 8 .
-
Analysis and optimization of thermoacoustic-piezoelectric energy harvesters: an electrical circuit analogy approach
(a) MATLAB analysis and (b) LTSPICE model (b) .
-
Power system consumption model using SPICE
+6.4 V post regulator LTspice model .
Indicates content that may require registration and/or purchase.