-
Supplier: Titus Company (The)
Description: vacuum systems and blower lube oil coolers.
-
Supplier: Air Compressors Direct
Description: longer Mounted & Wired Motor Starter •No need to buy a separate starter Dual Control For On-Off Or Continuous Operation •35 CFM @ 90 PSI; 31 CFM @ 175 PSI; 175 PSI maximum pressure Large Brass Sight Glass •Easy to check the oil level frequently Oil Feed Ring Lubrication •Provides
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Caterpillar Oil & Gas
Description: panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: notification light, Emergency stop notification light Graphical Unit (Marine Power Display) for analog or digital display of: LUBE SYSTEM Crankcase breather, top mounted Oil cooler Oil filter and dipstick, LH Oil pump, gear-type Oil pan drain valve, 2" NPT
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water
- Volt-Ampere: 1,640,000 to 1,830,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Westerbeke Corporation
Description: Mounting centers - 14.56" Lube oil drain hose Gear oil cooler Oil fill - Top and service side Flexible fuel supply and return connector Operator’s Manual and Parts List Tuned air intake silence Optional Equipment Captain panel with alarm (tachometer with
- Displacement: 0.9519237845040353 liters
- Number of Cylinders: 3
- Length: 29.3 inch
- Width: 20 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Turbocharged and ATAAC Air-to-air aftercooling provides improved fuel economy by packing cooler, denser air into cylinders for more complete combustion of fuel and lower emissions. Mechanically Actuated, Electronic Unit Injection (MEUI) Proven high-pressure, direct
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
KL30 TURBO-TOC® system installation solved refinery turbine oil problem A large refinery on the west coast experienced a severe water contamination problem in their lube oil used for their rotating equipment. Local distributor responded and quickly had Kaydon (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
KL30 Turbo-TOC system installation solved refinery turbine oil problem A large refinery on the west coast experienced a severe water contamination problem in their lube oil used for their rotating equipment. Local distributor responded and quickly had Kaydon send a stock KL30S2 (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
seizing…particularly aluminum and titanium. •On inaccessible or concealed components where maintenance of conventional “wet” lubes are not practical or possible. •On equipment that may not be compatible with fuel,solvents,grease, or oils. •In (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Pressure spikes or high return flows can make the main hydraulic return line unsuitable for a heat exchanger. An off-line air blast cooler provides a separate route for circulating and cooling the oil. The GA (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Specify the required fluid temperature and the temperature of the available cooling air or water. The temperature difference affects cooling capacity, so catalogue ratings must be checked against their stated conditions. A cooler rated at a temperature difference of 40°C will (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Delta Lube 06 No oil change after 500 Oh necessary Extended oil change interval up to 16000 Oh In respect of the miscibility with other lubricants, lubricants for use in the food industry and limitations of use please contact us, or refer to the AERZEN (read more)
Browse Industrial Lubricants Datasheets for Aerzen USA Corp. -
petrochemical, refinery, power generation and oil field industries. Everlube Products' coatings are used on valves, blades, piping, seals, rings, gears, plates, fittings, and many other components. Advantages Everlube Product (read more)
Browse Surface and Corrosion Protection Products Datasheets for Everlube Products
More Information Top
-
The Use of Gas-turbine Engines in an Automated High-pressure Water-injection Station
lube - oil cooler air fans.
-
Application of Multiphase Pumps in a Remote Oil Field Onshore Abu Dhabi
The only item that was excluded from the string test was the lube oil system air cooler .
-
Advanced Turbine Systems Program, Conceptual Design and Product Development. Task 6, System definition and analysis
The ancillary support frame will be usedto support the turbine recuperator, lube oil cooler andcombustion air inlet filtratiodsilencing system.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1743 - Safety Evaluation ...
pneumatic accumulator and the components between the accumulator and actuator of the intermediate cooling water supply valve for the reactor coolant pump (RCP) motor air and lube oil coolers .
-
Identification of hazards in non-nuclear power plants. [Public health hazards of fossil-fuel, combined cycle, combustion turbine, and geothermal power plants]
h storage tank is 130,000 gallons. ) condensate pump motor turbine lube oil cooler, , (5) isolated phase bus cooler, (6) alternator cooler, (7) starter cooler, (8) air preheater lube oil cooler , (9) steam air heater conden- .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1825 - Safety Evaluation ...
In Table 2.3.3.5 of the LRA, the applicant listed the open-cycle cooling water system component types as within the scope of license renewal and subject to an AMR, including air compressor lube oil cooler (channel head); air compressor …
-
Modular 5 MW geothermal power plant design considerations and guidelines
This specification covers the furnishing and delivery of one turbine-generator module consisting of a generator-steam turbine driven unit, complete with excitation, lube oil and gland seal system, an air cooled lube oil cooler , lube oil reservoir, auxiliary lube oil pump …
-
Experiences of a CHP operator
Cooling air for the air blast lube oil coolers is drawn from the turbine hall and exhausted to atmosphere, thus providing ventilation of the turbine hall.
-
RESULTS OF THE TECHNICAL AND ECONOMIC FEASIBILITY ANALYSIS FOR A NOVEL BIOMASS GASIFICATION-BASED POWER GENERATION SYSTEM FOR THE FOREST PRODUCTS INDUSTRY
Major systems and equipment requiring cooling water include: • Gas turbine systems components-primarily lube oil coolers • Compressed air system components-primarily inter-cooler, after-cooler, and lube oil cooler • Gasification system components A schematic diagram of the Cooling Water …
-
Experimental Investigation on the of Use of of Wire mesh of Inserts and Structured Tubes in thermal syphon of Reboilers
The insert of installations and oberflächenstrukturierten tubes for improvement of the heat transfer is in a plurality of technical applications like, e.g., the lubricating oil cooling with air coolers [4] or the evaporation of refrigerants [5] stand of (installations) (structured surfaces …
Indicates content that may require registration and/or purchase.