-
Supplier: Utmel Electronic Limited
Description: Translator LVPECL/LVDS/LVHSTL/SSTL/HCSL to LVCMOS/LVTTL 8-Pin SOIC
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
- Output Type: CMOS, ECL, LVDS, LVPECL, PECL, TTL
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 8-Pin SOIC N T/R
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Output Type: CMOS, ECL, LVDS, LVPECL, PECL, TTL
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: LVTTL/TTL TO LVPECL/PECL TRANS
- Logic Family: Emitter Coupled Logic (ECL), PECL, Transistor-Transistor Logic (TTL)
- Features: Other
-
-
Supplier: Rochester Electronics
Description: Translator, Dual Differential LVPECL to LVTTL
- Logic Family: Emitter Coupled Logic (ECL), Transistor-Transistor Logic (TTL)
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: LVDS, TTL Output Signal: LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: HSTL, LVDS, TTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SY89222L is a dual TTL-to-differential LVPECL translator with a +3.3V power supply. Because LVPECL (Positive ECL) levels are used, only +3.3V and ground are required. The SY89222L is functionally equivalent to the SY100ELT22L but in an ultra-small 8-lead
- Input Voltage: 3.3 volts
- Translation Voltage (Output): 3.3 volts
- Propagation Delay: 0.6 ns
- Operating Current: 25 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LVDS/LVPECL to TTL Translator 2-CH 275MHz 1.5ns 8-Pin TSSOP Product overview: MC100EPT26DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing
- Number of Inputs: 2
- Propagation Delay: 1.5 ns
- Operating Temperature: -40 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LVTTL/TTL-to-Differential LVPECL/PECL Translators Product overview: MAX9370ESA from Analog Devices / Maxim Integrated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers
Find Suppliers by Category Top
Featured Products Top
-
ADI's AD-SYNCHRONA14-EBZ is an ideal self-contained device to evaluate and prototype applications that need a highly accurate frequency and phase-controlled source clock. It is designed around Analog Devices’ AD9545 and HMC7044 and greatly simplifies clock distribution (read more)
Browse Motor Controllers Datasheets for DigiKey
More Information Top
-
ON Semiconductor MC100LVELT23 Series Datasheets. MC100LVELT23D, MC100LVELT23DTRG, MC100LVELT23DG, MC100LVELT23DT, MC100LVELT23, MC100LVELT23DR2G, MC100LVELT23D...
Dual Differential LVPECL to TTL Translator in 8-pin SOIC package.
-
Page 122. Semiconductor parts with 100 in root number
Dual Differential LVPECL to TTL Translator .
-
Maxim Integrated MAX9372EUA+, 8uMAX, LVTTL/TTL to LVPECL/PECL, Level Translator, 3.3 V - Avnet Express
Level Translator LVTTL/ TTL to LVPECL /PECL 8-Pin uMAX .
-
Semtech Corp. SK100ELT21 Series Datasheets. SK100ELT21W, SK10ELT21WU, SK100ELT21WDT, SK10ELT21WD, SK10ELT21W, SK100ELT21WU, SK10ELT21WDT, SK100ELT21WD Datashee...
Differential PECL to CMOS/ TTL or LVPECL to LVCMOS/LVTTL Translator .
-
Page 1. Semiconductor parts with 937 in root number
LVTTL/ TTL - to -Differential LVPECL /PECL Translators .
-
Page 4. Semiconductor parts with 372 in root number
LVTTL/ TTL - to -Differential LVPECL /PECL Translators .
-
Page 4. Semiconductor parts with 371 in root number
LVTTL/ TTL - to -Differential LVPECL /PECL Translators .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2206/05Mar_King.pdf?sequence=1
The LVPECL – to –LVTTL translators on the translation board needed to be source–series terminated to 50 −Ω terminations prior to connecting to the MICTOR con- nector. Since the output impedance of a TTL circuit varies depending if it is transmitting a high or …
-
Page 95. Semiconductor parts with 100 in root number
3V LVTTL-TO-DIFFERENTIAL LVPECL AND DIFFERENTIAL LVPECL - TO -LVTTL TRANSLATOR 9-BIT TTL -TO-ECL WITH TTL, ECL ENABLE .
-
Page 1. Semiconductor parts with 892 in root number
3.3V DUAL TTL - to -DIFFERENTIAL PECL TRANSLATOR 3.3V DUAL DIFFERENTIAL LVPECL -to-LVTTL TRANSLATOR .
Indicates content that may require registration and/or purchase.