-
Supplier: Henkel Corporation - Electronics
Description: High performance thermoplastic polyamide is designed to meet low pressure molding process requirements. This product can be processed at low processing pressure due to its low viscosity, allowing encapsulation of fragile components without damage. This material produces no toxic fumes in
- Industry: Electronics
- Process Type: Molding Resin
- Chemical System: Polyamide / Nylon
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 633, formerly known as Macromelt OM 633, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It is suitable for automotive firewall applications where 125 °C service temperatures
- Elongation: 400 %
- Dielectric Strength: 609.6000000000013 kV/in
- Viscosity: 3,500 cP
- Industry: Automotive
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 641, formerly known as Macromelt OM 641, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It is useful for applications that require increased strength and hardness such as
- Elongation: 400 %
- Dielectric Strength: 635.0000000000014 kV/in
- Viscosity: 4,500 cP
- Features: Encapsulant / Potting Compound
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 638, formerly known as Macromelt OM 638, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It is suitable for automotive firewall applications where 125 °C service temperatures
- Dielectric Strength: 482.600000000001 kV/in
- Viscosity: 3,400 cP
- Industry: Automotive
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 646 N, formerly known as Macromelt OM 646, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It is useful for applications that require increased strength and hardness such as
- Elongation: 800 %
- Dielectric Strength: 558.8000000000012 kV/in
- Viscosity: 4,500 cP
- Features: Encapsulant / Potting Compound
Find Suppliers by Category Top
More Information Top
-
Size effects in the exciton energy and first-order phase transitions in CuCl nanocrystals in glass
For the macrosystems we assume that the melting pro- cess takes place without an energy barrier when the specific free energies of the crystal Fc(T) and the melt Fm(T) are. .... sented as the specific free energies in the surface layers of the macrocrystal and the macromelt , respectively.
-
CR4 - Thread: Macromelt® for Molding Sensitive Electronics
Low pressure Molding is an innovative manufacturing process that is used to mold electronic components and circuit .... Pathfinder Tags: Macromelt Molding solution .
-
CR4 - Thread: Overmold Material Adhering to Cable
Process is used in automotive application to water/humidity protect electronics in engine compartment and other similar harsh .... We have used a product called Macromelt which is a mixture of Hotmelt and Nylon.
-
Henkel contact details and news
Single and two-component pickling processes for aluminium pretreatment. .... Henkel is appearing at the show with new moulding products under the Macromelt brand for electrical applications…
-
Deformation behavior of polypropylene/polyamide blends
…poor.3 For tightly adhering dispersed microphases, such local- ized crazing and yielding processes involve a much … grade polyamide-36,6 derived from dimer acid and hexane-1,6-diamine ( Macromelt - 6240) from Henkel…
-
Polyamide Resins (Non-nylon types)
Manufacturing Processes . .... Intermediate-molecular-weight resins, such as the Macromelt ® 6200-6899 series (formerly Versalon® from Henkel Corporation…
-
Chemical Tradename Dictionary
Macromelt . .... additives. oil drilling chemicals, neo- piene and chlorinated polymers, sugar refming, uranium ore processing , acid neutralization, leather…
-
Manufacturing Engineering Handbook, Second Edition > Additive Manufacturing or 3D Scanning and Printing
Contact CMM is also a fairly slow scanning process (i.e., to minimize contact deformation) compared to .... Bioplastics (e.g., Macromelt ™) .
-
A high reliability module with thermoelectric device by molding technology for M2M wireless sensor network
Therefore, the proposed fabrication process is very economical. .... Auto Technol. 7 34–7 [18] Yahata K 2013 A characteristic and application example of the macromelt moulding Plastics 64 5–9…
Indicates content that may require registration and/or purchase.