Products/Services for Maglite Fiber Optic Adapter
-
Fiber Optic Connectors - (517 companies)...or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or any other fiber optic equipment. An adapter is a mechanical device used to align and join two or more fibers with different connection types... -
Fiber Optic Power Meters - (134 companies)...such as milliwatts or microwatts. They may also provide measurements in decibels referenced to one milliwatt or microwatt of optical power. Typically, fiber optic power meters include a removable adapter for connections to other devices. By measuring average time... -
Fiber Optic Cleaning Tools - (81 companies)...to connect fiber optic cables in a variety of configurations. They include fiber optic adapters, connectors, and attenuators; fiber optic couplers or splitters; cable assemblies and patch cords; and fiber optic multiplexers. All of these fiber optic cleaning... -
Fiber Optic Test Equipment - (326 companies)Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown... -
Fiber Optic Polishing Machines - (6 companies)How to Select Fiber Optic Polishing Machines. Image Credit: Fiber Instrument Sales | Domaille Engineering | Krelltech. Fiber Optic Polishing Machines are used to polish the end faces of fiber optic products (cables, connectors, adapters, etc...
-
Fiber Optic Cables - (1036 companies)Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers...
-
Fiber Optic Test Sources - (112 companies)Fiber optic test sources review the performance of a system by injecting light through the fibers. A fiber optic test source is laser diode or LED used to inject an optical signal into fiber to test the performance of a fiber optic system. Laser...
-
Fiber Optic Fault Locators - (70 companies)Fiber optic fault locators shine red laser light through jacketed fibers to identify breaks, bends, faulty connectors, splices and other causes of signal loss. Fiber optic fault locators function by shinning a red laser through jacketed fibers...
-
Fiber Optic Ferrules - (29 companies)...a standard, 2.5 mm fiber optic ferrule. This permits the use of hybrid mating adapters and allows technicians to use a set of multimode reference cables for a range of connectors.
-
Fiber Optic Rotary Joints - (19 companies)...rotary joints are developed keeping user requirements in mind. Custom fiber optical rotary joints should provide optimum performance at a lower cost to the customer. A fiber optic rotary adapter allows fiber to rotate freely while maintaining...
Product News
-
S.I. Tech, Inc.
Fiber Optic Communication Products Along with the rapidly increasing use of computers and computer-driven equipment, there has been a rising demand for faster, higher quality (error-free) data communications. Fiber optics technology is the answer. S.I. Tech has been on the leading edge of this technology since its early years. The founder of S.I. Tech managed Belden Corporation 's new venture development activity in fiber optics. S.I. Tech acquired Belden 's fiber optic systems business in 1984 and Honeywell 's fiber optics... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
A world of fiber optic solutions A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS. S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial applications.Industries we serve include Aerospace, Military Defense, Homeland Security, Wind Turbine, SCADA, Building Automation Controls, National R &D Test Labs, Utilities, Airport CT scanners, fiber to the desktop and a myriad of other industries... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber Optic Multiplexer S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
ECL to Fiber Optic Modems The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Additional Information. Typical Bit Error Rate: Better than 10-9. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
Nicomatic North America
Copper or Fiber Optic Connectors Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s?. Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of physics impose limits. Beyond 10 Gb/s, copper creates weight, heat, and EMI shielding constraints that become increasingly difficult to manage. The optical alternative is renowned for its bandwidth, yet it often raises... (read more)Browse Electrical Connectors Datasheets for Nicomatic North America -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joints for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available. Product Overview. Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission components designed to solve the challenge of continuous signal transmission between rotating and stationary parts in dynamic systems. With a fully enclosed structure, these FORJs eliminate optical signal leakage and electromagnetic interference, enabling stable, long-distance... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joint for Cable Reel . Technical Specifications (HS-2F-012). Item. Specification. Channel Count. 2 Channels. Operating Wavelength. 1310nm / 1550nm. Fiber Mode. Single Mode 9/125 mm. Pigtail Connector. LC Duplex Metal Adapter, PC face (rotor & stator both ends). Insertion Loss. <=3.5dB. Loss Variation. <= +-1.5dB. Max Rotating Speed. <=300rpm. Operating Temp. -20? ~ +60?. Storage Temp. -55? ~ +85?. Pigtail Jacket. O2.0mm. Standard Pigtail Length. 150 +-20mm. Protection Grade. IP54. Mounting Method. Flange mounting... (read more)Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
NWS
Network Cable Testers & Fiber Optic Testers tunable laser sources, advanced autotest/auto wave loss test sets, fiber optic microscopes, comprehensive network test systems, and components and filter products including adapters, attenuators, cable assemblies, terminations, couplers, combiners, reactive splitters, signal tappers, diplexers, triplexers, and 5-plexers. See below to browse by vendor partner or navigate to our web store to search for a specific network cable tester, optical cable tester, or other network verification solution... (read more) -
S.I. Tech, Inc.
Fiber optic media converters (fiber modems) S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc.
-
Encyclopedia of Polymer Science and Technology
…HCl on long-term in-service use, a special grade of magnesium oxide ( Maglite D), from Marine .... The high internal bond strength of polychloroprene makes the latexes useful for binding cellulosic fibers in sandpaper. .... the die in- ternals and extrusion coaters by the ability of the combining adapter , ahead of the .... Fiber optic cables may be used for remote viewing.
-
11th Mediterranean Conference on Medical and Biomedical Engineering and Computing 2007
Single-pulse transcranial magnetic stimuli were delivered by means of a Dantec MagLite r-25 stimulator (Medtronic … units muscular contractions can only be elicited by depolarizing the cellular membrane of each single muscle fiber . .... This serial port adaptor uses the Bluetooth wireless proto- col. .... The cardiac cycle was monitored using a fiber optic photo pulse sensor placed on the left index…
-
iF yearbook product 2007
…as as pure light head I ~ sst that simply mounts itself without adapters on existing standard .... The standing light of composite material on a FuB of lacquered glass fiber is verf0gbar in four … progressive software and offer the Vista $ 3 the compact design to represent optically the user the .... Product Product MAGLED C / D-Cell + upgrade modules; mini MAGLITE of LED of LED-flashlight of LEDflashlight .
-
NASA Aircraft Management Information System
123200 EA $2,930.00 09 BD T 000000000 0 0 L/P FIBER OPTIC SCOPE. .... 996 15006-1 EA $0.01 09 BH N 005032902 0 0 L/P ADAPTER BUSHING A 2912 … INDICATOR 6210NSL108060 EA $25.00 09 BG N 002030904 6 2 L/P LENS, MAGLITE D CELL RECHARG…
-
LED Lamp Retail Price Tracker - February 2015 D2
Aliexpress 1 x led G4 Fiber Optical Light 12v dc Lamp Decorative Lighting Christmas Bulb Lamp Blue. .... 1 pcs E27 to 2 E27 LED halogen Y Shape Light Lamp Bulb Splitter Adapter Converter YKS. .... 3LED Optic Flashlight. .... Torche à ampoule LED MAGLITE , portée 101m .
-
Tenth Meeting of the European Neurological Society 18–22 June, 2000, Jerusalem, Israël
The SH2D2A gene encoding the T cell specific adapter protein (TSAd) is in- volved in the control … including cerebellum, brain stem, white matter surrounding the lateral ventricles, corpus callosum and optic nerves were evaluated .... There was severe endomysial fibrosis, some areas with scant T-cells, pronounced fiber size variation (diameter 10 … comprised 5 to 8 series of 30 stimuli. rTMS was performed with a MagLite TM magnetic stimulator…
-
LED Lamp Retail Price Tracker - January 2015 D2
http://www.homehardware.ca/en/rec/index.htm/Plumbing-Electrical/Electrical/Flashlight-Batteries/Flashlights/Led/3LED- Optic -Flashlight/_/N-2pqfZ67l/Ne-67n/No-96/Ntk-All_EN/R-I5325328?Ntt=led+bulb&Num … pre-attached warm white LED bulbs::* Steady burning::* 30 lead wire::* CSA outdoor adapter ::* Spare bulbs and … composite LED Myon anthracite L.116 cm.* Matière : 50% polyéthylène haute densité, 45% fibres naturelles et 5% .... Torche à ampoule LED MAGLITE , portée 101m .
-
Engineering optical traps for new environments and applications in the measurement of biological adhesives and motors
B) Acoustic optic deflector (AOD) to provide high speed beam steering in the sample plane. .... Adjustment of the distance between the cage plate (Thorlabs CP01) holding the laser fiber and an 11 .... A flashlight ( Maglite ) is suspended above the condenser and supplies illumination for conventional imaging. .... MT1) are attached to the rod providing mounting points for custom L- shaped adapter brackets which hold…
-
Protocol Volume 17 Issue 4 Fall 2012
…good job of smoothing out the hot spot you inevitably get with a Maglite or any system … LED optics) when the native beam angle of the LED with its primary optic is as narrow .... Silent Fanless Operation Front Panel Configuration PoE VLAN Audio-Visual Bridge (AVB) Mini-GBIC Fiber Support. .... This USB DMX adapter includes two fully independent DMX/RDM ports, in and out MIDI ports, true 1…
-
Binocular Astronomy
…is obliterated by the blind spot, the location on the retina where the optic nerve enters the … such as a recessed halogen lamp in the store ceiling or a Mini- Maglite ® with the … in the distal end of the center-post hinge, a bush (threaded tripod adapter ) for an L .... If you wish to stick to natural fibres , change to wool (itchy) or silk (expensive), otherwise you…
Indicates content that may require registration and/or purchase.