-
Supplier: Mahr Inc.
Description: unrestricted use even at unfavorable temperatures Non-magnetic Circonimar is anti-static, anti-magnetic and non-conductive. It does not attract dust or dirt and is suitable to use in the presence of magnetic fields
- Features: Gage Block, Gage Block / Master, Gage Set / Tool Kit, Mechanical, Other
- Gage Block or Standard Type: Rectangular Gage Block
-
Supplier: Flexbar Machine Corporation
Description: MAGNETIC CHUCK PARALLELS & UNIVERSAL V-BLOCKS INTEGRALLY CAST INTO ONE SOLID PIECE! • Made in U.S.A. Ground all over and serial numbered in pairs. These fine V-Blocks are now made UNIVERSAL (holds in any direction on the Magnetic Chuck). 1 x 2 x 4. Micro Parallels ground
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: MAGNETIC CHUCK PARALLELS & UNIVERSAL V-BLOCKS INTEGRALLY CAST INTO ONE SOLID PIECE! • Made in U.S.A. Ground all over and serial numbered in pairs. These fine V-Blocks are now made UNIVERSAL (holds in any direction on the Magnetic Chuck). 1 7/8 x 2 3/8 x 2. Large V Cap. 2"
- Features: Gage Block, Other
-
-
Supplier: Flexbar Machine Corporation
Description: MAGNETIC V-BLOCKS (Matched Pair) Ideal for holding round and irregular shapes for grinding, measuring, and machining. Powerful magnetic force on all three surfaces: top, side, and V (90°). Includes two precisely identical blocks for use as a set. Has fixed On/Off switch.
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: MAGNETIC V-BLOCKS (Matched Pair) Ideal for holding round and irregular shapes for grinding, measuring, and machining. Powerful magnetic force on all three surfaces: top, side, and V (90°). Includes two precisely identical blocks for use as a set. Has fixed On/Off switch.
- Features: Gage Block, Other
-
Description: effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
-
Description: millionth repeatability. The Electro limit Comparator stand stiffness ensures repeatable measurements typically not achieved with other comparator stands. The Electro limit® Comparator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage
- Range: 0 to 6 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 6 inch
-
Description: maintaining sub millionth repeatability. The Electro limit Comparator stand stiffness ensures repeatable measurements typically not achieved with other comparator stands. The Electro limit® Indicator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films
- Range: 0 to 6 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 6 inch
-
Supplier: Titan Tool Supply, Inc.
Description: Micrometers are available as separate options. The size of the TM-10 stage is 5.375" X 9.00". For holding small steel stampings, cutting tools, shafts and irregular shaped parts, may we recommend our Miniature Magnetic V Block No. 2076, or Large Magnetic V Block Model
- Total Magnification: 10 to 400 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
Find Suppliers by Category Top
Featured Products Top
-
. The Electrolimit®Comparator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The Laseruler® measures: Film Thickness Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
repeatable measurements typically not achieved with other comparator stands. The Electrolimit® Indicator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Uncertainty analysis of the BIPM susceptometer
Next, the table spanning the susceptometer is raised to a level of between 80 mm and 100 mm by using non- magnetic gauge blocks of height λ.
-
The upgraded FASA setup for studying nuclear multifragmentation
A cold-cathode èåå-32-1 sensor, which is a component part of the ÇåÅ-14 magnetic blocking vacuum gage , has been included in the system to monitor the vacuum in it.
-
Machine Tool Metrology
This attractive force (i.e. is not magnetic ) causes Gauge blocks to adhere even without surface lubricants.
-
Motor unit firing variability and synchronization during short-term light-load training in older adults
The training apparatus consisted of strain gauges mounted on a magnetic block .
-
Measurements of magnetic materials
The sample is placed on top of a non- magnetic bridge, supported by gauge blocks .
-
Magnetic gauge for free surface velocities in reinforced concrete blasted by explosives
On the bottom face of the block we mounted some magnetic velocity gauges , at several distances R from the center of this face.
-
Calibration of a system for measuring low air flow velocity in a wind tunnel
For calibration of the linear encoder, with the head sliding above the magnetic strip, a class 2 gauge block with the nominal length 0.5 m was used, together with an universal serial bus (USB) digital microscope coupled with the read- head…
-
NON-DESTRUCTIVE TESTING OF FUEL ELEMENTS FOR NUCLEAR REACTORS
…and NFE; 1 – the inspected product, 2 - device for NFE moving and rotation, 3 - periscope. b) Device for measurement of external diameter and NFE flaw detector; 1 - conducting screw with a magnetic ruler, 2 - block of gauges , 3-NFE, 4-engine…
-
OPTIMIZATION OF A DESIGN AND PARAMETERS OF GEOMETRICALLY SIMILAR
MAGNETO – INDUCTIVE TRANSDUCERS WITH THE OUTER FERROMAGNETIC
SHIELD WITH USE OF A METHOD OF FI...
Generalized block diagram of magnetic induction coating thickness gauge is shown in Fig. 1.
-
Further studies on hydration of alkynes by the PtCl4-CO catalyst
…a Parr bench top micro reactor series 4591 with a temperature controller 4841, equipped with a mechanical stirrer and a sampler, or in a 45 ml Parr pressure vessel model 4712 with a gage block No. 4316 furnished with a magnetic stirrer.
Indicates content that may require registration and/or purchase.