-
Supplier: Nordson Medical
Description: Male luer integral lock ring to 1/4-28 UNF thread
- Features: Adapter, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer integral lock ring to Female luer thread style coupler
- Features: Coupling, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer integral lock ring plug, closed at luer tip
- Material: Polypropylene (PP)
- Features: Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
-
Supplier: Cole-Parmer
Description: use with semi-rigid tubing such as nylon, polyethylene and polypropylene Both straight and elbow connectors are available. Hose barbs are available from 1/16" to 1/4" with either male or female luer connections. Male luer connections are available with either
- Connection Type: Barbed
- Fitting Type: Luer Lock
-
Supplier: Cole-Parmer
Description: use with semi-rigid tubing such as nylon, polyethylene and polypropylene Both straight and elbow connectors are available. Hose barbs are available from 1/16" to 1/4" with either male or female luer connections. Male luer connections are available with either
- Connection Type: Barbed
- Fitting Type: Luer Lock
-
Supplier: Cole-Parmer
Description: use with semi-rigid tubing such as nylon, polyethylene and polypropylene Both straight and elbow connectors are available. Hose barbs are available from 1/16" to 1/4" with either male or female luer connections. Male luer connections are available with either
- Connection Type: Barbed
- Fitting Type: Luer Lock
-
Supplier: Cole-Parmer
Description: either integral lock ring or separate lock ring.
- Connection Type: Barbed
- Fitting Type: Luer Lock
Sanitary Fittings
(112 Companies)
Pneumatic Fittings
(222 Companies)
Slip Rings
(117 Companies)
Hydraulic Fittings
(303 Companies)
O-rings
(749 Companies)