Products/Services for Male Spade Terminal Blocks
-
Terminal Blocks - (981 companies)Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks are used to secure and/or terminate wires and, in their simplest form, consist of several individual terminals arranged...Terminal Block TypeMounting OptionsTermination Options -
Wire Terminals - (430 companies)...removed. Spade terminals are available in various models, such as self-locking, block, and flanged. These wire terminals make connections by loosening the stud and inserting the tongue under the stud-screw head, thus reducing the time required... -
Electrical Connectors - (3303 companies)...assemblies that consist of a receptor (female) and blade (male), which help to provide repeated connection and disconnection. There are many types of products. Examples include spade terminals, ring terminals, blade terminals, and heat-sinkable... -
PCB Terminal Blocks - (247 companies)...pieces of metal, allowing a connection to be made without exposing any bare wire. Tab connections are designed to be inserted and removed rapidly without the need for soldering. They are also known as spade or blade terminals. Orientation. Terminal blocks... -
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks... -
Plugs, Stoppers, and Inserts - (417 companies)...of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. They are designed to fit inside a hole to block or protect something, compared to Caps, Grips, and Closures which fit on the outside of the component to be protected...
-
Gage Blocks - (104 companies)Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
-
Safety Blocks - (11 companies)Safety blocks prevent damage to equipment or personnel by stopping the ram and die of a press from closing whenever dies are being repaired or adjusted. The use of safety blocks in die presses is required by the U.S. Occupational Safety Hazard...
-
Glass Blocks - (24 companies)...such as subway terminals, airports, and parking garages. The glass surface may be clear, etched, patterned, shaped, or colored to produce a desired aesthetic effect. Some glass blocks are shaped as finishing components for the corners, tops, and ends...
Product News
-
BlockMaster Electronics, Inc.
Pluggable Terminal Blocks BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers (read more)Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Keystone Electronics Corp.
New, Male, Quick-Fit, Surface Mount Terminals Keystone Electronics has introduced a new product line to its diverse selection of Quick-Fit PCB terminals. These new male tab terminals are specifically designed and packaged for use with vacuum pick-and-place equipment in the same manner as other surface mount components. These SMT terminals reduce assembly time by being mounted and processed the same as other SMT components on a PCB. Their three-legged design increases the force necessary to deflect the terminal - keeping and maintaining... (read more)Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
UL Recognized Male PCB Quick-Fit Terminals Innovative Male PCB Quick Fit terminals designed to hold up under repeated mating cycles are in stock and ready for delivery. Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals. Our unique Sturdi-Mount style is designed with "fingers" to provide increased PCB mounting strength and stability... (read more)Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
BlockMaster Electronics, Inc.
Assortment of Terminal Blocks BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks. Power Distribution Blocks. PCB High-Power Terminal Blocks. Eurostyle Terminal Strips. Single Row & Tri-Barrier Terminal Blocks. Double Row Terminal Blocks. PCB & Surface Mount Screw Terminal Blocks. Contact us to learn more and request samples! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
A Variety of Terminal Blocks BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks. Power Distribution Blocks. PCB High-Power Terminal Blocks. Eurostyle Terminal Strips. Single Row & Tri-Barrier Terminal Blocks. Double Row Terminal Blocks. PCB & Surface Mount Screw Terminal Blocks. Contact us to learn more and request samples! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
HVAC Terminal Blocks! Terminal Blocks & Connectors for Every Project Needed - including HVAC! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Terminal Blocks for Elevators We keep a large inventory to provide you with the terminal blocks you neeed. Customization available. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Modular Terminal Blocks BlockMaster Electronic 's High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster 's Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250 " QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Single Row Terminal Blocks BlockMaster Electronic 's Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Terminal Blocks for Pools & Spas! BlockMaster Electronic 's High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster 's Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250 " QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS. (read more)Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc.
-
Practical Electronics for Inventors, Fourth Edition > The Electronics Laboratory
For larger connections, PCB-mount terminal blocks or chassis terminal blocks with corresponding solderless terminals (what gets attached to the wire) are ideal. .... Look for solderless terminal kits that include male and female spade terminals, quick disconnect, and ring terminals, to accommodate various wire gauges.
-
Practical Electronics for Inventors, Third Edition > Hands-on Electronics
For larger connections, PCB-mount terminal blocks or chassis terminal blocks with corresponding solderless terminals (what gets attached to the wire) are ideal. .... Look for solderless terminal kits that include male and female spade terminals, quick disconnect, and ring terminals, to accommodate various wire gauges.
-
Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies > CONNECTION TECHNOLOGY
The male push-on spade connectors, connected to the line cord, were plugged into the female terminal strips. .... Terminal block temperature test, temperature of pole 1, two screws loose (courtesy of Failure Analysis Associates).
-
Page 19. Semiconductor parts with 004 in root number
Male Quick Disconnect Tab for 14-16 AWG Wire, Tab Size 6.35mm(.250") x .81mm (.032"). .... Block Spade Terminal for 10-12 AWG Wire .
-
Page 3. Semiconductor parts with 781 in root number
Insulation Displacement Connector Assembly, Male , Single Row, Version D, Back Ribs, for Wire Size 26, 0.38 .... Block Spade Tongue Terminal for 14 to 16 AWG Wire, Stud Size 6,Length 19.80mm (.781") .
-
Page 12. Semiconductor parts with 390 in root number
Bullet Receptacle for 18-22 AWG Wire, PVC, Fits Male Plug Diameter4.57mm (.180"), Mylar Tape Carrier. .... Block Spade Terminal for 18-22 AWG Wire .
-
Page 3. Semiconductor parts with 913 in root number
Insulation Displacement Connector Assembly, Male , Single Row, Version D, Back Ribs, for Wire Size 26, 0.76 .... Block Spade Tongue Terminal for 18 to 22 AWG Wire, Stud Size 6Length 19.91mm (.785"), Mylar Tape Carrier .
Indicates content that may require registration and/or purchase.