-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Overlay Electrodes Description A martensitic alloy with good toughness and abrasion resistance designed for all weldable steels other than austenitic stainless or manganese steels. Applications 4 layers maximum, DCEP or AC Industries Crane Wheels,
- Diameter / Thickness: 0.1875 inch
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: Washington Alloy Co.
Description: Description Heavy Impact/Severe Abrasion Applications Harsurfacing overlay electrode used for the fabrication and build up of high manganese and alloy steels which are subjected to heavy impact and severe abrasion. This electrode is most commonly used for repairing railroad
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description A work hardening austenitic manganese steel alloy. The high carbon and manganese content allows for a fully austenitic first layer on carbon steel. Applications Single and multiple pass, DCEP
- Diameter / Thickness: 0.109375 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Hardfacing / Repair Alloy
-
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Build-Up & Overlay Gas-Shielded Wires Description A premium work hardening chromium-manganese austenitic stainless steel alloy. Can be used for the build-up and joining of manganese, as well as carbon and low alloy steels. Has a higher
- Diameter / Thickness: 0.045 inch
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: ESAB Welding and Cutting Products
Description: Features Provides extremely good earth abrasion resistance. May be applied to steels, stainless steels, manganese steels, and cast iron. Wire runs through rust and other surface contaminants, and will operate in conditions where wind may blow shielding away.
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: Columbia Steel Casting Co., Inc.
Description: hammers with manganese weld and/or carbide overlays. Columbia Steel can also supply manganese hammers with factory applied chrome carbide overlay. Many of our cement plant customers have their H79 hammers shipped to them with our factory applied Xtend chrome
- Industry / Application: Crushers & Grinding Mills
-
Supplier: Lincoln Electric Co. (The)
Description: joining austenitic manganese steel to carbon steel, low alloy steel, austenitic manganese steel, or stainless steel Unlimited layers with proper preheat and interpass temperatures and procedures Typical Applications Spreader Cones Crusher Hammers
- Diameter / Thickness: 0.078125 to 0.109375 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Advanced Thermally Assisted Surface Engineering Processes
In addition to high initial wear in high GMT areas the battered manganese steel overlays layer normally get detached from the substrate at the nose portion and beyond (17).
-
Surface Wear Analysis, Treatment, and Prevention
In railroad frog applications, the worn frog is rebuilt by the use of austenitic manganese steel weld overlays .
-
Gas Cyclones and Swirl Tubes
…plates may be fabricated from chromium carbide overlay plate, hard metals such as heat-treated alloy steel, 11-14% manganese austenitic steel, Ni-hard, high-chrome, ordinary or heat-treated carbon steel, weld hard-facing/ overlay , manganese steel and aluminum, or from…
-
Green Tribology, Green Surface Engineering, and Global Warming
With a tolerance limit of 6 mm wear, the life of crossings made with rail steel, weld overlay of austenitic manganese steel , and ferritic stainless steel are approximately 8, 15, and 34 GMT, respectively.
-
POCKET WELDING GUIDE
This flux cored, all-position wire can be used for buildup or overlay on austenitic manganese steel .
Indicates content that may require registration and/or purchase.