Products/Services for Manifold Indexing
-
Manifolds and Manifold Systems - (891 companies)Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks. A manifold... -
Gearboxes and Gearheads - (1008 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers. -
Index Drives - (23 companies)Index drives are used to start and stop a table, conveyor or other equipment at precise intervals. Types of index drives include cam index drives, ring index drives, and roller gear index drives. Index drives are used to start and stop a table... -
Rotary Indexing Tables - (121 companies)Rotary indexing tables are used to index components in defined, angular increments so that they can be machined, worked, or assembled in multiple operations. Tables can have fixed or adjustable indexing angles. Rotary indexing tables are machine... -
Gradient Index Lenses - (8 companies)Gradient index (GRIN) lenses focus light through a precisely controlled radial variation of the lens material's index of refraction from the optical axis to the edge of the lens. Gradient index lenses are optical lenses -- often planar -- which... -
Silicone Adhesives and Sealants - (336 companies)Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins.
-
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Product News
-
Clippard
Custom Manifolds & Manifold Systems Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in the world. If you need a product that fits your application perfectly, Clippard has the capability to design or modify one of its products to suit your exact needs. We understand that a standard catalog... (read more)Browse Manifolds and Manifold Systems Datasheets for Clippard -
Festo Corporation
Custom Manifolds Festo Corporation manufactures custom manifolds to match your specifications. (read more)Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
ETEL S.A.
Revolutionary Indexing Tables for Turret Testing NEW RTMC ROTARY TABLE. ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)Browse Rotary Tables Datasheets for ETEL S.A. -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Festo Corporation
VTOC Pilot Gas Valve Manifold Festo said today its high density/small footprint VTOC pilot gas valve manifold delivers the ideal solution for space-limited semiconductor gas box applications. The VTOC valve manifold can be ordered in wide range of configurations from 2 to 24 valve positions, giving OEMs the flexibility to order a manifold best suited to available gas box real estate. These manifolds are designed for 2 x 3/2 valves, enabling a compact 24 valve position manifold to accommodate up to 48 solenoid coils. Valve... (read more)Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
IMI Life Science
Why Choose IMI for Custom Manifolds? Why Choose IMI for Custom Manifolds?. Compact, integrated, and high-performing -- our custom manifolds streamline complex fluidic and pneumatic systems into a single, space-saving platform, tailored to your exact application needs. When performance, space, and reliability matter, a custom manifold solution is your best path forward. At IMI, we specialize in designing and manufacturing fully integrated manifold assemblies that bring together valves, sensors, regulators, filters, and other... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds High Temperature Gasket Substrate. Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material for their applications. For more rigid exhaust flanges, a smaller opening is used and thicker base materials to provide optimum strength. For manifold gaskets, lighter weight materials with more open area are used. These gaskets use a flattened product to minimize... (read more)Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
ETEL S.A.
RTMC - high performance rotary indexing tables The RTMC series ensures high acceleration during indexing with low power dissipation, making it an ideal standard solution for various applications in back-end semiconductor manufacturing, electronics, automation and printing industries. This motor allows for a small footprint while maintaining the same continuous torque level, reducing costs without compromising on performances. The RTMC has been cost engineered making it an attractive option for lowering Total Cost of Ownership. With its... (read more)Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
Paxton Products, an ITW company
Ultimate All-in-one Drying Manifold Solution Paxton 's CanDryer is an all-in-one drying manifold designed to provide complete drying of the tops and sides of 8-24 oz. cans to improve the quality of date coding, labeling, and other packaging operations. The CanDryer incorporates two Air Knives and six Air Nozzles into a single drying manifold, while also improving production floor safety by keeping water spray contained within the manifold box. Visit our website to learn more about how Paxton 's CanDryer can improve your can drying (read more)Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Paxton Products, an ITW company
When to use an Air Knife vs Nozzle Manifold Paxton 's Application Engineers custom-engineer high performance drying and blow off solutions based on your line 's target specifications and extensive knowledge of which air delivery devices are best for which application. While Air Knives are the most common form of air delivery, Nozzle Manifolds are often the best choice for some applications. Read this article to learn more about when to use an Air Knife versus a Nozzle Manifold. (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company
-
C*-algebras and Elliptic Theory
Index modulo n on closed manifolds Index -residues also arise on a closed manifold.
-
On the Geometry of Some Special Projective Varieties
Faltings condition, 122 Fano Manifold index i.X/, 65 prime, 65 Franchetta Hypersurface, 204 Fulton Connectedness Principle, 78 Fulton–Hansen Connectedness Theorem, 79 .
-
Large scale index of multi-partitioned manifolds
κ: K∗(C∗ (Rq ; A)) → K∗−q(A) is a canonical isomorphism we establish in Proposition 2.12 Our main result is the calculation of this multi-partitioned manifold index : Theorem 1.4.
-
Codimension two index obstructions to positive scalar curvature
In [Zad10, Theorem 2.6] Roe’s partitioned manifold index theorem [Roe96, Theorem 4.4] was generalized to Dirac operators twisted with Hilbert A-module bundles.
-
Graded Poisson algebras on bordism groups of garlands and their
applications
For i = 1, 2 put Nki ∈ N to be the manifold indexed by ki in the commutative diagrams from GΓi N,M .
-
Rho-classes, index theory and Stolz' positive scalar curvature sequence
Let us quickly recall the primary partitioned manifold index theorem.
-
The Mayer-Vietoris Sequence for the Analytic Structure Group
Using explicit formulas for Mayer-Vietoris boundary maps, we give a new proof and generalizations of Roe’s partitioned manifold index theorem ([8]).
-
Manfredo P. do Carmo – Selected Papers
A manifold indexed by a point will denote the tangent space of the mani- fold at that point.
-
3D Texture Recognition Using Bidirectional Feature Histograms
Therefore, each 3D texture sample is represented in the parametric eigenspace by a manifold indexed by the imaging parameters.
-
3-Manifolds and 3d Indices
Here we proceed to write down these rules explicitly, and to give several examples of the resulting 3- manifold indices IM .
Indicates content that may require registration and/or purchase.