Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Garage Equipment Supply
Description: 16-amps for 4-columns. Space saving column design. Reduced column weight ( just 920-pounds each ) for easy mobility. Automatic synchronization and communication between columns for precise, level lifting. Simple operation. Automatic, independent safety lock devices
- Stroke: 69 inch
- Width: 45.25 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: Commander 7000 Four-Post Garage Lift (formerly called the Dannmar D-7) Simple controls for easy operation Spring loaded safety locks on each column Self-lubricating UHMW polyethylene internal slide blocks Single safety lock release handle Single hydraulic cylinder underneath runway Reliable
- Capacity: 7,000 lbs
- Stroke: 75 inch
- Width: 105 inch
- Type: Vehicle / Service Lift
-
Supplier: Econo Lift Limited
Description: polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents Roller conveyor,
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
-
Supplier: Garage Equipment Supply
Description: bearings Single-piece columns for added strength Dual hydraulic cylinders combined with "chain over" lifting system provides 2-to-1 lifting speed and rugged dependability Equalization system maintains equal lifting Comes standard with truck and van adapter set A
- Capacity: 9,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: saving design works perfectly in almost any sized repair bay Dual-Synchro equalization system maintains equal lifting Maintenance-free polyethylene load bearings Single-piece columns for added strength and less fatigue Dual hydraulic cylinders combined with "direct-drive"
- Capacity: 10,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: Koike Aronson/Ransome, Inc.
Description: need to raise their helmet or break an arc. The Universal Balance principle is to intersect the rotational axis center of gravity with that of the tilt axis. Work pieces can then be rotated 360º around both axes and, in most cases, around the positioner column. Special engineered positioners
- Type: Manipulator / Lifter
-
Supplier: Ewellix
Description: Benefits: Ergonomic Easy to clean Features: Robust design Membrane Clearly marked keys The manual switches of the EHE series are used to operate TXG lifting columns or up to 4 ECOMAG actuators in conjunction with an SEM control unit. The drive movement can be controlled
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: Southland Equipment Service
Description: Arms design "buttons" the arm into place. Load with either lift truck or manually. Ideal for efficient storage and organization of pipe, tubing, lumber, bar stock or any long, awkward items. Available in standard single or double column units in 7' and 10' heights. Choose either starter or
- Capacity: 1,000 lbs
- Type: Racking
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Vertical Support Column. Welding Head support table with Support Rollers Cross Slide to provide in-out, right -left and height adjustment (Manual) Torch Weaver (Oscillator) (KSK WU-1 Weaver) Operators Controls Operator Support Platform Power source platform mount Gas Cylinder mount
- Process Capability: Welding Equipment
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Four band wheel design • Double cylinder hydraulic circuit design Blade Drive • Planetary gearbox provides higher efficiency than traditional worm gear
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Ductile cast iron and premium cast iron utilized • 7.5 degree blade cant designed specifically for cutting large structural steel Blade Drive • Specially
- Cutting Capacity: 26 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Ewellix
Description: it’s in position and optional dampening system to protect the column from shock loads The lifting columns of the CPSM series are an ideal mix of high-performance guide mechanisms and powerful linear movements. The robust, manually adjustable and practically backlash-free
- Stroke or X-Axis Travel: 27.55907 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 1,124 lbs
- Motor Type: AC Servo
-
Supplier: LeBlond Ltd.
Description: Arbor • Auto Lubrication System • Leveling Screws with Blocks • Touch-up Paint • Machine Lifting Hooks • Operation Manual with Parts List
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Grinding Wheel, Precision Grinder
-
Supplier: Rehrig Pacific Company
Description: supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 3.33" (84.6 mm) +/- 0.0625" (1.5mm) Features: Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N
- Application: Shipping
-
Supplier: Rehrig Pacific Company
Description: supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 3.33" (84.6 mm) +/- 0.0625" (1.5mm) Features: Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N
- Application: Shipping
-
Supplier: Rehrig Pacific Company
Description: supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.84" (72.2 mm) +/- 0.0625" (1.5mm) Features: Ergonomic “Palm-up / Palm-down” handles reduce stress when grasping and lifting “Twist ‘N
- Application: Shipping
-
Supplier: Rehrig Pacific Company
Description: supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.60" (66.0 mm) +/- 0.0625" (1.5mm) Features: Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N
- Application: Shipping
-
Supplier: Heinkel USA
Description: (contacting slide surfaces) or liquid-lubricated. The tank’s lower section is fastened to a column for optimal access to filter plate, resp. dryer’s lower section. Device built on skid, completely with hydraulic power unit or fastened to supporting column. Sampler valve. Pre-piping
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Precision Surfacing Solutions
Description: bar”. This fabrication is cantilevered over the lap plate and is mounted onto a tubular upright column bolted to the machine frame. The free end is restrained by a tie rod to prevent excessive bending stress when high lapping pressures are used. The primary function of the pneumatic
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Jergens NEW Tooling Column Buying Guide! Discover the ultimate resource for selecting the perfect pre-engineered tooling column system tailored to your needs. From bases to columns to (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens Cast Iron Tooling Columns Brochure Cast Iron Cross (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens inc. launches american-made cast iron tooling column additions Jergens Cast Iron Tooling Columns now with Ball Lock® and QLS top tool mounting systems for even greater possibilities for a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
) Note: Gear ratio is estimated based on RPM and load requirements. Typical Applications Electric standing desks (single or dual-motor systems). Medical lifting beds/industrial lifting columns. Adjustable workstations. (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Looking for a customizable workholding solution? Look no further than Jergens Tooling Columns! Our columns are fully customizable to meet your unique needs, and with our industry-leading "Quick-Change" systems, you can (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
-duty industrial rack, it is perfect for industrial network cabinets and data centers, with a free-standing design that supports static loads, while optional castors enhance portability; for detailed installation (e.g., TS007 lock rod fasteners with M6x12 screws), refer to the provided manual. Key (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
the support column, enabling radial lifting motion. Many jib cranes are paired with ergonomic lifting solutions, such as: Torque tubes Balancers Enclosed rail systems Tool hangers or manipulators These add-ons improve productivity and (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
IP Ratings and Lubrication
and lifting columns.
-
WALTER Medien: Ergonomic Vacuum Handling of Calendars
devices from the vacuum specialist Schmalz: The company installed several tube lifters and column-mounted jib cranes in WALTER's new facility, thereby helping to create more pleasant and ergonomic working conditions.
-
Load Cell Application - Viscosity / Liquid Separation
This particular application is used in batching or mixing of multiple chemicals. By measuring the viscosity, you can determine when to stop adding a liquid to the mix. As shown here, the table can be lifted so that the probe reaches the liquid in the tank. The probe can also be brought down
-
Things To Know When Considering A Structural Mezzanine
or assembly space, locker rooms, parts departments, stockrooms, cafeterias, company records storage and work platforms. Structural mezzanines can be customized to fit around existing plant equipment, building columns and other obstructions. They can also incorporate wide spans, unique column
More Information Top
-
A Field Study of an Automatic SPT Hammer System
The hammer can be rapidly positioned over the anvil and sampling rod column without manual lifting or wire- line hoisting, and the hammer can be easily adjusted to operate at any speed (up to 50 blows per minute) within the range of …
-
pipe welding machine - offers from pipe welding machine manufacturers, suppliers, exporters & wholesalers
Sell Manual Pipe Seam Lifting Column and Boom Welding Machine .
-
Tscherne traumatology
After supply of the fractures on a side of the Chopart-joint, the video tape stability must intraoperativ the supplied and to be checked the facing foot column through manually held receivings under the image transducer.
-
Lesson education in the horizon of the culture genesis
And incidentally, we can the air column to lift after all easily with the hand ! " .
-
Tears and protection means of the dam
Stone d. Aelt., mirror mountain and Schroeder taught the head in the Wehen pause of the shame column to lift ihrend w ~ the other hand the date fibers it riickstreift.
-
Patient Handling in the Healthcare Sector: A Guide for Risk Management with MAPO Methodology (Movement and Assistance of Hospital Patients)
Accordingly, each column in Table 7.5 describes a different manual and aided lifting pathway.
-
Transport and storage logistics
Image 3.17 a securing) of load with flexible film: pallet charge by means of hand fork lift trucks on stationary rotating plate, film roller on column ; b) itself moving stretchable winding machine; v = 1,4 m/s; film about 17-23 …
-
7.9.07 -- New Rhinoveyor Flexible Screw Conveyor
The hilift stationary lift column features free standing, swivelling and turning constructions, motor or manual swivelling, manual to fully automatic operation mode, and much more...
-
Violations. Violent death of physical cause
Are Charakterlstisch more remote the line and grabenfSrmigen ttautverbrennungen ttohlhand in that, that by the Um]~lammerung of the conducting wire dutch the read that arise the forced hand r5hrenf5rmigen tissue columns by a maritime stroke channel / ihnliehen, that denotes the …
Indicates content that may require registration and/or purchase.