-
Supplier: Tnemec Company, Inc.
Description: Flexible tape provides reinforcement for coatings
- Chemistry: Resin Base / Polymer Binder
- Features: Brush / Roll-on, Waterproof / Water Repellant
- Form: Liquid, Transfer Tape
- Industry: OEM / Industrial
-
Supplier: TransPak
Description: Use to mask windows and doors during masonry and stucco/plastering jobs. Holds poly sheeting to rough surfaces like brick. Holds tightly for multiple days to help save time and money; no need to retape or rehang poly each work day. Removes cleanly even after days in the sun
- Thickness: 0.0120 inches
-
Supplier: TransPak
Description: Use to mask windows and doors during masonry and stucco/plastering jobs. Holds poly sheeting to rough surfaces like brick. Holds tightly for multiple days to help save time and money; no need to retape or rehang poly each work day. Removes cleanly even after days in the sun
- Thickness: 0.0120 inches
-
-
Supplier: Custom Made Boxes, Inc.
Description: Use to mask windows and doors during masonry and stucco/plastering jobs. Holds poly sheeting to rough surfaces like brick. Holds tightly for multiple days to help save time and money; no need to retape or rehang poly each work day. Removes cleanly even after days in the sun
- Thickness: 0.0120 inches
- Width: 2 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Use to mask windows and doors during masonry and stucco/plastering jobs. Holds poly sheeting to rough surfaces like brick. Holds tightly for multiple days to help save time and money; no need to retape or rehang poly each work day. Removes cleanly even after days in the sun
- Thickness: 0.0120 inches
- Width: 2 inches
-
Supplier: ASTM International
Description: 1.1 This practice covers the installation procedure for barbed tape. 1.2 The primary purpose of this practice is to guide those responsible for, or concerned with, the installation of barbed tape on chain link fences, masonry walls, roofs or used as ground barriers. This
-
Supplier: ASTM International
Description: 1.1 This practice covers the installation procedure for barbed tape. 1.2 The primary purpose of this practice is to guide those responsible for or concerned with the installation of barbed tape on chain link fences, masonry walls, roofs or used as ground barriers. This standard
-
Supplier: ASTM International
Description: 1.1 This practice covers the installation procedure for barbed tape. 1.2 The primary purpose of this practice is to guide those responsible for or concerned with the installation of barbed tape on chain link fences, masonry walls, roofs or used as ground barriers. This standard
-
Supplier: ASTM International
Description: 1.1 This practice covers the installation procedure for barbed tape. 1.2 The primary purpose of this practice is to guide those responsible for or concerned with the installation of barbed tape on chain link fences, masonry walls, roofs or used as ground barriers. This standard
-
Supplier: Budnick Converting, Inc.
Description: Budnick's broad capabilities and extensive knowledge of converting ensures your parts are produced effectively and efficiently. When you need materials precision cut to strict tolerances, Budnick Converting is your perfect partner.
- Capabilities: Adhesives / Tape
- Location: North America, United States Only, Southern US Only, Midwest US Only, Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Metal, Plastic, Rubber / Elastomer, Stone / Masonry, Specialty / Other
- Services: Coating, Cutting, Die Cutting, Finishing, Laminating, Printing, Slitting, Spooling
-
Supplier: Henkel Corporation - Industrial
Description: Epoxy coating for concrete and masonry floor surfaces that dries to a high gloss finish, eliminating the need for waxing. LOCTITE® PC 6287 is a 2-part, 100% solids epoxy floor coating liquid. Available in light gray, dark gray, yellow, or white, the product dries to a high gloss finish on
- Form: Liquid, Transfer Tape
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Supplier: Henkel Corporation - Industrial
Description: under typical dry service temperatures of -22 °F to +248 °F(-30 °C to +120 °C). It is used to seal leaks in concrete walls and structures, repair and restore chipped/broken concrete and fill holes and cracks. Fast curing Convenient packaging Adheres to most types of clean and damp surfaces Stick
- Cure / Dry Temperature: 77 F
- Form: Transfer Tape
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Supplier: RS Components, Ltd.
Description: masonry drills. Torx, hex, square, Phillips and Pozidriv bits. Tape measure and spirit level included Set Type = Drill Bit Set Contents = HSS Drill Bits(x42), Standard(x11): Long Masonry Bits(x2), Standard(x5), Long Flat Bits(x2), 52 x 50 mm Screwdriver Bits(x2), Hexagon
-
Supplier: RS Components, Ltd.
Description: Drill Set Minimum Size = 1.5mm Maximum Size = 32mm Material = HSS Number of Pieces = 70 Set Contents = HSS Drill Bits, Masonry Drill Bits, Wood Bits, Flat Wood Bits, Phillips Driver Bits, Pozi Driver Bits, Slotted Driver Bits, Hex Driver Bits, Torx Driver Bits, Hex Sockets, Diameter Gauge, 3
- Material: High Speed Steel, Other
- Product: Drill Set
Find Suppliers by Category Top
More Information Top
-
Masonry drainage
Frieze, sporting: possibilities to the desalination of masonries seminar band , barrel-font series particular booklet Bautec 2000 "old building repairs, progresses, in methods, and products".
-
Electronic and optoelectronic organic
…on the level Esp3 such that the level associated with a localized electron over this pendent link corresponds to the level localized ELoc located here in the middle of the gap taking the construction of permitted strips into account (figure 3.13).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
The record does show that the scaffold was not loaded in accordance with the design, as that design was explained by Finney and demonstrated in Texas Masonry ’s tape .
-
Monte Carlo simulations with R
The construction of the strips of confidence used applies above obviously for any processing h(X) that is of integratable square.
-
Methyl benzoate as a marker for the detection of mold in indoor building materials
In the lecture hall from which the building materials were obtained, samples were taken so as to exclude any extraneous masonry adhesive tape , which might have been used to mesh the wallboard edges or seams.
-
Engouffrement symplectique and lagrangiennes intersections
4.1 Construction of caractkristiques strips in the h paramktres case .
-
Cavity-wall sequencing - Masonry Construction
If the block backup wall is constructed ahead of the veneer masonry, insulation can be placed on the face of the backup masonry and taped .