Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BRD Noise & Vibration Control, Inc.
Description: Mass Loaded Vinyl Flexible Barrier Materials for a Variety of Applications Where Sound Transmission Loss is Needed.
- Description: Composite Barrier, Floor Matting, Foam Sheet / Roll
-
Supplier: Sonic-Shield
Description: Sonic-Shield™ Noise Barrier Reinforced Mass Loaded Vinyl is a flexible visco-elastic polymer that reduces the transmission of noise through walls, panels, partitions and enclosures. It won’t shrink, rot or cause metal corrosion and also features a strong resistance to adverse
- Noise Attenuation: 36 dB
- Thickness: 0.086 inch
- Features: Other
-
Supplier: Acoustics First Corporation
Description: BlockAid® Vinyl Sound Barrier, also known as mass loaded vinyl (MLV), is a limp-mass material used to block unwanted noise and reduce sound transmission without reducing space. Constructed of non-reinforced high temperature vinyl with no lead fillers, this
- Thickness: 0.125 inch
- Width: 54 inch
- Height: 240 to 720 inch
- Mounting: Adhesive / Tape, Pipe / Line Mount
-
-
Supplier: Sonic-Shield
Description: Sonic-Shield™ Noise Barrier Mass Loaded Vinyl is a flexible visco-elastic polymer that reduces the transmission of noise through walls, panels, partitions and enclosures. It won’t shrink, rot or cause metal corrosion and also features a strong resistance to adverse environmental
- Noise Attenuation: 40 dB
- Thickness: 0.1 inch
- Features: Other
-
Supplier: Sonic-Shield
Description: Quadzero™ NL is a high-performance, foil faced mass-loaded vinyl noise barrier, offering superior acoustic transmission loss and upgraded fire resistance.
- Thickness: 0.19291349 inch
- Width: 53.149635 inch
- Features: Flameproof
-
Supplier: MBI Products Company, Inc.
Description: MBI Sound Stop Blanket prevents sound transmissions between rooms with its ultimate sound-stopping power. Acoustical elements absorb sound on both sides of the blanket while a mass loaded vinyl septum prevents the sound from traveling through to the other side.
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 2 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: Steel Guard Safety Corp.
Description: ¢ Mass Loaded vinyl Sandwiched Around Quilted Fiberglass sound absorber with an outer vinyl coated layer on both sides ¢ Flame Resistant Meets - CFM, NFPA-701, and ASTM-E84 Class 1. ¢ Sturdy 11 gage 1 square steel frame manufactured in panels W - 4™-6 x H 8™ (Width x
- Width: 54 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
- Features: Flameproof, Other, Surface Convolutions
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Drop Tile Ceiling Barrier is made up of a 1/8" thick layer of mass loaded vinyl material weighing one pound per square foot that is coupled with a 1" or 2" thick layer of acoustical fiberglass with a metallic scrim facing. This soundproofing product has a STC (sound
- Thickness: 2 inch
- Width: 24 inch
- Height: 48 inch
- Mounting: Ceiling Attachment
-
Supplier: Acoustical Solutions, Inc.
Description: vinyl-coated-fiberglass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. The AQFA-10 Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing
- Width: 48 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel
- Features: Flameproof
-
Supplier: Acoustical Solutions, Inc.
Description: The ABSC-25 Combination Blankets, (absorber/barrier/absorber) encapsulates a vinyl sound barrier septum, allowing sound absorption and sound attenuation in one efficient product. The ABSC-25 acoustical blankets consist of a non-reinforced 1-lb per square foot mass loaded
- Thickness: 2.08 inch
- Width: 48 inch
- Height: 300 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
-
Supplier: Acoustical Solutions, Inc.
Description: The ABBC-13 acoustical blanket consists of a vinyl-coated-fiberglass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. These sound attenuation blankets are constructed with grommets across the top and
- Thickness: 1 inch
- Width: 54 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
-
Supplier: Sonic-Shield
Description: Soundlag™ NL-QGW is a high-performance composite acoustic lagging product consisting of an aluminum foil faced, mass-loaded, flexible vinyl noise barrier laminated to a quilted glass-wool decoupling layer. The product was developed to reduce noise break-out from pipes, valves,
- Features: Flameproof
- Description: Pipe / Duct Lagging
-
Supplier: Isotech, Inc.
Description: range of Noise Barrier products to contain/reduce/block the noise path. These include flexible portable or permanent enclosures or sheets and rolls of mass loaded vinyls, quilted barrier composites and absorber barrier composites. A noise barrier treatment is extremely effective
Find Suppliers by Category Top
Featured Products Top
-
. Isotech, Inc. offers a wide range of Noise Barrier products to contain/reduce/block the noise path. These include flexible portable or permanent enclosures or sheets and rolls of mass loaded vinyls, quilted barrier composites and absorber barrier composites. A noise barrier treatment is (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc.
Conduct Research Top
-
Sound Barrier/MLV-FAQs
This Sound Barrier/MLV-FAQs page is our attempt to dispel any fiction about Mass Loaded Vinyl (MLV) and give you the facts in a FAQ format.
More Information Top
-
Sound Proofing and Acoustical Absorption Products - Noise Control - Grainger Industrial Supply
• Acoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier, Snap Lock Tubular Steel Frame (1 .
-
Acoustic Test Facility Capabilities at Gulfstream Aerospace
Figure 8 Mass Loaded Vinyl , Tape and Duct Seal used to Cover and Seal Test Sample Finding Flanking and Leak Paths Section A3 of ASTM E2249 provides very good ways of measuring and quantifying flanking, however never underestimate the power of the …
-
Building Science: Concepts and Application
ASI (2007) Mass Loaded Vinyl .
-
Acoustic Foam and Noise Absorbers - Noise Control Products - Grainger Industrial Supply
• Acoustic Screen, Width 4 ft., Length 8 ft., Thickness 1 In., Color Gray, Noise Reduction Coefficient (NRC) 0.75, Material Acoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier, Snap Lock Tubular Steel Frame, Temp.
-
CR4 - Thread: Low Frequency Soundproofing
Acoustiblock is one of dozens of trade names for the same material: Mass Loaded Vinyl .
-
INDUSTRIAL NOISE Acoustic Screen, Modular,Gray,4 x 8 ft. - Sound Proofing and Acoustical Absorption Products - 5T512|NS-117PKD - Grainger Industrial Supply
• MaterialAcoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier, Snap Lock Tubular Steel Frame .
-
CR4 - Thread: noise control
Treat the outer walls facing the outside (where your windows are) with Mass loaded vinyl .
-
CR4 - Thread: Anyone Have Experience With Low Frequency Soundproofing?
• Heavy Mass Loaded Vinyl is simply another source of mass.
-
Acoustic Foam and Noise Absorbers - Noise Control Products - Grainger Industrial Supply
• Acoustic Screen, Width 4 ft., Length 8 ft., Thickness 1 In., Color Gray, Noise Reduction Coefficient (NRC) 0.75, Material Acoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier, Snap Lock Tubular Steel Frame, Temp.
-
Noise Reducers - Grainger Industrial Supply
• Acoustic Screen, Width 4 ft., Length 8 ft., Thickness 1 In., Color Gray, Noise Reduction Coefficient (NRC) 0.75, Material Acoustical Curtain Laminated With Reinforced Mass Loaded Vinyl Barrier, Snap Lock Tubular Steel Frame, Temp.
Indicates content that may require registration and/or purchase.