-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 1,500 psi
- Temperature Range: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 2,400 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
-
Supplier: Rotork plc
Description: High-precision and high-speed, compact electric actuators for precision control of needle, metering, globe, bellows, v-port ball valves and pressure regulators.
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
Find Suppliers by Category Top
Featured Products Top
-
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Extreme-Condition Balanced Cage Control Valve – Precision, Stability, and Durability The HCB DN50 300LB balanced cage control valve is engineered for high-pressure, high-temperature process applications, ensuring stable flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Packaging Equipment For Sale | ProcessX Classifieds and Auctions
MCF Valve Controls MSR 120 F07 (21397) Actuator Air pressure actuator: Maximum Air Pressure: 150 psi / 10 barabout 11 poundsCondition: One of the two white plastic air input / output co ...
-
solenoid pulse valve - offers from solenoid pulse valve manufacturers, suppliers, exporters & wholesalers
Pulse Solenoid Valve ( MCF Series .
-
Pulse Valve - Pulse Valve Manufacturers, Suppliers
Pulse Solenoid Valve ( MCF Series .
-
Gaslift Optimization - Claymore Field
MEDIUM 16- VALVE SLOPE MCF /PSI .
-
Frost & Sullivan Names Tyco Flow Control 2005 Valves & Actuators Company of the Year
Its products are sold worldwide under well-established brands including: Anderson Greenwood, AVID, Biffi, Clarkson, Crosby, Descote, Hancock, Keystone, Kunkle, KTM, L&M Valve , MCF , Morin, NeoTecha, Rovalve, Vanessa, Varec and Yarway.
-
Warranty Data Collection and Analysis
Example 12.4 In Example 11.2, we calculated the nonparametric estimate of the MCF for the valve seat replacement data of Table F.11.
-
A History of the Development of Rule 36
For example, consider a flowline operating at a rate of 1 MMcf/D and containing a volume of 200 Mcf between block valves .
-
Bridging the Information Gap Between Operations and Engineering
This curve can be used to predict how much Well 48 would produce if gas-lifted from any other valve using 500 Mcf /D of injection gas.
-
Evaluation of a Stabilizer Charged Gas Lift Valve for Multiple-Phase Flow Using Graphical Techniques
sure of 812 psi one valve can pass 750 Mcf /D.
Indicates content that may require registration and/or purchase.