Products/Services for Medical Grade Peristaltic Pumps

  • Peristaltic Pumps-Image
    Peristaltic Pumps - (314 companies)
    ...on the pressure ratings they obtain. Low pressure peristaltic pumps are laboratory grade pumps designed for low pressure pumping applications such as in IVs (medical fluids) and chemical metering. These pumps usually have dry...
  • Medical Tubing-Image
    Medical Tubing - (180 companies)
    ...industry requirements and standards for a variety of medical or pharmaceutical related applications. Medical tubing is used for fluid management and drainage as well as with anesthesiology and respiratory equipment, IVs, catheters, peristaltic pumps...
  • Hand Pumps and Foot Pumps-Image
    Hand Pumps and Foot Pumps - (292 companies)
    Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
  • Medical Equipment and Supplies-Image
    Medical Equipment and Supplies - (2856 companies)
    Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories. Products range from simple bandages, tongue depressors, and syringes, to sophisticated diagnostic equipment and medical devices. Further...
  • Vacuum Pumps and Vacuum Generators-Image
    Vacuum Pumps and Vacuum Generators - (843 companies)
    Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial...
  •  
    Rubber Tubing - (219 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
  •  
    Tubing - (2416 companies)
    ...for fluids and gases in pneumatic, hydraulic, process, medical and many other specialized applications. Fiberglass & composites are strong, durable materials which are impervious to many caustics and extreme temperatures. Glass is a hard, brittle...
  •  
    Plastic Tubing - (608 companies)
    ...flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tube is lightweight and versatile, used commonly as flow lines for fluids and gases in pneumatic, hydraulic, process, medical and many other...
  •  
    Industrial Hose - (1758 companies)
    Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
  •  
    Air Compressors - (1122 companies)
    Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.

Product News

Conduct Research

...of air for analysis. Peristaltic Pumps Improve Filling Accuracy New peristaltic pump is designed to achieve highly accurate filling and faster clean-up validation. With the Multi Filling System, according to the manufacturer, sterile product comes into contact only with the device's medical-grade...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire