-
Supplier: ValueTronics International, Inc.
Description: The 2301L is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of
- Phase: Single-Phase
-
Supplier: ValueTronics International, Inc.
Description: mA The Agilent 41421B Source/Monitor Unit (Medium Power SMU: MPSMU) is a plug-in unit for the 4142B Modular DC Source/Monitor. The 4142B can force and measure up to +/-100 V or +/-100 mA (maximum power: 2 W). The Agilent 41421B pA Meter / DC Voltage Source consists of an
-
Supplier: COSA Xentaur Corporation
Description: COSA’s zirconia oxygen gas analyzers are widely used; not only in industries of high energy consumption, such as steel, power, petroleum/petrochemicals, ceramics, paper/pulp, food, and textile industries, but also in various combustion facilities, such as garbage incinerators and
- Operating Temperature: -4 to 140 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
-
Supplier: ValueTronics International, Inc.
Description: The PORTABLE ONE PLUS is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
-
Supplier: SMC International
Description: The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors. Ultra-fast, error-free connections to the circuit breaker, and an intuitive, easy to learn graphical
- Testing Current Range: 0 to 50 amps
- Number of inputs: 3
- Options & Features: Application Software, Auto-Ranging, Battery Powered, Graphic Results, Printer / Plotter Interface, Programmable
- Test Variable: DC
-
Supplier: ValueTronics International, Inc.
Description: power device testing Tested and supported high power 200 A on-wafer testing The Keysight Agilent B1505A Power Device Analyzer / Curve Tracer has the capability to characterize high power devices from the sub-picoamp level up to 10 kV and 1500 A. These capabilities
Find Suppliers by Category Top
Featured Products Top
-
Yaskawa America's MV1000 medium voltage AC drive family is designed for energy savings and improved process control. MV1000 drives combine compact modular design, high efficiency, low harmonics, and industry leading MTBF into a medium voltage drive solution that is compatible with (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
MEDIUM VOLTAGE (4 KV) HEATER & PANEL (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
WVA-71863HP+ Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω Mini-Circuits' WVA-71863HP+ is a medium power high gain amplifier, covering 71 to 86 GHz with WR12 waveguide intefaces. The model operates over a (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
provided to ensure high throughput is maintained across a covered distance. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4702 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
the measurement data in .xls format to the included SD card memory for quick and easy data transfer and analysis using Microsoft Excel. The PCE-PA 8000 power analyzer provides true RMS measurements of current and voltage. The power analyzer also determines power factor (PF), phase angle (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
stations, there will be more as we progress. Having a device that is functional, feature packed, and easy to add in panel designs, can be an integral part in these emerging applications. EASY, YES? Introducing the 6M – Power Analyzer The Finder 6M is small (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
Download Datasheet Laser Diode Analyzer Expand your testing capability and accelerate your optics (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
spectrometer that meets military shock and vibration and environmental test standards. The analyzer can be placed in the toughest remote locations around the globe, while still maintaining the laboratory grade accuracy and sensitivity needed for aerospace engine test requirements. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Power quality solutions for 12-pulse smelter converters in ETI aluminum works
The variations in rms voltage and current quantities for a few days at different medium - voltage busbars are recorded by power quality analyzers .
-
Power quality solutions for 12-pulse smelter converters in ETI Aluminium Works
The variations in rms voltage and current quantities for a few days at different medium - voltage busbars are recorded by power quality analysers . c) Simulation studies based on detailed models of the shunt compensators and present distribution system are carried out by …
-
Investigation of the current harmonic parameters of wind energy converters
B. Technical data We realized power analyzer measurements on six single- WECs in different wind parks, two of them are connected to the same 20 kV medium voltage transformer station.
-
High spatial-resolution domain-observation of longitudinal thin film media by spin-polarized scanning electron microscopy
The readback signal voltage from a magnetoresistance head at a head- to- medium spacing of 0.12 pm was measured, and the media noise power was determined using a spectrum ana- lyzer .
-
Modeling of load during and after system faults based on actual field data
It consists of a power analyzer and a control and storage system that generates a triggering signal by sensing system voltage with data storage of the recorded events in a magno-optic disk media (MO), and an uninterruptiblz power supply (UPS).
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
Power line monitors, 170–175 event indicators, 171 steady-state analyzers, 174 waveform analyzers , 173 Power monitoring ac current monitoring, 198 connections … … term, 203 monitor placement, 197 recorded voltage disturbances, 200 sense lead … … thresholds, 198 Power products, medium voltage, 232–235 DSC, 235 …
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment
Power line monitors, 170–175 event indicators, 171 steady-state analyzers, 174 waveform analyzers , 173 Power monitoring ac current monitoring, 198 connections … … term, 203 monitor placement, 197 recorded voltage disturbances, 200 sense lead … … thresholds, 198 Power products, medium voltage, 232–235 DSC, 235 …
-
Mechanics and Mechatronics
As for the test range, the analyzer is applicable for working frequency over a range of 5 … … for testing electromagnetic radiation for various operation locations, including high voltage power transmission systems, power distribution … … such as long-wave, medium wave, and short wave …
Indicates content that may require registration and/or purchase.