Products/Services for MEMS Micro Hot Plates
-
Hot Plates - (185 companies)Hot plates are laboratory tools used to uniformly heat samples. Hot plates provide less heat, but do so without the danger associated with the open flame and higher temperatures of a Bunsen burner. Hot plates often include digital...Heater TypeBurnersLocal Interface -
Vacuum Sensors - (126 companies)They are capable of converting stress into an electric potential and vice versa. MicroElectroMechanical systems (MEMS)are typically micro systems manufactured by silicon surface micromachining for use in very small industrial or biological systems... -
Heat Exchangers - (1426 companies)...to control the temperature of a system or substance. Heat exchangers contain two streams of fluid, one hot and one cold, which are separated by a thermally conductive tube or plate unless the fluids are immiscible. The two streams are directed... -
Pressure Sensors - (1184 companies)Pressure Transducer. MicroElectroMechanical systems (MEMS) are typically micro systems manufactured by silicon surface micromachining for use in very small industrial or biological systems. Vibrating elements (silicon resonance) use a vibrating element... -
MEMS Processing Equipment - (42 companies)MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment includes... -
MEMS Foundry - (68 companies)...basis, in prototype to production quantities. MEMS are micro scale systems (~100 microns) that include both mechanical and electrical devices integrated on a single die or chip. MOEMS are micro-optical-electromechanical systems consisting of MEMS devices...
-
MEMS Devices - (67 companies)MEMS devices integrate mechanical components, electronics, sensors and actuators on a semiconductor material, chip, or wafer. MEMS devices integrate mechanical components, electronics, sensors, and actuators on a semiconductor material, chip...
-
Micro Connectors and Nano Connectors - (173 companies)...respectively. They have one or more rows of plated contacts and are either straight or right-angled. Some micro connectors and nano connectors are circular or cylindrical. Others are designed for coaxial cables or RF and microwave applications. Both...
-
Micro-dispensing Valves - (15 companies)Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
Product News
-
Heilind Electronics, Inc.
Micro-One 2.00mm Pitch Gold-Plated Connectors Molex Micro-One 2.00mm Pitch Gold-Plated Connectors for Industrial & Robotics. Reliable Connections for High-Density Industrial Designs. When connector selection is driven by space constraints, vibration, and long-term reliability, Molex Micro-One connectors deliver secure electrical performance in a compact 2.00mm pitch platform. Industrial automation and robotic equipment continue to pack more sensors, controllers, drives, and intelligent electronics into increasingly compact assemblies... (read more) -
Beijing Grish Hitech Co., Ltd.
Lapping Plate GRlSH lapping plate has a concave-convex structure, obtained by applying precision abrasives orthe substrate through gravure printing and micro-structure repetition technology. lt is used focleaning the panel before attaching the polarizein the LCD manufacturing process. lt has highgrinding and cleaning ability and a long service life. (read more) -
Avantier Inc.
High-Performance MEMS Mirrors Avantier 's MEMS mirrors (Micro-Electro-Mechanical Systems mirrors) deliver compact, high-speed, and energy-efficient beam steering performance for advanced optical systems. Designed with precision semiconductor processing, our MEMS scanning mirrors provide reliable, high-accuracy optical control for next-generation photonics applications. Key Applications of MEMS Mirrors. LiDAR & 3D Sensing. Real-time 3D environment mapping. Automotive, robotics, industrial automation. Optical Communication... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Sierra Instruments, Inc.
OEM MFC with MEMS Technology . The RedySmart thermal mass flow meters & mass controllers are MEMS-based (Micro-Electro Mechanical System) technology to complement our SmartTrak (R) capillary-based mass flow meters & gas controllers. RedySmart thermal mass flow devices contain no moving parts and are unaffected by upstream temperature and pressure fluctuations, resulting in exceptional accuracy and repeatability. The RedySmart offers customers a true OEM mass flow control solution with its modular design, cabling system, easy integration... (read more)Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
Tronics Microsystems
MEMS accelerometer hit piezoelectric technology Improvements over the last two decades into Micro-electromechanical Systems (MEMS) technology enable today MEMS accelerometers to reach equivalent piezoelectric based accelerometer performances in terms of large bandwidth up to 20 000Hz, range up to +-64g and reduce noise down to 30 ug/ Hz. And MEMS accelerometers are designed to operate in harsh environments such as high temperature and dust. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration... (read more) -
Tronics Microsystems
MEMS accelerometer eases IIoT integration measurement of industrial rotative equipment. They mainly rely on Integrated Electronics Piezo-Electric (IEPE) analog interface and ask for dedicated analog-to-digital convertor to connect with industrial Operational Technology network. Digital Micro-electromechanical Systems (MEMS) based accelerometers associated with microcontroller onto a simple embedded electronic provide digital interface compliant with IIoT protocols such as CAN or MODBUS RTU. They can directly connect with existing... (read more) -
Omnetics Connector Corporation
MICRO-MINIATURE CONNECTORS Expand Micro-Sensor range of devices evolving in the micro and sensor industry and interface with standard printed circuit boards for data processing. PZN are being used for controlling our robots, triggering cameras at the airport and being used for monitoring our biomedical data. The semiconductor industry categorizes these devices as biosensors, Nano sensors, and MEMs (micro-mechanical chip) sensors. Circuit cards and flex-circuits usually support these devices and offer a wide range of applications. When needed... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Micro-Epsilon Group
Inline Thickness Measurement for Sheets and Plates thicknessGAUGE sensor systems are used for precise thickness measurement of strip materials, sheets and plates up to 50 mm. Several models with different sensor types, measuring ranges and measuring widths enable inline thickness measurements of different materials and surfaces based on an unsurpassed price/performance ratio. The completely assembled system consists of a stable frame to which two optical distance sensors are attached, which detect the thickness of the measured object according... (read more)Browse Thickness Gages Datasheets for Micro-Epsilon Group -
E-Z-HOOK, a division of Tektest, Inc.
Micro Locking Test Hooks for PC Board Holes Micro Locking Test Hooks for PC Board Holes. The E-Z-Micro-Lock hooks are designed to slip into plated-through PC board test point holes and lock into place onto the board to free your hands and provide a safe, secure, short-free test connection. The E-Z-Hook Micro-Lock hooks come in 3 sizes and 10 assorted colors to fit your PC Board. These are designed with a locking hook that keeps contact from slipping out of the PC Board testing point by hooking itself to the board itself with a back hook... (read more)Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Cooner Wire Company
Micro Coaxial Cables Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from 42 AWG micro coax to 26 AWG mini coax. Highly flexible braided and spiral shields combined with thin wall insulating technology work together to provide small diameter, silicone insulated wire, FEP insulated wire and PVC insulated wire versions of our Micro... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company
-
Enabling Technology for Monitoring & Predicting Gas Turbine Health & Performance in IGCC Powerplants
This device uses a pair of Micro-Electro-Mechanical Systems ( MEMS ) micro hot plates that produce a uniform temperature across their surface via a power control circuit and resistive heating.
-
Fast transient temperature operating micromachined emitter for mid-infrared optical gas sensing systems: design, fabrication, characterization and optimization
The use of MEMS based micro hot - plates allows a further .
-
Porous tin oxide nanostructured microspheres for sensor applications.
To evaluate their sensing performance, these structures were then deposited as films, via micropipetting, on MEMS micro - hot - plate platforms with interdigitated electrodes.
-
Design and simulation of a Micro Hotplate for MEMS based integrated gas sensing system
[15] Adarsh Venkataraman Ganesan, Hardeep Kumar, Sundaram Swaminathan and K.K. Singh, ‘Design of MEMS based Micro - Hot Plate for integrated poisonous gas sensing system’, International Conference on Computational Modeling, Simulation and Analysis, Jan. 2013, Dubai, UAE. .
-
Technological processes for microheater and micro-hot-plate in the implementation of a MEM gas sensor
Keywords: Microsystem, MEMS , microheater, micro hot plate , silicon oxide.
-
Suspended on-chip RF MEMS components fabricated using PolyMUMPs technology
Although in this work the proposed technique was applied to RF passive elements, the application area is not limited to RF MEMS and can cover other MEMS applications such as micro hot plates , where the removal of the silicon substrate will lead …
-
Enabling Technology for Monitoring & Predicting Gas Turbine Health & Performance in COAL IGCC Powerplants
This device uses a pair of micro hot plates , which are MEMS chips that can produce a uniform temperature across their surface.
-
MEMS Market Tracker - Q4 2014
IHS narrowed down the scope of MEMS based gas and chemical sensors to MEMS based gas chromatographs, MEMS spectrometers and metal oxide micro hot plates .
-
MEMS Market Tracker - Q4 2014
IHS narrowed down the scope of MEMS-based gas and chemical sensors to MEMS-based gas chromatographs, MEMS spectrometers, and metal oxide micro hot plates .
-
Author index
}> Micro - hot plate temperature control circuit design for a MEMS gas sensor, by interfacing multiphysics and multidomain software.
Indicates content that may require registration and/or purchase.