Products/Services for MEMS Torsional Spring
-
Torsion Springs - (252 companies)Helically wound springs that deflect torque rotationally, torsion springs express mechanical energy through the property of elasticity: the spring action happens when it is twisted rather than compressed or pulled. Despite the name, torsion springs...Wind SpecificationsLeg AngleEqual Leg Length -
Compression Springs - (434 companies)Operation. Dimensions, load and materials determine the deflection of a compression spring. The spring is fully extended when at rest. Upon compression, the spring will express stored torsional energy in a pushing force. The shape-restoring force... -
Power Springs and Spring Motors - (22 companies)...springs and spring motors work inside a housing and exert this torsional force against either a central shaft (arbor) or the housing. Power springs and spring motors are made from a variety of different materials, depending on their application... -
MEMS Devices - (67 companies)MEMS devices integrate mechanical components, electronics, sensors and actuators on a semiconductor material, chip, or wafer. MEMS devices integrate mechanical components, electronics, sensors, and actuators on a semiconductor material, chip...
-
MEMS Processing Equipment - (42 companies)MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment includes... -
MEMS Foundry - (68 companies)MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities. MEMS foundry service suppliers design and manufacture microelectromechanical devices on a contract...
-
Spring Winding Services - (262 companies)...devices, and reels. Torsion springs exert pressure along a circular path, providing torque. They are wound to fit either inside a hole or around a cylindrical element. Variable pitch springs have varying pitch along the length of the spring...
-
Extension Springs - (281 companies)...have pitch between coils, but that can make initial torsion harder to identify. Manufacturers will often provide design units for extension springs in both imperial and metric standards. Extension spring manufacturing Video credit: Master Springs...
-
Spring and Wire Forming Machines - (37 companies)...constant-force springs, die springs, disc springs, extension springs, and flat springs. Spring and wire forming machines for leaf springs, power springs, torsion springs, valve springs, variable-pitch springs, wire forms, and wire shapes are also available...
-
Constant Force Springs - (40 companies)Constant force springs are a variety of extension spring. A strip of steel with a preset curvature is coiled tightly so that each turn of the strip rests on its inner neighbor. The spring is actuated in a pulling, liner motion with the deflection...
Product News
-
DieQua Corporation
Compensating for Torsional Windup in Servo Systems when subjected to high dynamic loads. When high-inertia loads undergo rapid acceleration profiles, severe dynamic torque spikes exert extreme forces across the mechanical drive train. In conventional gearhead designs, standard internal components act as dynamic torsion springs: Cantilevered Planet Pins: Unsupported or single-supported planet pins deflect under peak reversing torque, causing subtle misalignment across gear teeth. Carrier Housing Flex: Split or light-duty planet carriers twist... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
jbj Techniques Limited
Torsional Couplings for IC engine applications This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating range. Our friendly team of engineers at jbj Techniques Ltd will analyse your application and determine the exact torsional coupling needed for almost any application. For applications with diesel, gasoline or natural gas engines which drive one or more... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
SAB BRÖCKSKES GmbH & Co. KG
RT123 - Torsion-resistant robotic cable The cable withstands a torsion angle of +- 450 per 0.5 m, making it ideal for applications with repeated and uniform rotational movement. One of the key advantages of the RT123 is its highly flexible design, which performs reliably even with small bending radii and complex motion sequences. The robust PUR outer sheath is halogen-free and offers excellent resistance to abrasion, oils, chemicals, and UV radiation. This makes the cable suitable for both indoor and outdoor use. The cable meets... (read more)Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
jbj Techniques Limited
Torsionally flexible pin and bush couplings and changing loads are no problem for robust, compact flexible RUPEX (R) couplings. The steel variant is especially suitable for high-speed drives. RUPEX (R) couplings are fitted by putting together the coupling halves. Fitting with low torsional backlash is simplified by the barrel-shaped geometry of the buffers. RUPEX (R) couplings require little maintenance. Only the elastomer elements, as wear parts, need be replaced and the coupled machines need not be moved to do so. RUPEX (R) couplings... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Zero backlash, torsionally rigid bellows couplings Zero Backlash Bellows Couplings. jbj Techniques Limited offers zero-backlash metal bellows couplings designed for high-precision, highly dynamic drive systems. Featuring torsionally rigid stainless-steel bellows construction, the couplings deliver vibration-damping performance, high positioning accuracy, and maintenance-free torque transmission while compensating axial, radial, and angular shaft misalignment. Available in 19 standard and miniature sizes with torque ratings from 0.1 to 5,000 Nm... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Torsionally rigid disc couplings ATEX compliant applicable over a temperature range of from -50 C (as low as -60 C on request) up to +280 C, are torsionally rigid, free of torsional backlash and enable quiet running at a constant angular velocity. They are wear-free and maintenance-free and, if correctly fitted, can be expected to have an unlimited service life. Special consideration is given for use in pump and compressor drives. For this type of application are couplings with standardised intermediate spacer lengths from stock (see following... (read more)Browse Rigid Couplings Datasheets for jbj Techniques Limited -
Rotor Clip Company, Inc.
Differences Between Wave Springs and Coil Springs Wave springs can simplify assembly. Many designs can locate themselves in a bore or on a shaft, reducing the need for extra retaining features. In applications that use stacked disc springs to meet load or travel requirements, a single multi-turn wave spring can often replace the entire stack. This reduces part count, simplifies handling, and lowers the chance of assembly errors. Single-turn Wave Spring. Single piece of coiled flat wire featuring an overlap, gap or patented flat ends used... (read more) -
Coiling Technologies, Inc.
Beryllium Copper Springs Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its exceptional strength and hardness after heat treatment, along with its excellent conductivity and resistance to corrosion. Each spring has the following specifications: Bar diameter: 1 inch Round Bar. Free length: 16.375 inches. Outer diameter: 2 inches. Weight: 9.90 lbs or 21.82... (read more)Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies, Inc.
Guidelines for choosing the right spring Springs can be defined as an elastic body which deflects under load and later have the ability to recover to its original position. There are various types of springs such as custom, compression, torsion, and suspension. Each spring type has unique features and design specifications. It is always important to choose the right spring that best suits your application. Some guidelines for choosing the right spring: We first analyze your requirements and assist you in choosing the best type... (read more)Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies, Inc.
High Strength Springs Coiling Technologies is known for our large spring manufacturing capabilities; however, we also produce small springs as well. For example, this small torsion spring is a critical component in a flight control system for a missile application. The spring is produced out of MP35N alloy. It is a multiphase super alloy that was developed in the 1960's during the "Space Race ". MP35N needs to be work hardened along with aging at 1200 ? F (650 ? C) for 4 hours to achieve its highest tensile strength... (read more)Browse Torsion Springs Datasheets for Coiling Technologies, Inc.
-
Reviews: Torsional spring mechanism resonant scanner’s technology
However, the damping characteristics of non- MEMS torsional spring mechanism resonant scanner with dampers and couplings have not been investigated.
-
Table of contents
S. LENCI, A. NANNINI, F. PIERI University of Pisa, Pisa, Italy "A Model for Piezoresistance in Torsional MEMS Springs " P73 .
-
Principles of Microelectromechanical Systems
The rectangular beams shown in Fig. 3.20a are widely used in MEMS as torsional springs , while the circular beams in Fig. 3.20b are used in macro scale machines.
-
Resonant Frequency Tuning of Torsional Microscanner by Mechanical Restriction using MEMS Actuator
CONCLUSION In this research, resonant frequency tuning of the electrostatic torsional microscanner has been demonstrated by mechanically restricting the motion of torsional spring using MEMS actuator.
-
Design and development of a surface micro-machined push–pull-type true-time-delay phase shifter on an alumina substrate for Ka-band T/R module application
The MEMS bridge exploits torsional anchor springs and the third electrode to mechanically restore the off-state of the bridge in case of any on-state stiction.
-
Translatory MOEMS actuator and system integration for miniaturized Fourier transform spectrometers
A significant lower damping could be realized for an opti- mized MEMS design using larger torsional spring deflec- tions to enable a more compact pantograph geometry.
-
Translatory MEMS actuator and their system integration for miniaturized Fourier transform spectrometers
A significant lower damping could be realized for an optimized MEMS design were larger torsional spring deflections are used to enable a more compact pantograph geometry..
-
High‐Performance Hybrid Complementary Logic Inverter through Monolithic Integration of a MEMS Switch and an Oxide TFT
(a) Schematic of the MEMS switch with the torsional hinge spring for low operation voltage.
-
Filter and bounding algorithm development for a helmet mounted micromechanical inertial sensor array
Therefore, the sensing axis is normal to the MEMS substrate plane since the torsional spring about which the pendulous mass rotates is parallel to the substrate plane.
-
A three-scale FE approach to reliability analysis of MEMS sensors subject to impacts
This drop configuration has been specifically chosen so as to cause a coupled tensile/compressive-flexural state of stress in the MEMS suspension springs , with- out appreciable torsional effects.
Indicates content that may require registration and/or purchase.