Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ushio America, Inc.
Description: Short-arc mercury/xenon lamps characterized by unique spectral wavelength outputs particularly in the deep ultraviolet regions. These lamps may be used for special analytical and industrial applications.
- Lamp Power: 200 watts
- Rated Average Life: 600 hours
- Features: High Intensity Discharge Lamps
- High Intensity Discharge Lamps: Mercury Lamp, Xenon Lamp
-
Supplier: Excelitas Technologies Corp.
Description: Amba® UV curing mercury arc lamps are designed for reliable curing results and come in various lengths and power classes. They are ideal for use as replacement lamps in applications such as printing, wood coating, and many other UV curing processes. OEM designers
- Maximum Overall Length: 153.54339 inch
- Wavelength Range: 0.365 µm
- Features: High Intensity Discharge Lamps, Mercury Lamp, Metal Halide Lamps, UV Lamps
-
Supplier: Ushio America, Inc.
Description: Ushio proudly introduces the world’s first Mercury-free Germicidal lamps. Applications of these lamps include pesticide dissolution, deodorizing refrigerators, and disinfecting more efficiently than mercury lamps. FEATURES & BENEFITS Effective Germicidal UV
- Features: UV Lamps
-
-
Supplier: Qioptiq
Description: HBO lamps are short-arc lamps with a discharge arc that burns in a mercury vapor atmosphere under high pressure. Typical ares of application include fluorescence microscopy, fluorescence endoscopy, schlieren photography and hologram reduction. The HBO 50 W/AC is solely an
- Lamp Power: 50 watts
- Rated Average Life: 100 hours
- Maximum Overall Length: 53 inch
- Mean Lumens: 1,650 lm
-
Supplier: Ushio America, Inc.
Description: Ushio America, a respected leader in specialty lighting, brings you the latest advancement in lamp technology – our extended life 100W short-arc mercury lamp. USHIO’s USH and UXM short-arc mercury and mercury-xenon lamps are characterized by their tightly
- Lamp Power: 100 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 3,000 lm
-
Supplier: Accuris
Description: Sample preparation for measurement of mercury level in fluorescent lamps and low-pressure mercury UV radiation sources
-
Supplier: Ushio America, Inc.
Description: USHIO offers 3 types of special coated Low-Pressure Mercury-Arc lamps, UV-B, BL and BLB. These lamps are each coated with special blended phospor to emit radiation peaking at 306nm (UV-B), 352nm(BL) or 368nm (BL & BLB). The UV radiation emitted at specific
- Lamp Power: 4.5 to 30.5 watts
- Rated Average Life: 3,000 to 4,000 hours
-
Supplier: Johnson and Allen, Ltd.
Description: Guarantees high levels of safety by consuming only 12 Volts. More environmentally friendly than older Mercury vapour lamps. Supplied in a durable carry case with fitted foam inserts, the Neolectron-2 outperforms 100 Watt Mercury vapour bulbs in both UV output and in bulb
- Lamp Intensity: 3 mW/cm²
- Type: Handheld / Portable
- Applications: Identification / Location Systems
- Features: LED Source, Other
-
Supplier: Accuris
Description: AMENDMENT 2 Sample preparation for measurement of mercury level in fluorescent lamps and low-pressure mercury UV radiation sources
-
Supplier: Newport MKS
Description: The 66142 Hg(Xe) Arc Lamp is 500 watt and has a 2.5 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral
- Lamp / Output Power: 500 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 69910 Mercury Arc Lamp Power Supply is used to power light source kits up to 500 W utilizing a mercury arc lamp. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure System is recommended.
- Lamp / Output Power: 160 to 600 watts
-
Supplier: Newport MKS
Description: The 6290 Ozone Free Hg(Xe) Arc Lamp is 200 Watt and has a 0.5 x 1.5 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense
- Lamp / Output Power: 200 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 6295NS Ozone Free Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1142615-BF3216-20B Category: Optoelectronics>Lamps - Cold Cathode Fluorescent (CCFL) & UV Type: CCFL, Tri-Phosphor RGB White Lamp Package: Bulk Voltage: 1100V (Start), 440V (Operating) Standard Package: 1 Output: 31000 cd/m2 Current: 5 mA Dimension: 3.0mm
- Features: LED Lamps
-
Supplier: Accuris
Description: Sample preparation for measurement of mercury level in fluorescent lamps and low-pressure mercury UV radiation sources (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in May of 2025.)
-
Standards and Technical Documents - UV-C Photocarcinogenesis Risks from Germicidal Lamps -- 187:2010
Description: CIE 187:2010 ISBN 978 3 901906 81 7 Increasingly, UV-C (100 nm – 280 nm) mediated air disinfection (principally 254 nm radiant energy from low-pressure mercury lamps) is being used as a building environmental control to provide human protection from transmission of airborne
-
Supplier: Nordson EFD
Description: them more environmentally friendly then mercury based lamps. The UV LED systems are offered in both air and water cooled configurations. Please note: Our UV curing equipment is only available in Europe at this time. Models EFD BlueCure LED Air cooled 25 x 10, 25 x 20 and
- Features: LED Source, Other
- Applications: Optical Component Testing, UV Curing
-
Supplier: Excelitas Technologies Corp.
Description: The OmniCure® S1500 UV Spot Curing System provides automated manufacturers with industry leading control, reliability, and high intensity irradiance in a versatile UV mercury lamp system. Offering precise control of UV lamp output and high-speed shutter
- Lamp / Output Power: 200 watts
- Lamp Intensity: 23,000 mW/cm²
- Features: Other
- Type: Spot / Wand
-
Supplier: Marktech Optoelectronics
Description: UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements.
- Peak Wavelength: 355 nm
- Forward Voltage: 3.6 volts
- Forward Current: 20 milliamps
- Optical Power Output: 1.2 milliwatts
-
Supplier: Master Bond, Inc.
Description: short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: exceptionally effective latent UV curing agent system. The fast curing mechanism is triggered by any convenient source of UV light such as a 200 watt per inch medium pressure mercury vapor lamp. With commercial UV lamps, cures have been effected in very
- Viscosity: 300 to 400 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Master Bond, Inc.
Description: acids and solvents. Master Bond UV16 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Marktech Optoelectronics
Description: Additional applications include sanitation and water purification for UV-C type emitters. UV Emitters are an alternative to Mercury lamps in sanitation applications since Mercury lamps are highly inefficient and use harmful materials for their operations.
- Peak Wavelength: 375 nm
- Forward Voltage: 500 volts
- Optical Power Output: 320 milliwatts
- Viewing Angle: 130 degrees
-
Supplier: Xenon Corporation
Description: technology is more versatile, the RC-800 offers more choices than mercury UV systems. You can choose from a wide range of high intensity pulsed UV lamps, housings and other options that let you mix-and-match a curing system to perfectly fit your application. You can use
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Electro-Lite Corporation
Description: high contrast panel clearly displays lamp ignition, lamp ready, exposure time, lamp hours and lamp change status. The EC-10 is an excellent choice where accuracy, repeatability and dependability are needed in any validated production process. Lamp Contains
- Lamp Intensity: 10,000 mW/cm²
- Type: Chamber, Focused, Handheld / Portable
- Features: Hour Meter / Timer, LED Source, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: ASTM International
Description: E1444).2 This specification also includes reporting and performance requirements for UV-A LED lamps. 1.2 These tests are intended to be performed only by the manufacturer to certify performance of specific lamp models (housing, filter, diodes, electronic circuit design, optical
-
Supplier: Ecopower Inc.
Description: Firefly is perhaps the only Manufacturer to make an Outdoor Moisture Resistant LED PAR-38! Firefly Technology's PAR-38 outdoor is a replacement for PAR,BR and A lamps from 50 to 150 Watts. These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven
- Lamp Power: 7 to 10 watts
- Maximum Overall Length: 5.2 inch
- Color Temperature: 3,400 to 5,500 K
- Mean Lumens: 420 to 1,200 lm
Find Suppliers by Category Top
Featured Products Top
-
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems
Conduct Research Top
-
UV LED Conformal Coating: Top Considerations for Upgrading from Mercury Arc to UV LED Curing
mercury arc lamp UV curing with UV LED curing for conformal coating PCB applications.
-
UV LED Conformal Coating: Top Considerations for Upgrading from Mercury Arc to UV LED Curing
mercury arc lamp UV curing with UV LED curing for conformal coating PCB applications.
-
UV Curing Adhesives and Potting Compounds
are higher energy and are generated from high intensity sources such as medium pressure mercury vapor lamps. Most photoinitiators absorb in the UVA and UVB region. For low intensity curing applications, fluorescent "black lights" are a convenient source of UVA.
More Information Top
-
Ultraviolet Germicidal Irradiation Handbook
However, since the electrical characteristics of typical Medium Pressure or Low Pressure mercury UV lamps are virtually identical to those for fluorescent lamps, the same guidelines, standards, and measurement methods may often be applied.
-
Advanced Physicochemical Treatment Processes
As many organics absorb in the sub-250 nm region, mercury UV lamps rely predominantly on hydroxyl radical processes for organic attack.
-
Pulsed UV Treatment for Sanitization and Sterilization
Pulsed UV is an excellent replacement of conventional mercury UV lamps for decontamination of food, water, and related packaging.
-
Advances in Ultraviolet Light Technology for Non-thermal Processing of Liquid Foods
Typically, three general types of mercury UV lamps are used: low pressure mercury lamps (LPM), low pressure high-output (LPMHO), and medium pressure mercury lamps (MPM).
-
Fluorescence and bioluminescence analysis of sequential UV‐biological degradation of p ‐cresol in water
The product at 365 nm was rapidly removed during the UV mercury lamp treatment (see Fig. 7).
-
Radiation Curable Coatings
Iron- and gallium-doped mercury UV lamps can provide energy output in the required range.
-
TiO2 -assisted photodegradation of pharmaceuticals — a review
[82] 5.00 1000 Aeroxide P25 126 W medium pressure mercury UV lamp (Helios Italquartz Milan) kapp (pH= 3) 1.52×10-1 min-1 - .
-
Application of pulsed electrical discharge lamps for bactericidal treatment
In order to obtain the same result with low- pressure mercury lamps within the same amount of time, their UV power will be around 300 W and, at the 30– 40% efficiency of mercury UV lamps , their capacity will be than 1 …
-
The influence of UV laser radiation on the absorption and luminescence of photothermorefractive glasses containing silver ions
The effects of irradiation by excimer laser and UV mercury lamp on the optical density spectra of sample Ag-Br are compared in Fig. 3.
-
Decontamination Efficiency of a DBD Lamp Containing an UV–C Emitting Phosphor
One of the biggest advantages of the PUV lamps that makes them a promising alter- native for mercury UV lamps , is that they are free of mercury – hazardous element for environment and human health.
Indicates content that may require registration and/or purchase.