-
Supplier: bulbs.com
Description: Philips brand 175 Watt clear mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H39)
- Lamp Power: 175 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 6,800 K
- Mean Lumens: 7,400 lm
-
Supplier: bulbs.com
Description: Philips brand 175 Watt phosphor coated mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H39)
- Lamp Power: 175 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 3,700 K
- Mean Lumens: 7,600 lm
-
Supplier: bulbs.com
Description: Value brand 80 Watt phosphor coated mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast required
- Lamp Power: 80 watts
- Color Temperature: 3,200 K
- Mean Lumens: 2,500 lm
- Features: High Intensity Discharge Lamps
-
-
Supplier: bulbs.com
Description: Philips brand 250 Watt phosphor coated mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H37)
- Lamp Power: 250 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 3,700 K
- Mean Lumens: 10,700 lm
-
Supplier: GE Lighting
Description: 4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL MERCURY LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 0.4/0.8/0.9/1/1.7 AMPERE INPUT CURRENT
- Lamp Wattage: 175 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V, 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MERCURY VAPOR TYPE CLEAR COLOR 8.31 INCH OVERALL LENGTH COMMERCIAL, INDUSTRIAL AREAS, OUTDOOR FACADES, PARKING LOTS, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION 6 STANDARD PACKAGE 175 W WATTAGE E39 MOGUL BASE TYPE 24000 LIFE IN HOUR ED28 SHAPE DESIGNATION 5900 22 COLOR
- Lamp Power: 175 watts
- Rated Average Life: 24,000 hours
- Maximum Overall Length: 8.31 inch
- Color Temperature: 5,900 K
-
Supplier: Appleton Electric
Description: 1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING CONSTANT WATTAGE BALLAST TYPE CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE MERCURY
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 175 watts
- Features: Ballast Included, Other
- Application: Marine
-
Supplier: RAWELT S.A. de C.V.
Description: 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium
- Features: Bulb Included, Other
- Application: Industrial
-
Supplier: RAWELT S.A. de C.V.
Description: globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250
- Features: Bulb Included, Explosion-proof
- Lamp Type: Incandescent
- Application: Industrial
- Fixture Type: Wall Fixtures
-
Supplier: Interlectric Corporation
Description: Self Ballast Mercury Vapor
- Lamp Wattage: 159.99999999999986 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Interlectric Corporation
Description: Self Ballast Mercury Vapor
- Lamp Wattage: 159.99999999999986 watts
- Nominal Voltage: 120 V
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
Find Suppliers by Category Top
Featured Products Top
-
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.