-
Supplier: Mega Fortris Americas Inc.
Description: series of openings before sealing with a single Clip Seal. To effectively secure the seal, ensure the wire is twisted at least twice or tied in a simple knot prior to locking the Clip Seal. Typical applications of the Metal Clip seal includes :
- Applications: Drum / Barrel, Utility Meter / Government
- Sealing Devices: Metal Strap Seal
- Features: Other / Specialized
-
Supplier: Mega Fortris Americas Inc.
Description: Unlike the majority of bolt seals, the Klicker bush is made of an all metal high-strength steel construction. The clip - the actual locking mechanism - is embedded in a groove in the metal bush, making the seals stronger and more difficult to tamper. Typical
- Features: Bar Code Seal, Other / Specialized
- Sealing Devices: Bolt Seal
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
-
Supplier: Mega Fortris Americas Inc.
Description: The Container Bolt Lock locking mechanism (the clip), is embedded in a groove in the metal bush, making the seals stronger and more difficult to tamper. Typical applications of the Container Bolt Lock includes shipping and intermodal containers. The Container Bolt Lock is also
- Features: Bar Code Seal, Other / Specialized
- Sealing Devices: Bolt Seal
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
-
-
Supplier: Mega Fortris Americas Inc.
Description: It is applicable in the following area : Plastic containers, plastic drums, metal Drums and containers. Clip Box Seal (for Secure Box) - Features 1. Clip Box Seal has been developed specially for securing the lids of plastic box and containers. 2. Application and
- Applications: Bags, Banking / Currency Bags, Cargo / Container, Drum / Barrel
- Features: Other / Specialized
-
Supplier: Rehrig Pacific Company
Description: and reinforced corners on lid and rim Openings for tamper clips and loop seals Kick-out ribs push clip remnants inside box Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib
- Container Type: Bin
- Application: Shipping
-
Supplier: Rehrig Pacific Company
Description: and reinforced corners on lid and rim Openings for tamper clips and loop seals Kick-out ribs push clip remnants inside box Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib
- Container Type: Bin
- Application: Shipping
-
Supplier: Rehrig Pacific Company
Description: and reinforced corners on lid and rim Openings for standard & DHL tamper clips and loop seals Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib texture on lid, sides and end stops for
- Container Type: Bin
- Application: Shipping
-
Supplier: Rehrig Pacific Company
Description: corners on lid and rim Openings for tamper clips and loop seals Kick-out ribs push clip remnants inside box Guide channels for easy loop seal insertion Contoured ergonomic handles Sloping lid surface with moisture dams and hinge drains Pin-dot and rib texture on lid,
- Container Type: Bin
- Application: Shipping
-
Supplier: American Casting & Manufacturing Corp.
Description: Model FC-4 Heavy Gauge metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC4 HEAVY GAUGE AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel
- Applications: Airplane, Cargo / Container, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Disposable, Markable
- Sealing Devices: Metal Strap Seal
-
Supplier: American Casting & Manufacturing Corp.
Description: Model FC-3 Trans Lock metal truck and cargo seals are 5/16" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC3 TRANS LOCK AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel
- Applications: Airplane, Cargo / Container, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Disposable, Markable
- Sealing Devices: Metal Strap Seal
-
Supplier: American Casting & Manufacturing Corp.
Description: Model FC-2 Economy metal truck and cargo seals are 5/16" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC2 ECONOMY AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo
- Applications: Airplane, Cargo / Container, Rail Car, Truck Trailer, Utility Meter / Government
- Features: Disposable, Markable
- Sealing Devices: Metal Strap Seal
-
Supplier: Oneseal
Description: container seals and introduced the first high security seals ever to be bar coded. The bar coding of seals accelerates port production and facilitates seal registration by use of hand held computers. The Oneseal Automated System - OAS - features a fully integrated
- Features: Bar Code Seal
- Applications: Cargo / Container, Truck Trailer
- Sealing Devices: Metal Strap Seal
-
Supplier: Brady Corporation
Description: Rolled edge ball seals have durable strength with non-sharp edges. 8 1/2", tin-plated metal seals come with "SEAL" and consecutive numbering (factory chooses the starting number) embossed on them. Supplied with rounded edges to help prevent accidental cuts.
-
Supplier: American Casting & Manufacturing Corp.
Description: DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without bag-gripping teeth. DESCRIPTION AC&M Model DTZIP is a heavy duty all-purpose plastic strap
- Features: Bar Code Seal, Markable
- Sealing Devices: Metal Strap Seal
-
Supplier: Brady Corporation
Description: Stock metal ball seals are durable, tin-plated, 8 1/2" metal seals have a 125 lb. tensile strength. They are supplied with consecutive numbering (factory chooses starting number) and the word "SEALED" already embossed.
Find Suppliers by Category Top
Featured Products Top
-
of security screw heads, mentioned above, along with the sealing capability of a sealing screw. This is achieved by adding a rubber O-ring which sits in a specifically designed groove under the head of the screw, resulting in performing a perfect 360 degree seal between the two mating surfaces. These (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion rate. Another example is galvanic corrosion. This type of corrosion occurs when two dissimilar metals meet together (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
highlighted hydrogen’s benefits within the clean energy sector, saying, “Hydrogen can be produced domestically…when used to power highly efficient fuel cell electric vehicles, hydrogen holds the promise of helping strengthen national energy security, conserve fuel, and (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
of security screw heads, mentioned above, along with the sealing capability of a sealing screw. This is achieved by adding a rubber O-ring which sits in a specifically designed groove under the head of the screw, resulting in performing a perfect 360 degree seal between the two mating surfaces. These (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
The MCS tactile switch series with 16, 19 and 30 mm diameters offer a simple design, yet a highly durable construction. The metal housing and actuator encapsulate a base switch with completely sealed contacts, rated IP67. Mounting to the chassis is also (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
on walls, machines and bulkheads. The enclosures can be installed ‘lid closed’ to safeguard the electronics and seal – ideal for challenging environments. All the screws are hidden beneath clip-on trims, protecting them from the elements and enhancing the esthetics (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
walls, machines, bulkheads and desks. All aluCASE enclosures can be installed ‘lid closed’ to safeguard the electronics and seal – ideal for challenging environments. The fixing and lid screws are hidden beneath clip-on trims, protecting them from the elements and enhancing (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
discarded, preventing disruptions to network traffic Designed for industrial environments Ruggedized metal case withstands vibration, shock, and free fall; it is rated IP30 for protection from tools and wires greater than 2.5 millimeters Wide operating (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
specific locking screw. Key Features: CapLock and PlugLock 3D printed with composite material Three locking types available: Cable seal, metal wire, must be cut to unlock (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
: aluCASE – high quality wall mounted industrial enclosures with integrated lid straps. Fixings are concealed under clip-on trims. These enclosures can be fitted while sealed shut, protecting the electronics (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Manual for Technical product design
MEAD METALS … bottle openers Files computer chip, container, roof lining Dart, epee, Diskus, steam engine, blade, can openers, wiring brush, rotary closure , lathe, tricycle, pressure boiler … … buckle, grip, hairpin, hammer, handcuffs , dumbbell, harpoon, staple, stapling … … key, wheelbarrow, firearm, the safety needle, screen, scalpel, sculpture …
-
Manual for Technical product design
MEAD METALS … bottle openers Files computer chip, container, roof lining Dart, epee, Diskus, steam engine, blade, can openers, wiring brush, rotary closure , lathe, tricycle, pressure boiler … … buckle, grip, hairpin, hammer, handcuffs , dumbbell, harpoon, staple, stapling … … key, wheelbarrow, firearm, the safety needle, screen, scalpel, sculpture …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'funny farm'),(51842,'funny house'),(51843,'funny remark'),(51844,'funny story'),(51845,'funny wagon'),(51846,'funrun'),(51847,'fuqra'),(51848,'fur'),(51849,'fur coat'),(51850,'fur hat'),(51851,'fur seal '),(51852,'fur-bearing' … … 51922,'fusible'),(51923,'fusible metal '),(51924,'fusiform'),(51925 … … 'gelechiid'),(52919,'gelechiid moth'),(52920,'gelechiidae'),(52921,'gelid'),(52922,'gelidity'),(52923,'gelignite'),(52924,'gell-mann'),(52925,'gelly'),(52926,'gelsemium'),(52927,'gelsemium sempervirens'),(52928,'gelt'),(52929,'gem'),(52930,'gem clip '),(52931,'gem cutter' … … relativity theory'),(53003,'general security services'),(53004,'general services …
-
Comparison of various methods of vessel ligation: what is the safest method?
There have not been enough studies to support the effectiveness and security of these hemostatic devices, and … Theoretically, traditional tie ligation might be expected to cause more damage to the vessel compared with plastic or metal clips , and current energy based sealing systems have been known to denature vessel wall proteins.
-
Federal Register > Tuesday, July 30, 2013 > [78 FR 45911] Fort Mill, South Carolina
… cards; advertising flyers; leaflets; bulletins; warranty cards; survey cards; slot liners; mower, sander and planer filter bags; sander pads; felt washers and seals ; grinding wheels; sanding discs; iron/ metal powder; non-alloyed steel … … backing flanges; rip fences; clips ; brass strips; articles of … … car/hand vacuum filter bags; vacuum parts; flashlight lenses; reflector SA for flashlights; sensormatic security tags; SA terminal …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… age_of_reptiles_N 0,0,0,0,0 agelaius_phoeniceus_N 0,0,0,0,0 agency_ security _N 0,0 … … alaska_cod_N 0,0,0,0,0 alaska_crab_N 0,0,0,0,0 alaska_fur_ seal _N 0,0 … … 0,0,0 alkalating_agent_N 0,0,0,0,0 alkali_bee_N 2,0,0,0,0 alkali_bees 1,0,0,0,1 alkali_grass_N 0,0,0,0,0 alkali_ metal _N 0,0,0 … … 0,0,0 alligator_ clip _N 0,0,0 …
-
Comparison of linear and torsional mode ultrasonic coagulating shears for the sealing of medium- to large-sized arteries
In clinical practice, other backup measures such as clips , ties, sutures, electro- cautery, or specialized vessel sealing devices should be available when the security of hemostasis is in doubt. … less power into target tissue but gener- ates friction heating at the interface between metal and tissue.
-
Beta-dosimetry studies at LLNL
The film was worn by placing it in a clear plastic (0.004 in. thick) heat- sealed bag which was attached to the back of the security badge with a clip . We wer.. asked to perform measurements on a bare- metal critical assembly to determine the accuracy of …
-
Attempts over the retirement of gaseous nitrogen from the protein materials converted in the body
Mittelst 6 screw clips became d8 The ring on dis fixedly imprinted metal socket of the Cylinders. The closure is great, but it, no absolute safety ~, offers that it can become not leaky during a long attempt.
-
Suppliers to the new Audi A8
… System "Pre-sense", Starter, Various Sensors Brose HVAC Blower motors, Sun protection and security systems Delphi Sensors … … Rivets Leoni Wiring harness Lydall Gerhardi Heat Shields in Axle Area Magna Carrier, Mirror Actuators, Non Mirror Actuators TRW Actuation TRW Trim Fasteners - Panel Fasteners, Rivets and Pad Clip Powertrain American Axle & … … Head Gaskets, Elastomer Gaskets, Metal -Elastomer Gaskets, Specialty Gaskets … … and V8 TDI Federal-Mogul Bearings, Piston Rings Freudenberg O- Rings, Valve Steam Seals GKN Front Sideshafts …
Indicates content that may require registration and/or purchase.