Products/Services for Meter Prover 4-Way Valves
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Fluid flow in the desired direction opens...Valve TypeSevere Service RatedBack Flow Preventer Assembly -
Meter Provers and Flow Proving Components - (15 companies)Meter provers and flow proving components provide a known traceable volume to simulate actual operating conditions to test and verify the performance of flow meters and transfer meters. Flowmeter accuracy is very important in many industries... -
Air Valves - (793 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Control Valves - (1648 companies)...for sealing, metering or moving. The material for these parts must be resistant to corrosion, erosion and distortion. The body is less affected by the media. Metal material choices for valve body include brass, bronze, copper, cast iron, ductile iron...
-
Ball Valves - (2118 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Gas Valves - (538 companies)...into the flow to shut off the stream. Globe and pinch valves are other types of linear motion devices. Metering and mixing valves are used in specialized applications. Needle valves have a slender, tapered point at the end of a valve stem. Plug or stop-cock...
-
Butterfly Valves - (1275 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
-
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
Product News
-
KRYTAR, Inc.
Ultra Broadband 3-40 6Hz MLDD 4-Way Power Divider KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers Model 7030400 a 4-way power divider offering high performance over the ultra-broadband frequency range of 3.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Mini-Circuits
4-Way Splitter/Combiner; Test Setups, SatCom... Mini-Circuits ' ZS4RKU-183-S+ SMA-connectorized 4-way splitter combiner supports broadband signal distribution from DC to 18 GHz, supporting a wide range of applications from lab to the field with wideband performance and rugged construction. This model provides a versatile combination of high isolation and excellent phase and amplitude unbalance. Manufactured using GaAs IPD technology, the ZS4RKU-183-S+ provides repeatable performance and a high level of ESD protection. It also serves... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Mini-Circuits -
KRYTAR, Inc.
NEW 4-Way Power Divider: 1 to 40 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, announces a new 4-way power divider offering high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance features. This new power divider, Model 7010400, offers the widest frequency coverage... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Marki Microwave LLC
1 - 8 GHz MMIC 4-Way Power Divider/Splitter The MPD4-0108CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high 22 dB isolation in our compact CSP2 chip scale package. The MPD4-0108CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
Werbel Microwave LLC
The WM4PD-0.5-18-S 4-Way Power Divider delivers Introducing the WM4PD-0.5-18-S from Werbel Microwave LLC. Looking for high performance across a broad frequency range? The WM4PD-0.5-18-S 4-Way Power Divider delivers: Frequency Range: 0.5 to 18 GHz. Isolation: 14 -20 dB. Insertion Loss: As low as 0.9 dB. Return Loss: 18 dB. Amplitude Balance: 0.3 dB. Phase Balance: 2. Power Handling: 20W CW. Connectors: SMA Female. Enclosure: Rugged aluminum, 158.8 x 75.7 x 12.7 mm. Engineered for reliability and performance, it 's the ideal solution... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Lee Co. (The)
Duel Metering Flow Control Valve The Lee Company 's Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel construction for durability and long life and it is available in .187 and .281 diameter models. Each Lee Dual Metering Flow Control is 100% tested in both flow directions to ensure reliable, consistent... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Lee Co. (The)
HIGH PRESSURE DUAL METERING FLOW CONTROL VALVE The Lee Company 's High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all stainless steel construction for durability and long life and it is available in .187 and .281 diameter models. Each Lee Dual Metering Flow Control is 100% tested in both flow directions to ensure reliable... (read more)Browse Control Valves Datasheets for Lee Co. (The) -
E-Labs, Inc.
Proving Product Durability with Dynamic Testing Dynamic Testing. Dynamics testing evaluates a product 's ability to withstand. stresses occurring during normal and adverse operating condi. tions. These tests can also include conditions found during transport. and product installation. Dynamics testing is common in commercial, industrial, aero. space and military applications. E-Labs provides a complete menu of Dynamics Testing services to evaluate a product 's ability to withstand stresses occurring during normal and adverse operating... (read more) -
Omnetics Connector Corporation
NANO-D PROVES SMALL IS POWERFUL For years, standard D-sub-miniature connectors (MIL-DTL-24308) were the poster child in relation to overall ruggedness and reliability when it came to interconnect greatness. However, much of this has changed with the influx of today 's digital explosion. These days designers are quickly realizing how big of an impact size and weight are playing within their design templates, despite its extensive track-record, this 0.100" pitch solution is no to fulfill today's military or advanced electronics... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Paxton Products, an ITW company
Paxtons PX-Series Proves Plenty for Pharma Pouches THE CLIENT. Since 1986, a Packaging Company has been providing a total solution approach to packaging challenges for Fortune 500 companies in the pharmaceutical, beverage, distillery, chemical, electrical, electronic, warehousing/logistics, plastics, and container industries throughout the Caribbean, Mexico and Latin America. The Packaging company has four business segments: packaging machinery, packaging consumables, spare parts and engineering/ service. The manufacturing warehouse in San Juan,... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company
-
Crude Oil Metering Experience in the Niger-Delta
The sphere is launched from one end of the meter prover by the use of the 4 - way valve .
-
Loop Metering And Proving Systems
High integrity of line closure is required between meter systems during system calibrations and when diverting a meter to the prover . Double block and bleed plug valves are used for this service as well as for the 4 - way prover diverter valves.
-
Five Years Of Optimizing And Problem Solving At Saudi Arabia's Ju'aymah SPM Terminal
Initially, excessive prover sphere failures were experienced; however, the failure rate has been reduced by installing an interlock which prevents operation of the 4 - way valve during high flow conditions. In order to ensure accuracy under all loading conditions, ARAMCO has developed segmental meter factor curves (meter …
-
Telemetry and Control System for Interplatform Crude Loading at the Statfjord Field
METER PROVER LOOP 4 WAY VALVE .
-
Crude and Hydrocarbon Measurement Technologies
The 4 - way valve is reversed and the same procedure is repeated in the opposite direction for the second pass. The sum of the two passes or round trip is the measured volume of the prover . Fluid is introduced into the master meter , master prover (or master certified test measure ) and the prover …
-
Malaysian Custody Transfer Metering Philosophy
brated volumes is installed to calibrate the turbine meters . The prover has a 4 way valve with a hydraulic actuator to control .
-
Tanker-Based Floating Production: Startup and Operational Experiences With FPSO II Over the First 18 Months
at the time it was considered prudent to shut-in the prover loop 4 - way valve (Fig. 13) caused metering has .
Indicates content that may require registration and/or purchase.