-
Supplier: Boyd
Description: areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose. Solutions Various manufacturing methodologies to achieve specific design requirements including: Extruded
- Application: Agricultural, Automotive
- Material: Elastomers, Metal, Thermoplastics
- Product Form: Hose (including Duct)
-
Supplier: Advanced Technology Products
Description: Any combination of ATPs polyurethane fractional and metric size tubing in any color combination can be bonded together and manufactured into a spiral hose. ATP does not charge set-up or tooling fees and there is no minimum order quantity. Pricing is quantity sensitive the more you
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: Advanced Technology Products
Description: ▪ Fractional or metric ▪ Multiple colors ▪ Thread sealant supplied ▪ Used as Air or Fluid Hose
- Media: Air, Chemicals, Oil / Fuel, Water
- Specialized Construction: Coiled
- Product Form: Complete Hose Assembly
- Application: General-Purpose / Fluid Handling
-
-
Supplier: Reid Supply
Description: Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection
- Application: Food and Beverage Processing, Medical / Pharmaceutical
- Product Form: Hose (including Duct)
-
Supplier: RS Components, Ltd.
Description: Metric Size - TH
- Inside Diameter: 0.3149608 inch
- Outside Diameter: 0.393701 inch
- Application: Other, Pneumatic
-
Supplier: Flexaust
Description: Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL
- Inside Diameter: 7 inch
- Working Pressure: 8 psi
- Maximum Vacuum: 14 in Hg vac
- Temperature Range: -40 to 250 F
-
Supplier: Flexaust
Description: • Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Most general all-purpose hose • Wearstrip offers additional external abrasion & drag resistance • Designed for applications with wide temperature ranges • Great
- Inside Diameter: 24 inch
- Working Pressure: 1.75 psi
- Maximum Vacuum: 0.7 in Hg vac
- Temperature Range: -60 to 275 F
-
Supplier: Flexaust
Description: • Light weight PVC hose reinforced with a spring steel wire helix • Great flexibility with tight bending characteristics • Good chemical & moisture resistance • Good compressibility • Excellent choice for ventilation applications, dust & fume removal • Blue is listed as UL 94V-0 flame
- Inside Diameter: 6 inch
- Working Pressure: 5.4 psi
- Maximum Vacuum: 2.7 in Hg vac
- Temperature Range: 20 to 160 F
-
Supplier: Advanced Technology Products
Description: Weld tubing spirals are designed for use in and around welding equipment and severe service. LE tubing has excellent hydrolysis properties making it suitable for use in water piping, pneumatic piping and vacuum applications. ATP currently offers a full line of weld spirals in metric sizes.
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
- Material: Thermoplastics
HVAC Ductwork
(524 Companies)
Air Hose and Air Duct Hose
(479 Companies)
Industrial Hose
(1,757 Companies)
Tube Fittings
(1,139 Companies)
Hydraulic Fittings
(303 Companies)