-
Supplier: Newport MKS
Description: aluminum designs, as well as thermal stability. The optical support rods are made round to < 1/1000 of an in. (12 µm) for precise, reproducible mating of rod-mounted components. The matte finish of the rods provides a low-reflectivity surface that is resistant to gouging,
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: aluminum designs, as well as thermal stability. The optical support rods are made round to < 1/1000 of an in. (12 µm) for precise, reproducible mating of rod-mounted components. The matte finish of the rods provides a low-reflectivity surface that is resistant to gouging,
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: The M-70 Metric Standard Rod has suitable sturdiness for most general laboratory applications. Made of steel, it has a 38.1 mm diameter and is 355.6 mm tall with a nylon gear rack set into the rod for rack-and-pinion control over component elevation. Steel provides much greater
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
-
Supplier: Newport MKS
Description: The M-71 Metric Short Rod has suitable sturdiness for most general laboratory applications. Made of steel, it has a 38.1 mm diameter and is 177.8 mm tall with a nylon gear rack set into the rod for rack-and-pinion control over component elevation. Steel provides much greater
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Sizing and Applying Magnetostrictive Linear Position Sensors
The high pressure mounting thread can be specified in English or metric units. .... Installation of the hydraulic style sensor is accomplished by threading the unit into a cylinder that has been prepped with a hollow piston rod and an industry standard threaded port in the end cap.
-
Alternative approaches to K-12 school technology illustrated by an experimental course in technical investigations
The first, Polymek, comprised a number of tools or Workstations together with square-section and hollow and solid cylindrical 60 cm lengths of pvc, plain and threaded metal rods , pvc pulley wheels and gear wheels, small d.c. motors and a range .... The second, Constructo, constituted a DDR metric version of Meccano.
-
Comparative load-relaxation behaviour of high-aluminium zinc-based alloys
Fully-machined hollow cylindrical test specimens 30 mm long and 18 mm in outer diameter were made .... These had a bore machined to the dimension rec- ommended for a 6 mm ISO- metric thread with 75% thread engagement, and were threaded with an M6 × l cutting tap. .... It consisted of a short tension rod to which the head of a steel screw was clamped…
-
Prefabricated timber walls anchored with glued-in rod connections: racking tests and preliminary design
To enable connection of the threaded metric rods to the foundation, a HEB 180 steel profile was used as an intermediate connector (Fig. 5). .... tests by connecting the profile to a steel frame via a steel square hollow section (Fig. 2).
-
Roloff / Matek machine elements
…multiple material bearings 575 Mehrsträngikeit, V-belt 641 multiple frame rod 166 membrane sealing 707 number of measuring tooth 770 metallelastische clutch 461 metal bellows 706 metric ISO thread 232 -, saw thread 233 … circular diameter 800, train rod 161 centrally connected to … 169f. seamless steel tube 669 seam preparation 137 nose flat wedge 426 nose hollow wedge 426 nose…
-
Rock anchor in the mountain and tunnel construction
This norm represents an outdated prior art as they relate only to anchor plates for armature rods with metric thread . .... Allg. systematically used method for the reduction of cavity edge displacements and for stabilization of the rock…
Indicates content that may require registration and/or purchase.