-
Description: Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain higher gear ratio than spur gears of the same size. worm gear can
- Material: Aluminum, Brass, Cast Iron, Delrin, Stainless Steel
- Design: Metric
- Gear Type: Worm
-
Supplier: Radicon
Description: The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1 Our series A junior worm gear range is offered in unit sizes 280, 410,
- Continuous Torque: 8,407.0796460177 In-lbs
- Gearbox Ratio: 4,200 : 1
- Motor Type: AC Motor
- Features: Geared
-
Supplier: Radicon
Description: Series C Helical Worm geared motors come in 8 sizes with an Input Power up to 45Kw (60Hp) and an Output Torque up to 10,000 Nm (88,500 lb.in). Gear Ratios are available 250:1 for a double reduction and 60,000:1 in combined units. Series C Right angle helical worm geared motors
- Continuous Torque: 88,495.5752212389 In-lbs
- Gearbox Ratio: 8 to 16,000 : 1
- NEMA Frame Size: 56 to 326 #
- Motor Type: AC Motor
-
-
Supplier: Cone Drive Gearing Solutions
Description: Worm Gear Model HP Model HP double-enveloping worm gear speed reducers are designed for all applications that require extremely high torque and accuracy in a quiet, compact package. Model HP speed reducers have higher shock resistance, greater
-
Supplier: Renold Plc.
Description: Motorised and speed reducer versions Adaptability - ideal for hostile environments Interchangeable - dimensionally interchangeable with the David Brown Radicon Series 'A' Mid range. Replacement for Flender Cavex WM Series Product Features Unique Holroyd tooth profile for maximum torque
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 131.341597720476 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Renold Canada
Description: life Motorised and speed reducer versions Adaptability - ideal for hostile environments Interchangeable - dimensionally interchangeable with the David Brown Radicon Series 'A' Mid range. WM Series Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum
- Gear Ratio: 5 to 4,900 (X : 1)
- Maximum Input Power: 131 HP
- Maximum Input Speed: 250 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Renold Canada
Description: Holroyd worm gears than have been obtained or claimed for any other make in the world. A test at the UK National Physical Laboratory on a pair of 6 inch (152.44mm) centres, 4:1 ratio gears yielded a range of efficiencies from 97.5 to 98.2% at speeds of 1000 and 1500
- Design: English, Metric
- Material: Hardened Steel
- Gear Type: Worm
-
Supplier: Cone Drive Gearing Solutions
Description: Speed: Substantially reduced lead times, save up to 20 weeks Value: No tooling or engineering costs Inch or metric availability Customication: flexibility for custom gear ratios and sizes Engineered efficiency: double enveloping design enables downsizing or upgrading capacity
Find Suppliers by Category Top
Featured Products Top
-
WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears Manufactured to European (M1–M6) and American standards (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Right Angle Gear Drive model for most industry applications such as; used on printing, packaging and textile machinery. Use them as a speed increaser or speed reducer. ---------- W.C. Branham Inc (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
maintenance costs. Tailored Precision: Customization options guarantee a perfect fit for your application. Gear Customization Material Selection: High-strength steel for heavy-duty applications. Lightweight aluminum for high-speed (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed reducers and increasers, differentials, custom shafting, and precision mechanical assemblies. The company’s proprietary Fairloc® hub design provides enhanced shaft alignment, secure positioning, and simplified (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Worm Reducers: Engineered for compact machinery layouts requiring moderate-to-high gear reduction. Worm gearboxes offer self-locking safety (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
Worm Gear Speed Reducers From Stock Drive Products
A total of 93 worm gear types are stocked in both inch & metric types. Three sizes of speed reducers are offered with ball bearing mounted input shafts allowing up to 6,000 rpm input speeds.
-
New Products and News From SDP/SI
Worm Gear Speed Reducers From SDP Feature All Metal Construction Metric Socket Head Cap Screws From SDP Feature Controlled Concentricity .
-
Routine Maintenance on AC Inverters (.pdf)
Outside of North America, the metric unit of torque, newton-meter, is most common. Output speed and output torque are the key application criteria for a gear reducer . … ratios are far more limited in parallel-shaft reducers than in right-angle worm reducers, but multiple …
-
Shopping In Other - Big Bruin
… mm, Outside Dia 36.50 mm, Width 1.75 mm, For Use With Metric Super Smart and … • Corona WINSMITH E17MWNS, 15:1, 56C/140TC Speed Reducer , CFace, 56C/140TC, 15:1 G0588804 … Right Angle Shaft Orientation, Washdown Duty, 1725 Input RPM, 115 Nominal Output RPM, Worm Center Distance 1 … Torque 494 in.lb., Number of Stages 1, Reversible Rotation, Universal Mounting, Worm Gear Type, Cast Iron …
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LIFTING, HOISTING, AND ELEVATING
Gearing types are: worm gearing , bevel gearing, and spur/helical gearing. Available options include: stop nuts, bellows boots, limit switches, motor mounts, and integral speed reducers and motors. … 2.25) feature a sliding-contact power thread (ACME, STUB ACME, modified square, or metric trapezoidal) mechanism.
-
Gears and Gear Drives
… fundamental parameters of mechanical drives – transmission ratio, power, efficiency, torque and rotational speed – and explains … The classification of mechanical drives and gear drives is also included. … composed trains and also coupled, closed and reduced coupled trains are explained, as well as planetary reducers . The seventh chapter deals with worm gear drives: their geometry, manufacture, deviation control and load capacity assessments … The book assumes that the reader is familiar with the metric (SI) system of units.
-
Gears - Spur Bevel Helical & Miter Gears, Worm, Anti-backlash Gears from SDP/SI
Gearheads & Speed Reducers • Image Index SDP/SI ON-LINE eStore offers: Spur Gears , Helical Gears, Miter Gears, Worm Gears, Worms, Anti-backlash Gears, Anti-backlash Worms, Bevel Gears, Gear Clamps, Cluster Gears, Replacement Gears, Differential End Gears, Composite Spur Gears, Flexiracks, Gear Hubs, Dial Hubs, Racks, Pinion Wire … Click on [Inch] or [ Metric ] to go directly to our eStore and shop online.
Indicates content that may require registration and/or purchase.