Products/Services for Micro Axial Piston Pumps

  • Piston Pumps and Plunger Pumps-Image
    Piston Pumps and Plunger Pumps - (602 companies)
    ...piston moving in an enclosed cylinder. Specific types of designs include axial and radial piston pumps. Axial piston pumps contain a number of pistons attached to a cylindrical block which move in the same direction as the block's centerline...
  • Axial Flow Pumps-Image
    Axial Flow Pumps - (81 companies)
    Axial flow pumps or propeller pumps allow fluid to enter the impeller axially. They discharge fluid nearly axially, pumping the liquid in a direction that is parallel to the pump shaft. Axial flow pumps, also called propeller pumps, are centrifugal...
  • Piston Rings-Image
    Piston Rings - (115 companies)
    Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  •  
    Wastewater Pumps - (467 companies)
    Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings...
  •  
    Grinder Pumps - (132 companies)
    Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting...
  •  
    Liquid Handling Pumps - (2272 companies)
    The image below shows a simplified centrifugal pump layout: Image Credit: Engineers Edge. Centrifugal pumps can be further differentiated based on how they direct flow. Axial flow pumps lift liquid in a direction parallel to the pump shaft...
  •  
    DC Powered Pumps - (151 companies)
    DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water. DC powered pumps use direct current from motor, battery, or solar...
  •  
    Chemical Pumps - (544 companies)
    Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps. Chemical pumps are designed to move and withstand chemicals and chemical slurries. They are designed and constructed to handle...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire