-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It includes (2)OD x P-330 Flangeless Fittings.
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It has a 1/4-28 Flat-Bottom port configuration and is
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It has a 10-32 Coned port configuration and is for
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
-
Supplier: Sierra Instruments, Inc.
Description: improved accuracy Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility Flow Alarms- get
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: KOBOLD Instruments, Inc.
Description: measuring range, the customer has a choice of plastics for the body and metals for the fittings.The KSV is supplied with or without a needle valve, depending upon the order number. We generally recommend that the needle valve version be used to help stabilize the float
- Gas Volumetric Flow Rate: 0 to 1.66666666666667 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 130 to 250 F
- Media Temperature Range: 130 to 250 F
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Valves; natural gas pipelines; gas meters. Learn more (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
that are used to properly package the resulting biopharmaceuticals. Combining superior physics, high reliability and unparalleled flexibility, RedySmart stands apart from competitive offerings. The RedySmart thermal mass flow meters & mass controllers are MEMS-based (Micro (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
precision silicon nitride ceramic balls, roller for bearing, pump valve INNOVACERA silicon nitride is processed by gas pressure sintering, which results in a fully dense and nonporous microstructure of interlocking needle-shaped grains. This, combined with the natural (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Fiber Optic Spectrochemical Emission Sensors: A Detector For Chlorinated And Fluorinated Compounds
Whitney Micro - Metering Needle Valve Model SS -22RS4 .
-
Inactivation of Vegetative Cells by Continuous High‐Pressure Processing: New Insights on the Contribution of Thermal Effects and Release Device
… the conical valve than in micrometering valve, which is not surprising given that the conical valve is of compos- ite construction, having a ceramic needle and valve seat, and the micro - metering valve has valve seats and needles of stainless steel, the …
-
Spatially resolved temperature measurement in microchannels
The water flow rate was controlled by a micrometer needle valve and measured by a Coriolis flow meter ( Micro Motion, Inc., Sensor Model CMF010, Transmitter Model 2700) and verified by a calibrated rotameter (Gilmont; Barnant Co.).
-
A 13‐week vapor inhalation study of 3,3‐dimethyl‐2‐butanol in sprague‐dawley rats
The gravity flow of PA through a 15 gauge needle was controlled by adjustment of a micro - metering valve placed in the liquid PA steam.
-
Design of a non-intrusive electrical impedance-based void fraction sensor for microchannel two-phase flows
In the pumped water flow loop, a needle valve controlled the flow rate as meas- ured by a micro -turbine flow meter (McMillan Flo-106) with a range of 20–200mlmin−1 . .
-
http://prijipati.library.usyd.edu.au/bitstream/2123/10536/5/Jazrawi_CJ_thesis.pdf
In the course of this thesis, two separate pressure control valves were implemented: 1) Type 1711 needle valve , Badger Meter Inc., Germany and 2) Type 3510 micro -flow valve, Samson AG, Germany.
-
Sulfite oxidase controls sulfur metabolism under SO 2 exposure in Arabidopsis thaliana
Symbol keys: , flow direction; , mass flow controller; , needle valve ; , mass flow meter ; , magnetic valve; ᭛, relative humidity and temperature sensor; , micro membrane pump.
-
Argonne National Laboratory, High Energy Physics Division, semiannual report of research activities, July 1, 1989--December 31, 1989
The motor drive for the micro wave power attenuator was designed and installed, as were the valve drivers for the main DR needle valves and the ^He gas metering valve.
-
Volatile Retention in Microwave Freeze‐Dried Model Foods
microwave cavity, a micro wave generatorwith an external circuit, a temperature measurementsystem, a vacuum system with a pressure gauge, a nitrogen gas tank with a needle valve and flow meter , a condenser, a platform for the frozen sample, and a data acquisition …
-
A spectroscopic study of the chemiluminescent reaction of germanium tetrahydride with atomic oxygen
A. Sharma and J. P.Padur . only a few per cent of the initial atomic oxygen concentration produced by the micro . wave discharge, The germanium tetrahydride or germanium tetrachloride … … introduced into the reaction tube through a flow meter and a needle valve .
Indicates content that may require registration and/or purchase.