-
Supplier: Festo Corporation
Description: Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to
- Pressure Rating: 14.50377 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Media: Air, Gas
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT,
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
-
Description: interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the
- Media: Gas
-
Description: TESCOM™ 12 Series is a miniature ultra high purity IGS/VCR pressure reducing regulator. The 12 Series offers 5 Ra or 10 Ra micro inch finishes, tied diaphragm and internally springless & threadless design. It provides inlet pressures of 150 PSIG [10.4 bar], outlet
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.04 to 0.08
-
Supplier: IDEX Health & Science
Description: Our High Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a
- Pressure Rating: 100 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK
-
Supplier: IDEX Health & Science
Description: Our Low Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a
- Pressure Rating: 500 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK
-
Supplier: IDEX Health & Science
Description: Our Low Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only 6uL making it nearly impossible to detect as part of your fluidic pathway. It is for a
- Pressure Rating: 100 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Control Valves, Diaphragm Valves, Regulator (general)
-
Supplier: Suttner America Company
Description: Built-in pressure regulator, adjustable from 850 PSI to 5070 PSI. 1/2" bypass connection.
- Valve Size: 0.375 inch
- Pressure Rating: 850 to 5,070 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Nordson EFD
Description: reservoirs. Available Options 3.8 liter (1 gallon) acrylic see-through tank 7.5 liter (2 gallon) acrylic see-through tank 19.0 liter (5 gallon) stainless steel tanks 76.0 liter (20 gallon) stainless steel tanks Pair any of these with a fluid regulator kit for step-down fluid pressure
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Western Analytical Products
Description: rates to 100 mL/min., with a maximum resulting pressure drop of only 45 psi (3.1 bar). Micro-Splitter Valve Applications & Notes Back Pressure Considerations Our Micro-Splitter Valves are designed to work when both effluent flow path pressures are nearly identical.
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: rates to 100 mL/min., with a maximum resulting pressure drop of only 45 psi (3.1 bar). Micro-Splitter Valve Applications & Notes Back Pressure Considerations Our Micro-Splitter Valves are designed to work when both effluent flow path pressures are nearly identical.
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: rates to 100 mL/min., with a maximum resulting pressure drop of only 45 psi (3.1 bar). Micro-Splitter Valve Applications & Notes Back Pressure Considerations Our Micro-Splitter Valves are designed to work when both effluent flow path pressures are nearly identical.
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Five-phase stepping motor drive enables users slightly change the setup pressure by 1 step driving. Further, micro-step driving achieves high pressure resolution by 0.1kPa,0.01psi or less. Maintaining the pressure during electricity outage. - It keeps setup regulated
- Valve Size: 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Isabellenhutte USA
Description: Application Heater Cooker Washing machine Dish washer Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR) and temperature limiter (TW) with capillary sensor. Single-pole micro switch with on/off or changeover switch Approvals:
- Temperature Set Point Range: 32 to 608 F
- Voltage: 250 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Sierra Instruments, Inc.
Description: Micro-USB power supply (DIN 62684) Operation FKM, optional EPDM (FDA) Pressure Stainless steel or aluminum construction
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Radwell International
Description: MICRO PRESSURE REGULATOR, G1/8 PNEUMATIC CONNECTION, 0.5 TO 10 BAR PRESSURE REGULATION, SELF RELIEVING, LEFT TO RIGHT FLOW DIRECTION, BRASS, -5 TO +50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Lee Co. (The)
Description: size, and cost. The SPM can be fitted with any of our BL, XP, LT, or HP Series pumps, resulting a micro pressure controller with communication via UART, I2C or analog input, that provides maximum flexibility. The module’s closed-loop feedback from the pressure sensor allows for
- Features: Other
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish •Superior
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish •Superior
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to provide high transfer
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to provide high transfer
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
Find Suppliers by Category Top
Conduct Research Top
-
PFTE back pressure regulator used in continuous Pharmaceutical research at MIT
In this research, 12 parallel 1 µm Pall Zelfuor membranes were used to separate micro-reactor products into aqueous and organic phases. As documented in the supporting information, a single PTFE back pressure regulator was used to control the merged aqueous membrane outlet streams at a differential
More Information Top
-
A PDMS-based constant-flowrate microfluidic control device
In related work, micro pressure regulators , which maintain constant pressures at variable flow rates, have also been reported by Yu et al. [6].
-
A solid hydraulically amplified piezoelectric microvalve
Pressure regulator Micro valve Exhaust .
-
Fuel cells and their components based on microsystem technology
FIGURE 4 Schematic structure of a micro hydrogen pressure regulator (Canon and The University of Tokyo).
-
Plasma polymer films for surface modification
micro - pressure regulator .
-
Modular soft mechatronic manipulator for minimally invasive surgery (MIS): overall architecture and development of a fully integrated soft module
Through this dongle board, the master system also controls the external proportional pressure regulator (proportional pressure micro - regulator , series K8P, Camozzi Group, IT).
-
CR4 - Thread: Pressure Transducer - Resistor type?
You might be interested in: Gas Pressure Regulators, Pressure Regulators , Micro Machining Services .
-
A closed-loop intelligent control strategy for precise non-contact liquid dispensing
The adaptive precise liquid dispensing system consists of syringe pump, syringe valve, pressurized fluid bottle, pressure regulator , micro solenoid valves and sensors, etc, as shown in Fig. 1.
-
A self-adjusted precise liquid handling system
The dispensing system consists of syringe pump, syringe valve, pressurized regent bottle, pressure regulator , micro solenoid valves and sensors, etc, as shown in Fig. 1.
-
Automated Precise Liquid Dispensing System for Protein Crystallization
The dispensing system consists of syringe pump, 4-2 syringe valve, pressurized regent bottle, pressure regulator , micro solenoid valve and sensors, etc, as shown in Fig. 1.
-
Cyproconazole impregnation into wood using sub- and supercritical carbon dioxide
At the end of the treatment process, the pressure was reduced using a- pressure regulator and micro -metering valves to control the flow rates.
Indicates content that may require registration and/or purchase.