-
Supplier: Radwell International
Description: DUAL PRESSURE VALVE, 5PIN MICRO, 5/3 PRESSURE CENTER, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Diaphragm Valves, Foot Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
-
-
Supplier: Radwell International
Description: MICRO REGULATOR BIT, 1/8", 08 DESIGNATION, QUICK RELIEF. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Pressure Relief Valves, Regulator (general), Vacuum Relief / Anti-siphon Valves
-
Description: interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the
- Media: Gas
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High precision control High precision air regulating by sensibility 0.1%F.S., hysteresis ±0.1%F.S. Excellent characteristics Excellent especially in relief characteristics, pressure characteristics, flow characteristics Minimum relief pressure (relief
- Valve Size: 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC over pressure gauge shows the pressure differential between the air inside the shelter and outside air. The air pressure is regulated to a maximum of 25 mbar by a pressure relief valve mounted in an inner wall of the shelter. The Power on indicator
-
Supplier: Daisy Data Displays, Inc.
Description: this hazardous computer to fit all your hazardous needs. FM-Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group A-G Alarm Board and Pressure Relief Valve Included Impact Resistant Polycarbonate Viewing Window Flat Panel
- Features: Other
-
Supplier: Daisy Data Displays, Inc.
Description: A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Y-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1&2, Group A-G Alarm Board and Pressure Relief Valve Included NEMA 4X
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Scientific.Net: Materials Science
The Design and Research of Automatic Micro - Pressure Relief Valves Used in Mine Rescue Cabin .
-
Radioactive Research on Main Steam Pipe Rupture Accident of Nuclear-Powered Equipment of Ship
The Design and Research of Automatic Micro - Pressure Relief Valves Used in Mine Rescue Cabin .
-
Micropreservation.
A process is described for preservation of foods in packs with pressure relief valves by micro wave heating in an autoclave.
-
A Non-Chemical Approach to Oxygen Corrosion Control in Closed Loop Systems
…systems may result from: ? galvanic coupling ? ennoblement of copper plating ? cavitation ? erosion of copper/copper alloys due to excessive velocity ? oxygen/air ingression ? poorly operating expansion/compression tanks, automatic (pressure set) makeup valves, pressure relief valves and automatic air vents ? micro biological activity The typical…
-
Liquefaction of lignocellulosics in model solvents: Creosote oil and ethylene glycol
The gas is vented and metered in the depressurized section, via a back pressure relief valve , a gas damperreservoir, a micro - metering valve and a dry test meter.
-
Experimental Research of Pressure Releasing Process Controlled by Microprocessor
Because the pressure releasing process has the characteristic of high-pressure and strong-shock, in the paper, an electro-hydraulic connecting device controlled by micro processor--electro-hydraulic pressure - relief valve has been produced, and the influences of hydraulic resistance network in…
-
A review on microchannel heat exchangers and potential applications
The flow management acces- sories include ball valves, bypass arrangement, pressure relief valve , needle valve (NV), micro -filter (MF), flow drainage facet etc.
Indicates content that may require registration and/or purchase.