Products & Services

See also: Categories | More Information
  • Description: staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Custom Actuation and Tooling packages to accommodate a multitude of assembly applications Actuation Packages Available:

    • Capacity / Operating Force: 0.125 tons
    • Pressure: 120 psi
    • Stroke: 1 to 4 inch
    • Technology: Air / Pneumatic, Thermal Press

  • Description: cutting tolerances as tight as ± .002" Micro-part tube cutting technology Supported Shear Tube Cut-Off Shears burr-free parts to tight tolerances with no scrap between tube cut parts Production rates are thousands of parts per hour, since tube cut parts roll off the machine ready for shipping

    • Cutting: Band Saw Cutting, CNC Cutting, Circular Cold Saw Cutting, Miter Cutting
    • Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
    • Materials: Composites, Metals, Plastics
    • Features: Midwest US Only, North America, Other, United States Only

  • Description: gears, splines, journal bearings, cams and ways Metalworking - helps prevent galling, welding and metal pickup on tools and dies in machining, stamping, and drawing operations, tube bending, thread rolling, cold heading, swaging and forging Assembly lubricant - reduces torque in tightening

    • Operating / Use Temperature: 0.4 to 750.2 F
    • Density / Specific Gravity (@15.6°C, 60°F): 1.33 specific gravity
    • Type / Function: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant, Metal Forming Fluid, Metal Working Fluid
    • Applications: Machine / Gears, Process Equipment

  • Description: COMPETITIVE SOURCE ... COMPETENT SOLUTIONS. Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc is your competitive source. Production Tube Cutting Inc will help you design the most cost-efficient

    • Outside Diameter / Width: 0.01 to 6 inch
    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
    • Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire