Products/Services for Micro Tesla Coil
-
Inductors, Coils, and Chokes - (1025 companies)Inductors, coils and chokes are passive devices that are designed to resist changes in current and store energy in the form of a magnetic field. In their simplest form, inductors consist of a wire loop or coil. The inductance is directly...Mounting StyleInductance TypeTechnology / Configuration
-
Voice Coil Actuators and Motors - (27 companies)Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning. Voice coil actuators...
-
Micro-dispensing Valves - (15 companies)Micro-dispensing valves can also be used to dispense air, biological reagents for medical applications, and other fluids including alcohols. Micro dispensing valves are designed as closed coil devices to minimize corrosion from spraying or splashing...
-
Electromagnets - (125 companies)...is dependent on a variety of factors, such as the number of coils in the electrical wire that generates the power, the applied current, and the core material 's magnetic permeability. Categories of electromagnets include: Flat-faced. Parallel pole...
-
Micro Connectors and Nano Connectors - (99 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
-
Motor Coils - (26 companies)Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
-
Coil Heaters - (141 companies)Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable. Coil heaters and cable heaters are elongated heating elements. They include heating cables as well as coil heaters...
-
Magnetic Field Instruments - (152 companies)Instruments. What are Magnetic Field Instruments?. Magnetic field instruments are devices used to measure the magnetic field or flux around permanent magnets, coils, and electrical devices. They include meters, gauges, sensors, recorders, and other...
-
Micro Machining Services - (172 companies)Micro machining services perform precision machining on small parts to integrate detail. Micro machining services perform precision machining operations on small parts to achieve intricate details. They perform machining activities such as: drilling...
-
Metal Coil Winding and Unwinding Equipment - (119 companies)Metal coil winding and metal coil unwinding equipment is used to process continuous lengths of metal, or metal wire, sheet or foil in converting, coating, sheeting, and manufacturing applications. Metal coil winding and metal coil unwinding...
Product News
-
TechInsights Inc.
TechInsights Teardown: Tesla Glovebox SSD to download dashcam footage or other media to another source or between Tesla vehicles. (Learn more about USB connectors on Globalspec.com). Major components. $35.57 -- 1 TB 3D TLC V-NAND flash, SSD controller -- Samsung (Qty: 1). $1.28 -- USB to PCIe/SATA bridge -- Realtek (Qty: 1). $0.87 -- Internal frame (Qty: 1). $0.85 -- Main frame (Qty: 1). $0.51 -- Small passive cap (Qty: 91). $0.38 -- Six-layer conventional FR4 (Qty: 1). $0.27 -- Back cover (Qty: 1). $0.26 -- Coil (Qty: 4). $0.25 -- Small... (read more) -
Coiling Technologies, Inc.
Industrial Coils for Electric Vehicles Electric vehicles are no longer an emerging market dominated by Tesla. Electric Vehicles are here to stay and are being produced by automotive giants such as Audi, BMW, Changan, Chrysler, Ford, GM, Mercedes, Nissan, SAIC Motor, Tata, Toyota, and Volkswagen. With more Electric Vehicles being built and delivered every day, Coiling Technologies, Inc., is well suited to support the Electric Vehicles market. We can design and manufacture customized springs ideal for use in all makes and models... (read more)Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
TechInsights Inc.
TechInsights Teardown: Tesla Model Y media control unit As the automotive industry continues its largest transition in its history to electrification, automotive parts specifically built for electric vehicles (EVs) will become high in demand. And with supply chain issues already impacting automakers ' ability to produce as many vehicles as they would like, chances are good further issues will continue to impact the manufacturing of vehicles. Tesla Motors has not been immune to the supply chain issues due to having many manufacturing facilities... (read more) -
Backer Marathon, Inc.
Coil heaters When highly focused heat is required, and a very low profile is imperative, coil heaters are the best cost-effective option. Coil heaters may be used to concentrate the heat on specific segments, or the coil may be spread to equalize the temperature across the object to be heated. (read more)Browse Coil Heaters Datasheets for Backer Marathon, Inc. -
Ulbrich Stainless Steels & Special Metals, Inc.
Strip Coil Stainless Steel Strip and Special Metals Strip is produced and available from our strategically located facilities around the globe. Our 14 world-wide facilities have teams of sales professionals and engineers to assist you in providing complex stainless steel and special metals precision strip coil solutions. Nearly a century of precision rolling know-how, a selection of over 140 alloys, and state-of-the-art material processing equipment, ensures we can give you precision rolled strip... (read more)Browse Metal Strip Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Constar Motion Co., Ltd
Micro coreless servomotors on robot fingers 10mm 12V Micro DC Servo Motor. Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC. Applications. Medical equipment, intelligent prostheses, industrial robots, etc. Options. Lead wires length, Special coils, Shaft length. Unit Price. Price upon request. Voltage. 12.0. Terminal resistance. 28.0. No-load speed. rpm. 11500. No-load current. 10. Stall torque. mNm. 4.2. Stall current. mA. 430. Nominal torque. mNm. 1.0. Nominal speed. rpm. 8100. Nominal current. 140. Max. efficiency. mV... (read more)Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
8mm Micro Dc Servo Motor 8mm Mini DC Servo Motor. Diameter:8mm Length : 31-51mm Voltage:3V Gearbox:Metal CNC, Metal injection. Applications. Medical equipment, intelligent prostheses, industrial robots, etc. Options. Lead wires length?Special coils?Shaft length (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Saftty Electronic Technology Co., Limited
micro thermal protector with M4 thread Key Benefits: The first China-made round shape thermal protector got UL, TUV and CQC certifications and broke 30 years ' monopoly of German protectors. Thermal protection ST01 is in a well-sealed design?which can prevent product failure from the vacuum impregnation process. Thermal protection switch is Small in size and suitable to be embedded inside the coil of electric motors. motor thermal overload switch with a metal casecan bear up to 50KG coil shaping pressure, which has high thermal... (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Saftty Electronic Technology Co., Limited -
Saftty Electronic Technology Co., Limited
motor pump transformer coil thermal protector Key Benefits: The first China-made round shape thermal protector got UL, TUV and CQC certifications and broke 30 years ' monopoly of German protectors. Thermal protection ST01 is in a well-sealed design?which can prevent product failure from the vacuum impregnation process. Thermal protection switch is Small in size and suitable to be embedded inside the coil of electric motors. motor thermal overload switch with a metal casecan bear up to 50KG coil shaping pressure, which has high thermal... (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Saftty Electronic Technology Co., Limited -
Micro-Epsilon Group
Eddy Current Sensors with Embedded Coil Technology Sensors can be adapted in many different ways to suit customer-specific applications. Particularly in the case of high volume orders up to 100,000 pieces, Micro-Epsilon can produce customized sensors efficiently, which results in considerable cost reductions. Micro-Epsilon offers custom manufacturing for a wide range of sensor types: Customized Eddy Current Sensors with Embedded Coil Technology. When a standard sensor does not meet its set requirements, users often turn to customer-specific... (read more)Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group
-
Inderscience Publishers - linking academia, business and industry through research
Tesla coil ; micro wave oven transformers; MOT; air-cored resonance transformers; MicroSim schematics; transformer design; transformer testing; simulation.
-
Numerical evaluation of heating in the human head due to magnetic resonance imaging (MRI)
Each of the simulations was run until steady state was achieved and the data scaled so that the average magnetic field inside of the coil was 2 micro Tesla .
-
Environmental Design for Muscle Cell Culture with Magnetic Field
The previous studies with a Helmholtz coil show that micro tesla of the alternating magnetic field has a minor effect on cells proliferation, but has a small effect on cells orientation [8, 9].
-
CR4 - Thread: Is There Any Harm by Using Microwave Oven?
I'm going off-topic here, but you easily can make a miniature Tesla coil that operates at micro wave frequencies.
-
CR4 - Thread: microwave
They can use the parts for an MOT ( micro wave oven transformer) powered Tesla Coil .
-
13th International Conference on Biomedical Engineering
The flux density characteristics of the micro coil were measured using a Tesla meter (TM-401, KANETEC, Ja- pan).
-
Design and Fabrication of a Novel Micro Electromagnetic Actuator
In figure 9, the magnetic field produced by the micro coils was measured using a Tesla meter (model 4048, F. W. Bell, U.S.A.).
-
Base program on energy related research. Quarterly progress report, August--October 1995
Plasmas were initiated using a Tesla coil and 100 watts of micro wave power.
-
A MEMS-based valveless impedance pump utilizing electromagnetic actuation
The flux density characteristics of the micro coil were measured using a Tesla meter (TM-401, KANETEC, Japan).
-
Breaking the 8/16-bit habit contest winners - YouTube
Tesla coil destroys 8-bit micro controller board .