-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.206 inch
- Outside Diameter: 0.904 inch
- Thickness / Working Height: 0.04 to 0.06 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: Fastener SuperStore, Inc.
Description: 1/4 X 1 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
- Inside Diameter: 0.21875 inch
- Outside Diameter: 1 inch
- Thickness / Working Height: 0.051 to 0.08 inch
- Number Size: 1/4"
-
Supplier: PENCOM
Description: No Description Provided
- Inside Diameter: 0.506 to 0.518 inch
- Outside Diameter: 0.873 inch
- Thickness / Working Height: 0.125 inch
- Number Size: 1/2"
-
-
Supplier: Peco Fasteners, Inc.
Description: ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 1 INCH OUTER DIAMETER .25 INNER DIAMETER - DECIMAL 1 OUTER DIAMETER - DECIMAL 1/4 INNER DIAMETER - FRACTIONAL 1 OUTER DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 INNER DIAMETER - DECIMAL - UOM IN OUTER DIAMETER - DECIMAL - UOM IN
- Inside Diameter: 0.25 inch
- Outside Diameter: 1 inch
- Washer Type: Fender Washer
- Finish: Zinc Plated
-
Supplier: Ebinger Manufacturing Corp.
Description: ZINC PLATED FINISH 1-1/2 INCH OUTER DIAMETER 1.5 OUTER DIAMETER - DECIMAL 1-1/2 OUTER DIAMETER - FRACTIONAL 1/2 INCH FASTENER SIZE STANDARD PACKAGING QUANTITY 50 PER PLASTIC BOX OUTER DIAMETER - DECIMAL - UOM IN
- Outside Diameter: 1.5 inch
- Number Size: 1/2"
- Washer Type: Fender Washer
- Finish: Zinc Plated
-
Supplier: G.L. Huyett
Description: Fender washers feature an outer diameter that is more than three times the size of the inner diameter. These flat, broad washers are usually thinner than other washers and are typically used in auto-body restoration or other sheet metal applications where there is a need
- Inside Diameter: 0.28 to 0.34375 inch
- Outside Diameter: 1 to 1.5 inch
- Thickness / Working Height: 0.051 to 0.08 inch
- Washer Type: Fender Washer
-
Supplier: NBS Corp.
Description: Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.
- Outside Diameter: 1 inch
- Number Size: 1/4"
- Washer Type: Fender Washer
- Material: Steel
-
Supplier: L.H. Dottie Company
Description: STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER PC 4110 MODEL
- Inside Diameter: 0.375 inch
- Outside Diameter: 1.25 inch
- Washer Type: Fender Washer
- Material: Steel
-
Supplier: Minerallac Company
Description: STEEL MATERIAL ZINC PLATED FINISH 3/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 0.047 TO 0.08 INCH THICKNESS PACKAGING QUANTITY 100 PER BOX
- Inside Diameter: 0.1875 inch
- Outside Diameter: 1 inch
- Thickness / Working Height: 0.047 to 0.08 inch
- Washer Type: Fender Washer
-
Supplier: PHD Manufacturing, Inc.
Description: LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 13/32 INCH INNER DIAMETER 1-1/2 INCH OUTER DIAMETER .40625 INNER DIAMETER - DECIMAL 1.5 OUTER DIAMETER - DECIMAL 13/32 INNER DIAMETER - FRACTIONAL 1-1/2 OUTER DIAMETER - FRACTIONAL 3/8 INCH FASTENER SIZE WEIGHT 0.03 LB INNER DIAMETER - DECIMAL -
- Inside Diameter: 0.40625 inch
- Outside Diameter: 1.5 inch
- Washer Type: Fender Washer
- Finish: Galvanized
-
Supplier: PENCOM
Description: No Description Provided
- Inside Diameter: 0.109 inch
- Outside Diameter: 0.219 to 0.406 inch
- Thickness / Working Height: 0.025 to 0.04 inch
- Washer Type: Fender Washer
-
Supplier: NBS Corp.
Description: Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.
- Outside Diameter: 1 inch
- Washer Type: Fender Washer
- Material: Steel
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.
- Outside Diameter: 1.25 inch
- Number Size: 1/4"
- Washer Type: Fender Washer
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1/2” internal diameter, all SAE flat washers come with zinc finish.
- Outside Diameter: 1.5 inch
- Number Size: 5/16"
- Washer Type: Fender Washer
- Material: Steel
Find Suppliers by Category Top
More Information Top
-
1/2" Flat Washers - Washers - Grainger Industrial Supply
○ Mil Spec Washer (7). .... ○ Thick Fender Washer(5) .
-
Flat Washers - Washers - Grainger Industrial Supply
• Fender Washer (327). .... ○ Mil Spec Washer(101) .
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…lye mad man map mar mat maw may men met mew mho mid mil mix mob mod .... spasm spats spate spawn spays speak spear speck specs speed spell spelt spend spent sperm spews spice … felled feller fellow felons felony felted female femmes femurs fenced fencer fences fended fender fennel ferric ferret … warden warier warily warmed warmer warmly warmth warned warped warred warren warsaw washed washer washes wasted waster…
Indicates content that may require registration and/or purchase.