-
Supplier: Amphenol PCD
Description: The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Military Connector, USB Connector
- Geometry: Straight
-
Supplier: Douglas Electrical Components
Description: applications. Features Common Mechanical Interfaces Jam-nut bulkhead CF Flange KF Flange Radial O-ring Vacuum face seal Threaded connection (NPT, SAE, etc.) Back-potted assembly MIL-Spec Connector Types MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Glenair, Inc.
Description: high-performance wire and cable. Our line of mil-grade and protocol specific wire and cable includes Mil-Spec and commercial variants of commonly specified M22759 type multi-conductor shielded cabling, as well as a full range of fiber optic, and special-purpose
- Features: Bulk Cable, Coaxial, Multiconductor Cable, USB
- Application: LAN / Ethernet, Networking
-
-
Supplier: Glenair, Inc.
Description: missions and lighter loads. Importantly, all STAR-PAN„¢ technologies, from the high-density Glenair Mighty Mouse quick-disconnect connectors and cables to the low-profile hub enclosure itself are designed for optimal size and weight reduction as well as ruggedized mil-spec
- Number of Ports: 9 #
- Form Factor: Desktop / Standalone
- Network Equipment: Hub
- Features: Ruggedized
-
Supplier: Newark, An Avnet Company
Description: MINI DISPLAYPORT CONN, RCPT, 20POS/CABLE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MINI DISPLAYPORT CONN, PLUG, 20POS/CABLE ROHS COMPLIANT: YES
-
Supplier: Douglas Electrical Components
Description: Douglas manufactures standard and custom hermetic rectangular connectors utilizing D-sub connectors and Micro-D connectors for vacuum and pressure applications. These connectors are designed to comply with MIL-DTL-24308 and MIL-DTL-83513. Whether a standard reversible flange, or custom
- Current Rating: 3 amps
- Number of Contacts: 9 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: Douglas manufactures standard and custom hermetic rectangular connectors utilizing D-sub connectors and Micro-D connectors for vacuum and pressure applications. These connectors are designed to comply with MIL-DTL-24308 and MIL-DTL-83513. Whether a standard reversible flange, or custom
- Current Rating: 3 amps
- Number of Contacts: 37 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: Douglas manufactures standard and custom hermetic rectangular connectors utilizing D-sub connectors and Micro-D connectors for vacuum and pressure applications. These connectors are designed to comply with MIL-DTL-24308 and MIL-DTL-83513. Whether a standard reversible flange, or custom
- Current Rating: 3 amps
- Number of Contacts: 62 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
Supplier: Glenair, Inc.
Description: Ethernet, and 3) Peripheral and display protocols such as USB 3.0 and SATA. Generally speaking, standard mil-aero connector packages and contact layout densities are appropriately applied for category 1) Mil-Aero protocols. Higher density contact layouts with or without shielded
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector, Modular Connector and RJ Connector, USB Connector
- Features: RJ-45
- Geometry: Right Angle, Straight
-
Supplier: Fischer Connectors, Inc.
Description: cycles: >5,000 1,000 hours salt-mist spray Operating temperature range: -40°C to +135°C Tested to MIL-Specs 360° EMC shielding Usability: blind mating, easy to handle even with gloves Cable assembly integrated solutions and overmolding Custom designs available on request
- Contact Size (AWG): 18 to 30 AWG
- Voltage Rating: 250 volts
- Current Rating: 1 to 5 amps
- Number of Contacts: 4 to 24 #
-
Supplier: Fischer Connectors, Inc.
Description: Fischer LP360™ is a range of versatile, plug and use connectivity solutions that includes connectors, cable assemblies and active devices to maximize usability, efficiency and performance. The connectors have no key code, providing 360° mating freedom for optimized cable management.
- Contact Size (AWG): 24 AWG
- Voltage Rating: 160 volts
- Current Rating: 1 to 5 amps
- Number of Contacts: 7 #
Find Suppliers by Category Top
Featured Products Top
-
a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Product Overview The USB 3.0 high-speed monitor / display cable is a high-performance connectivity solution designed for monitors and various devices featuring USB Type-B ports.This product utilizes the Super Speed ??USB 3.0 transmission standard and does not require a (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
Product Description AgozTech LLC The Clover Flex Charging Cable is a durable, high?performance accessory engineered to provide reliable power for Clover Flex POS systems. Designed for use in (read more)
Browse USB Cables Datasheets for AgozTech LLC -
Qualtek offers a large variety of cable assembly products including USB 2.0, USB 3.0, USB 3.1 generation 1 and 2 Type C, and USB 4 Type C. The USB 2.0 and 3.0 features a twisted-pair construction which reduces cross talk to ensure error free transfer. The 3.1 USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
The Square Terminal Charging Cable is a durable and dependable accessory engineered to provide reliable power delivery for Square POS terminals in retail, hospitality, service counter, and field environments. Designed for heavy daily use, this USB A to USB C Charging Cable ensures consistent (read more)
Browse Serial Cables Datasheets for AgozTech LLC
More Information Top
-
Making the pieces fit: standard electronic architectures prove key to effective platform integration
Connecting leads then offer a range of external connection options including USB 2.0, Ethernet, and RS232. These leads are flat cables that are flexible enough for body-hugging applications yet have a tensile strength equivalent to Mil - Spec nylon webbing (minimum 200 lb breaking strain).
-
Handheld Computer Unit (HCU)
tactical dual channel modem 110/120 V AC power adapter (commercial notebook or MIL- SPEC ) external 28 V DC power cable (conversion electronics contained in the HCU) internal MIL -STD battery power (rechargeable while operating) communication interface cables for most tactical radio systems … … PS/2 keyboard/mouse; two RS-232 serial; one parallel; one audio; one Ethernet; one USB 1.1 host …
-
Next-Generation Handheld (NGH) Terminal Unit
… PS/2 keyboard/mouse; two RS-232 serial; one parallel; one audio; one Ethernet; one USB 1.1 host … OPTIONS 110/220 V AC power adaptor (commercial notebook or MIL - SPEC ) external 28 V DC power cable (electronics contained in the NGH; an HTU DC 'Power Stick' is not required with this unit) internal MIL-STD battery power standard SVGA device interface …
-
Switchcraft Connectors | Switchcraft Distributor | Mouser
Switchcraft, Inc. is a leading manufacturer and supplier of broad lines of switches and connectors (audio/video, circular, power, RF, USB , cable ) for the audio, video, telecommunications, computer, medical, appliance, military, transportation, and instrumentation industries. As a global-minded manufacturer, Switchcraft meets ISO 9001 standards and its products meet UL, CSA, VDE, Semko, Demko, Nemko, SETI, SEV, Mil - Spec and IP68 standards.
-
US232R-100-BULK FTDI | Mouser
USB Cables / IEEE 1394 Cables Circular MIL Spec Connector .
-
USBFTV71G Amphenol Pcd | Mouser
USB Cables / IEEE 1394 Cables Circular MIL Spec Connector .
-
Cable Assembly Services
Some suppliers produce cable assemblies that are suitable for aerospace applications, or that meet military specifications ( MIL - SPEC ) or military standards (MIL-STD). … information technology (IT) equipment, and communication standards such as RS232, universal serial bus ( USB ), and small computer …
-
MS3102A14S-9P Amphenol | Mouser
USB Cables / IEEE 1394 Cables Circular MIL Spec Strain Reliefs & Adapters .
-
172-7446-E Kobiconn | Mouser
Circular MIL Spec Connector USB Cables / IEEE 1394 Cables .
-
83317E 009100 Belden Wire & Cable | Mouser
Circular MIL Spec Connector USB Cables / IEEE 1394 Cables .
Indicates content that may require registration and/or purchase.