-
Supplier: Streamlight, Inc.
Description: Available in the following models and light configurations:Military Model White/Red/IR-IFF/Blue (starts on low & progressively brightens)Aviation Model White/Green/IR-IFF/Blue (starts on low & progressively brightens)Medical Model White/Red/IR-IFF/Green (starts on low & progressively
- # of Batteries: 1
- Length: 3 inch
- Lumen: 1 to 55 lm
- Power Source: Battery, Lithium
-
Supplier: Streamlight, Inc.
Description: Available in the following models and light configurations:Military Model White/Red/IR-IFF/Blue LEDsAviation Model White/Green/IR-IFF/Blue LEDsSportsman Model White/Red/Green/Blue LEDsTeam Soldier Certified Gear (Military Model)C4 LED technology, white, impervious to shock with
- # of Batteries: 2
- Length: 2.34 inch
- Lumen: 1 to 55 lm
- Battery Size: AA
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US 6TL Voltage: 12-Volt Low Maintenance Starting Battery – Military / Multi-purpose Data: M.C.A. @ 32° F: 1010min @ 56 Amps M.C.A. @ 0° F: 825min @ 56 Amps Minutes @ 25 Amps: 215 Length: 10 1/2” (267mm) Width: 11 7/8” (302mm) Height: 9” (229mm) Additional Information: U.S.
- Voltage: 12 volts
- Width / Diameter: 11.875 inch
- Depth: 10.5 inch
- Height: 9 inch
-
-
Supplier: Patco Electronics, Inc.
Description: Features SMBus v 2.0 smart battery technology compliant Smart battery data specification (SBD) v1.1 dataset Immersion compliant per MIL-STD-810G, Section 512.5 EMI compliant per MIL-STD-461F (contact Patco Electronics for details) High energy density
- Voltage: 7.5 to 12.6 volts
- Capacity, Amp Hours (AH): 14.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Weight: 1.9845 lbs
-
Supplier: Topex Battery Co., Ltd.
Description: telecom base, CATV-system, computer server center, medical instrument, military equipment. Other applications: security and electronics; mobile POS, mining light/torch/LED light/emergency light.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 9.448824 inch
-
Supplier: Topex Battery Co., Ltd.
Description: yachts. Back-up system and UPS: telecom base, CATV-system, computer server center, medical instrument, military equipment. Other applications: security and electronics; mobile POS, mining light/torch/LED light/emergency light.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 40 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 6.4960665 inch
-
Supplier: Topex Battery Co., Ltd.
Description: yachts. Back-up system and UPS: telecom base, CATV-system, computer server center, medical instrument, military equipment. Other applications: security and electronics; mobile POS, mining light/torch/LED light/emergency light.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 7.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 2.5590565 inch
-
Supplier: Topex Battery Co., Ltd.
Description: yachts. Back-up system and UPS: telecom base, CATV-system, computer server center, medical instrument, military equipment. Other applications: security and electronics; mobile POS, mining light/torch/LED light/emergency light.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 32 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 5.118113 inch
Find Suppliers by Category Top
Featured Products Top
-
BES LITE Honeywell Sensing Solutions proudly introduces the BES LITE, a cost-effective, light-weight sensor designed specifically for battery modules used in Battery Energy Storage Systems & Light (read more)
Browse Batteries Datasheets for Powell Electronics, Inc. -
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
Pulse Forming (EMP) • Flash Lamps • Strobe Lights • Particle Accelerators • Fusion Research • High Energy Dynodes • Electromagnetic Propulsion Systems (EMPS) EXTENSIVE CAPACITOR DESIGN AND MANUFACTURING CAPABILITIES (read more)
Browse Power Capacitors Datasheets for Knowles -
ROLEC’s handCASE (IP 66/IP 67) handheld enclosures for machine control, robotics and defense electronics can now be specified with a choice of lids and battery options. These rugged diecast aluminum enclosures are ideal for industrial and military applications in which devices must (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
: Cost-effective. Because they generate less friction, frameless fans benefit from decreased noise levels and prolonged lifespans. They also require less power, meaning the battery will last longer for portable applications. Low-noise and pleasing (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Applications: The Asterion DC ASM Series is designed for testing today’s complex electronics, including telecommunications and commercial electronics requiring low profile, light weight power supplies with high power density (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Despite the numerous advantages eVTOLs offer, they remain more of a concept than a commercially viable solution due to several significant challenges. One of the most critical issues is their reliance on batteries, which are far heavier than traditional fossil fuels like gasoline or natural (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
Shopping In Flashlights & Lanterns - Big Bruin
… with an s-biner clip that attaches easily to keys, zippers, purses, backpacks, military gear and any … This small light has four functions: high and low power, strobe and variable dim modes. … provides up to 64 hours of low light per set of 2 Lithium batteries (included), and runs …
-
RE650 General Purpose Professional Flashlight
The Reinaert RE650 military standard pocket torch measures 450 × 170 mm and weighs 245 g, including two CR123 batteries . … IPX-8 watertight, has a hard anodized matt black aluminium housing and the light output can be … The light has dim, SOS and strobe settings.
-
IR MILITARY MARKING LIGHT
TEXT: The AQ_4 IR is a new infra‐red marking light for military use developed by Norway's Jotron Electronics. It uses a xenongas strobe with IR‐filtered lens and operates in the range of 700‐950 nano metres. The alkaline battery provides 15 hours continuous use.
-
Shopping In Flashlights & Lanterns - Big Bruin
… built quality make it the preferred choice of many professionals and ideal for military , police, adventurists, hunters … Streamlight 75478 - 75478 Lime Stinger Led Hl Ac-Dc With Piggyback Charger Rechargeable, hand held flashlight with 3 lighting modes plus Strobe function C4® LED technology produces up … … beam Optimized electronics provide regulated intensity throughout battery charge Nickel Metal Hydride …
-
Obsta
It comprises a solar power system for 12 V DC lights, a battery cabinet with 12 hours autonomy for 24 V and 48 V DC lights , and synchronisation solutions for strobe lights. In service for civil and military applications in France and approximately 50 other countries.
-
Metalite Aviation Lighting
It comprises Omnidirectional Runway Edge Lights (OREL), Unidirectional Approach Lights (UAL), visual spectrum PAPIs (TAC-PAPI), Night Vision Goggle (NVG)-compatible PAPIs (NVG-PAPI), hand-held radio control Master Switching Units (MSU), Distance Measuring Equipment (DME), generators and onboard battery charging capabilities. … LED is available in all aviation colours allowing for a full range of military airfield applications including … REIL LED Runway End Identifier Lights (REILs) consist of two synchronised strobe lights located at each side …
-
Federal Register > Friday, May 3, 2013 > [78 FR 26058] Notice of Issuance of Final Determination Concerning Generation II Military Energizer Flashlights
It also provides long-lasting LED and infrared lighting , which is invisible to the naked eye, but useful for signaling in military situations. The IFF Mode for the infrared light is an infrared strobe mode used to "Identify Friend or … Although the flashlight is designed to be used with two AA batteries in the field, it can …
-
PORTABLE SEARCHLIGHT
TEXT: There are occasions when a powerful beam of light is required, particularly in such military situations as crowd control, locating intruders in a secure area, recognising unexploded ordnance and locating casualties during a rescue operation, and the Megaray from Avitronics (Hennopsmeer … There is also an 8Hz strobe facility to provide a disorientation feature for use in crowd control … … normal power unit is a 24V sealed lead‐acid pack contained in a special battery belt and fitted …
Indicates content that may require registration and/or purchase.