Products & Services

See also: Categories | More Information
  • Description: Equitone [textura] combines vivid colour, texture and toughness to create distinct and unique designs in one fully compressed fibre cement cladding panel With a highly glazed, granular finish available in any factory-approved RAL colour, it is impact resistant yet strong, light in weight and easy

    • Length: 49.212625 inch
    • Width: 122.04731 inch
    • Thickness: 0.3149608 to 0.4724412 inch
    • Industry: Commercial, Residential

  • Description: Equitone [tectiva] is a through coloured fibre cement material that offers elegant shades of natural colour providing a unique aesthetic effect. Equitone [tectiva] is characterised by the fine sanded lines and naturally occurring hues within the material. These enhance the natural matt appearance

    • Length: 48.031522 inch
    • Width: 120.078805 inch
    • Thickness: 0.3149608 inch
    • Industry: Commercial, Residential

  • Description: Equitone [natura] through coloured fibre cement material offers specifiers a sustainable and low maintenance exterior wall cladding facade that combines excellent aesthetics with durability and impact resistance: qualities that will enhance any new build project or equally, improve and upgrade an

    • Length: 49.212625 inch
    • Width: 122.04731 inch
    • Thickness: 0.3149608 to 0.4724412 inch
    • Industry: Commercial, Residential

  • Description: Equitone [pictura] exterior wall coating incorporates an additional surface treatment on to the fibre cement material. The main characteristic of this treatment is the hard, smooth, silky matt surface. The UV cured top layer offers good protection against many types of staining and mechanical

    • Length: 49.212625 inch
    • Width: 122.04731 inch
    • Thickness: 0.3149608 to 0.4724412 inch
    • Industry: Commercial, Residential

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire