Products/Services for Ming TX 99
-
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal.ApplicationsForm Factor / PackageModulation -
Flexible Packaging - (507 companies)Flexible packaging conforms to the size and shape of the packaged item. -
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft. -
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. -
Bricks - (120 companies)Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications.
-
Laboratory Bottles - (174 companies)Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
-
Digital Counters - (219 companies)Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations.
-
Welding Accessories - (613 companies)Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding.
-
Filler Alloys and Consumables - (677 companies)Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
-
Titanium and Titanium Alloys - (328 companies)Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and a high strength-to-weight ratios.
Product News
-
Shenzhen Great Precision Ceramic CO., LTD.
99% alumina ceramic positioning ring Product Overview. 99% alumina ceramic positioning rings are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials. They provide excellent hardness, wear resistance, electrical insulation, corrosion resistance, and dimensional stability, making them suitable for high-precision positioning applications requiring reliable performance and long service life. These ceramic positioning rings are commonly used as alignment rings, support rings, locating components... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Tork
Integrate sustainability into lean manufacturing Achieving sustainability and productivity goals in manufacturing is possible even with small changes. Tork heavy-duty biobased cleaning cloths are made of 99% plant-based fibers and are a certified USDA biobased product. Made with renewable resources, Tork biobased cleaning cloths offer a more sustainable cleaning option while being equally as efficient as conventional alternatives. Combined with one-at-a-time dispensing to eliminate waste, they offer a fast and easy-to-implement solution... (read more)Browse Wipes and Wipers Datasheets for Tork -
Vooner FloGard LLC
VIS inlet separators for vacuum pump protection VIS-10, 10 INCH (IN) INLET AND DISCHARGE SIZE VOONER INLET SEPARATOR (VIS). The Vooner VIS inlet separators provide vacuum pump protection from process liquid carry-over. By removing the process liquids prior to the vacuum pump, erosion and corrosion is reduced and stable vacuum levels are maintained. Features: Up to 99% Water Removal. Self Priming (No NPSH Required). Easy Installation. Minimum Floor Space. Follow us on: Facebook. LinkedIn. VOONER - Member of the AERZEN GROUP. Vooner FloGard... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
New Yorker Electronics Co., Inc.
Smart Integrated Magnetics Solution the solution achieves efficiencies close to 99% through optimized core materials, winding design and thermal behavior. Its low-profile, robust construction is tailored to withstand severe mechanical and thermal constraints, illustrating Exxelia 's expertise in delivering high-reliability, application-specific magnetic designs. FOR MORE INFORMATION: CALL: 1-800-536-1887. EMAIL: sales@newyorkerelectronics.com... (read more)Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
New Yorker Electronics Co., Inc.
Integrated Transformer/Inductor for DAB Converter Exxelia introduces a cutting-edge integrated magnetics solution designed specifically for Dual Active Bridge (DAB) converters operating at high power and frequency. This ultra-compact component combines a transformer and inductor into a single lightweight unit optimized for 5kVA power conversion at 100kHz. By leveraging advanced magnetic coupling and precise control of leakage inductance, it achieves efficiencies above 99%, minimizing losses even at high switching frequencies. This innovative... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Ducon Environmental Systems
Gas Cleaning Systems Kraft Recovery Boiler. Gas Cleaning Systems: Ducon High Efficiency Wet Electrostatic Precipitator is recommended as a primary collector following cascade or cyclone evaporators. Scrubbing with weaker liquor or water will remove submicron particles at efficiencies of 99%. Ducon E-6 Wet Precipitator offers high dust collection availability and does not deteriorate with age. Aftercoolers can be included in the upper section of the entrainment eliminator to condense water vapor out of the gas... (read more)Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
Hamilton Company
Microlab 600 Diluter Dispenser Semi-Automated Liquid Handler, Diluter, & Dispenser. Dilute * Dispense * Pipette * Aliquot * Titrate * Serial Dispense. With unmatched versatility, the Microlab 600 is designed to increase the throughput and repeatability of any manual pipetting application. Have confidence in your semi-automated liquid handling, diluting, and dispensing processes with 99%+ accuracy and a highly inert fluid path for even the most sensitive techniques. DOWNLOAD MICROLAB 600 CATALOG ACCURACY & PRECISION (read more)Browse Laboratory Dispensers Datasheets for Hamilton Company -
PCE Instruments / PCE Americas Inc.
Noise Meter / Sound Meter PCE-354 of all sound events within an observation period. The memory function offers 99 locations which can only be called up via the noise meter / sound meter. The backlit display makes reading easy, after 10 minutes without operation the sound level meter switches off automatically. A battery symbol indicates when the three AAA batteries need to be changed. The class 2 noise meter / sound meter is used in the workplace, e.g. for noise protection of employees or simply for quick measurement of ambient... (read more)Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
Shenzhen Great Precision Ceramic CO., LTD.
Beryllium Oxide (BeO) Ceramics Dielectric Performance. Dielectric constant ~6.7 with very low loss tangent, ideal for RF and microwave applications. Nuclear Applications. Low neutron absorption and high scattering cross-section, suitable as moderator or reflector in reactors. Grades & Typical Specifications. Great Ceramic supplies multiple BeO grades tailored to performance needs: B-97 Grade: ~97% BeO, ~200 W/(m .K) thermal conductivity. B-99 Grade (Standard): >= 99% purity, ~260 W/(m .K). B-99.5 Grade (Ultra-High Purity... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Parker Sporlan Division
90HP SERIES SEALED OIL FILTERS that they can impact the lifespan of the compressor bearings. The extent of bearing wear is influenced by. the size, hardness, and concentration of these circulating particles. To effectively remove these small contaminants in transcritical CO2. (R-744) oil systems, Sporlan has created the 90HP Series oil filters. FEATURES AND BENEFITS. ? 90 bar (1,305 psi) maximum rated pressure. ? 99% efficient at removing 3 micron sized particles. ? 500-hour salt spray per ASTM B117. ? UL Listed component... (read more)Browse Filter Elements Datasheets for Parker Sporlan Division
Conduct Research
-Y., Microsystem. Technol. 2010, 16, 1097-1104. [21] Ozuna-Chaco´ n, S., Lapizco-Encinas, B. H., RitoPalomares,. M., Marti´nez-Chapa, S. O., Reyes-Betanzo,. C., Electrophoresis 2008, 29, 3115-3122. [22] Du, F., Baune, M., Tho¨ ming, J., J. Electrostat. 2007, 65,. 452-458. [23] Lapizco-Encinas, B. H....
-
http://dspace.mit.edu/bitstream/handle/1721.1/33547/52641276-MIT.pdf?sequence=2
It consists of a 3-Volt lithium battery, an LM556 dual monostable-multivibrator, a vibration sensor, and a Ming TX - 99 V3.0 300 MHz transmitter (an On-Off Keyed device similar to those used in electronic garage door openers).
-
Stanford interactive workspaces: a framework for physical and graphical user interface prototyping
Transmitting devices (buttons, sliders) contain a Ming TX - 99 V3.0 300 MHz FM radio frequency (RF) transmitter and a Holtek HT-640 encoder to send 8 bits of data to a receiver board, which contains a Ming RE-99 V3.0 …
-
Fundamental mechanisms of transcription
CELL-SPECIFIC AND UBIQUITOUSFACTORS ARE RESPONSIBLE FOR THE ENHANCER ACTIVITYOF THE RAT INSULIN I1 GENE, Sheau-Yann Shieh and Ming -Jer Tsai, Department of Cell Biology, Baylor College of Medicine, Houston, TX 77030 Pancreatic P-cell-specific expression of the insulin gene … … and 3b1, which bind to the sequences between -100 to -90, -108 to - 99 , and - 115 to …
-
Parallel 32: Clinical Aspects of HCV Virology, Pathogenesis, and Immunology
Edward J. Gane2, Armando Abergel3, Sophie Metivier4, Ronald Nahass5, Michael Ryan6, Catherine A. Stedman7, Evguenia S. Svarovskaia1, Hongmei Mo1, Brian Doehle1, Hadas Dvory-Sobol1, Charlotte Hedskog1, Ming Lin1, Diana M. Brainard1, Phillip … … Texas Liver Institute, San Antonio, TX Introduction: Sofosbuvir (SOF), a … … in all genotypes while also reducing the viral replication capacity by 89% to 99 % when compared …
-
Author index
Single chip 1.9 GHz transceiver frontend MMIC including RX/ TX local oscillators and 300 mW power amplifier; MWSYM 99 1405-1408 vol.4 Kuebart, W., see Ferling, D., MWSYM 99 457-461 vol.2 Kumar Saha, P., and D. Guha. … Chung, see Yu-Chi Wang, T-MTT Aug 99 1404-1412 Kuo Jenn- Ming , see Yu-Chi …
-
Mars
In: 37th AIAA Aerospace Sciences Meeting and Ex- hibit, Reno, Nevada (1999) AIAA- 99 -0377 Kolecki, J … … B.C., DeFlores, L.P., Gospodinova, K., Hecht, M.H., Kapit, J.A., Ming , D.W., Quinn … In: 40th Lunar and Planetary Science Conference, Houston, TX , Abstract #2489 (2009) Krasnopolsky, V.A., Maillard, J …
-
Tapped-inductor buck converter for high-step-down DC-DC conversion
… Design Engineer with the Central Region Sales and Design Center, Synqor, Inc., Dallas, TX , since October 2003. Ming Xu (M’ 99 ) received the B.S. degree from Nanjing University of Aeronautics and Astronautics, Nanjing, China, in 1991 and the M.S. and Ph.D. degrees from Zhejiang University, Hangzhou, China, in 1994 and 1997, respectively, all in electrical engineering.
-
Molecular dissection of complex traits in autopolyploids: mapping QTLs affecting sugar yield and related traits in sugarcane
R. Ming · Y.-W. Wang · X. Draye · A.H. Paterson (✉) Plant Genome Mapping Laboratory, Department of Soil and Crop Sciences, Texas A & M University, College Station, TX 77843 e-mail: paterson@dogwood.botany.uga.edu P.H. Moore … … University of Georgia, Athens, GA 30602, USA R. Ming, Hawaii Agriculture Research Center, 99 -193 Aiea Heights …
Indicates content that may require registration and/or purchase.