-
Supplier: Acromag, Inc.
Description: modules. Key Features & Benefits ■ Four AcroPack or mini-PCIe module slots support any combination of I/O functions ■ PCI Express 2.1 compliant ■ Plug-and-play carrier configuration and interrupt support ■ Fused +1.5V, +3.3V, +5V, +12V, and -12V DC power is provided. A fuse is present
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: Acromag, Inc.
Description: The ACPS3320 is a 3U CompactPCI Serial carrier card for Acromag’s AcroPack mezzanine modules. Two I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through rear backplane connectors on the carrier board
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
Supplier: Acromag, Inc.
Description: • Three AcroPack or mini-PCIe module slots support any combination of I/O functions • PCI Express version 2.1 compliant • Fused +1.5V, +3.3V, +5V, +12V, and -12V DC power is provided. A fuse is present on each supply line serving each AcroPack module • Air-cooled and conduction-cooled
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
-
Supplier: Acromag, Inc.
Description: The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PCI Express / PCI Connectors mini PCI-E 4H Type I G/F Product overview: 1775861-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Gender: Female / Jack
-
Supplier: Data Device Corporation (DDC)
Description: Rugged Air and Ground Environments. Scalable Architecture and DDC's Portfolio of High Density XMC and Mini-PCIe Modules Enables System Customization to Support a Wide Range of Applications. Field-Proven High TRL Hardware and Software Solution Saves Development Time and Costs. Three
- RAM: 16 GB
- Processor: Intel®
- Operating System: Linux, Microsoft®
- Features: Other, Ruggedized
Find Suppliers by Category Top
More Information Top
-
Implementation of PCIe-SerDes-DDR3 communication in a multi-FPGA data acquisition system
System consists of an embedded mini ITX motherboard connected through the PCI Express ( PCIe ) link to a backplane FPGA.
-
Photon Physics and Plasma Research, Photonics Applications and Web Engineering, Wilga, May 2012
The FMC carrier – ITX main board features: ASUS 2 core x86, FPU and network accelerator; PCIe 2x4 lane GEN2 switch, 1xGb Thernet interface, USB local bus converter FPC’ Mini -ITX format. … symmetrical architecture with no dedicated controller FPGA; each carrier may perform controller function; backplane with PCIe switch …
-
Single host board with Intel Q35 GMCH Chipset
… MHz front-side bus, the Kontron PCI-760 supports up to 8GBytes of fast DDR2 SDRAM and features a full range of interfaces: 1 x PEG, 4 x PCIe x1 and 1 x PCI routed to the backplane , 6 x 300Mbps SATA … Additional interfaces can be implemented via a mini -PCI Type IIIA connector.
-
Intel® Boxed Server and Workstation Products Spares and Accessories Stocking Guidance
Intel® RAID Controller SRCSASJV - PCIe x8, 8P SAS RAID Controller with Mux (ports can be configured as internal or external), ships with 512MB DIMM, supports up to 1GB ECC 7667MHz DDR2 mini -DIMM … PCIe x4, 8 port SATA RAID Controller, 128MB embedded memory, 16 physical devices, >8 requires expander backplane .
-
Parallel I/O / Cards
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright's VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC s... Gator Mini -ITX Motherboard .
-
http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/spec_sheet_c17-644207.pdf
The SAS riser card supports 12 SAS/SATA ports when used in conjunction with the SAS Expander backplane . ● Form factor: PCIe Low Profile (H x L) = 2.72 x 6.60 inches ● Two internal Mini SAS 4i connectors .
-
PCI Express / XMC
* Provides flexible PMC, XMC, and Interface Personality Modules (IPMs) expansion capability * PCI Express ( PCIe ) backplane interface to VPX host processor cards such as Curtiss-Wright's VPX6-185 PowerPC Single Board Computer and CHAMP-AV6 Quad PowerPC DSP module * Provides two PMC/XMC s... The VID472 is a high performance PMC/XMC camera link frame grabber with two mini CL connectors in …
-
FCI Connectors | Authorized FCI Distributor | Mouser
FCI's interconnects include connectors for audio/video, cardedge, backplane , D-Sub, headers, I/O, IC, component, rectangular, power, SMT … • PCIe M.2 Connectors 10/03/2014 Less board space, lower connector height, and higher data rate than PCIe mini card.
-
http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/C240M3_SFF_SpecSheet.pdf
Optional mezzanine RAID controller, mini -SAS connectors SAS1 and SAS2 2 Drive backplane PCIe riser 1 (three standard-profile slots .
-
http://pentek.com/deliver/GetDS.cfm/5331.pdf?Filename=5331_Apr_10_12.pdf
… generates an interrupt if values exceed threshold limits which are user pro- grammable over the VPX backplane . Model 5331 includes a PCIe Gen. 2 switch. … Analog Signal Inputs Input Type: Transformer-coupled, front panel female SMA connectors TransformerType: Mini -CircuitsADT4-6T Full …
Indicates content that may require registration and/or purchase.