-
Supplier: Global American, Inc.
Description: MPX-9125 PCI Express mini card (mini-PCIe) Serial ATA 6.0Gbps AHCI & RAID Controller Card
- Form Factor: ExpressCard, Mini Card
-
Supplier: Intel Corporation
Description: 6G 8 Internal Port SAS RAID controller with single core ROC, PCIe Gen 2 capable, and includes Maintenance Free Backup Unit. One MiniSAS cable included.
- Type: Intel
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
- Disk Channel: SATA
-
Supplier: Intel Corporation
Description: 6G 8 Internal Port SAS RAID controller with single core ROC, PCIe Gen 2 capable, and includes Maintenance Free Backup Unit. Two MiniSAS cables included.
- Type: Intel
- Features: Other
- Disk Channel: SATA
-
-
Supplier: Microchip Technology, Inc.
Description: The 12 Gbps Adaptec SmartRAID 3101-4i RAID adapter has internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect, plus
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
-
Supplier: Microchip Technology, Inc.
Description: The 12 Gbps Adaptec SmartRAID 3162-8i /e RAID adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor. Microchip's industry leading Smart Storage stack delivers maximum reliability and best-in-class performance that all RAID levels come to expect,
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: wireless features can be added via a mini-Card slot and additional functions can be added via one PCIe x4 or two PCI expansion slots. The powerful and passively cooled AEC-6877 embedded computer can operate in 0~60°C (with airflow) environments. Designed with a wide voltage input range
- Operating Temperature: 32 to 122 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: American Portwell Technology Inc.
Description: Intel® Mini-ITX board with Q57 chipset supporting Intel® Core™ i3/ i5/ i7 processor based Mini-ITX with VGA, Two GbE LAN, SATA RAID and mini-PCIe socket
- Memory Capacity: 8 GB
- PCI Express: 1
- SATA: 4
- USB: 4
-
Supplier: Aaeon Systems Inc.
Description: VGA, DVI, HDMI, LVDS Gigabit Ethernet x 2 Up to Four 2.5" HDD/SSD or Up to Two 2.5" HDD/SSD and One 3.5" HDD/SSD, Support RAID 0,1,5,10 USB 2.0 x 6, COM x 1 (up to 6 COM Port via expanded DB9 Holes and expansion slot) Mini-PCIe socket x 1, CFast x 1 (Optional 1 x PCI-E [x4]
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: The AAEON Industrial System Controllers, AIS-Q572 and AIS-Q574, feature the Intel® Q57 chipset and two DDR3 1066/1333 MHz DIMM system memory that extends to 8 GB. They also offer two LAN ports with 10/100/1000Base-TX Ethernet with RJ-45 ports. There are eight COM ports and two USB 2.0 ports
- Processor: Intel®
-
Supplier: Microchip Technology, Inc.
Description: The 12 Gbps Adaptec SmartHBA 2100-8i Host Bus Adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor and uniquely combines the capabilities of a full-featured host bus adapter (HBA) with those of a basic RAID adapter using hardware RAID. Built on
- Features: Other
- Bus Protocols: PCI Express
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7200VTC is a rugged in-vehicle controller featuring Neousys' patented Cassette module with a x16 PCIe slot for add-on application card flexibility. Powered by Intel® 9th/ 8th-Gen Core™ processors with up to 8-core/ 8-thread and 64GB DDR4 memory, the system is ideal for advance
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Neousys Technology Inc.
Description: mini-PCIe sockets with corresponding wireless modules for 3G/ 4G, WIFI, GPS, and CAN module for wireless communication. Additionally, there is a 4G cellular module option that is certified to work with renowned US telecommunications company which can save you implementation time and
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Neousys Technology Inc.
Description: Ethernet ports are available for data communication. You can also utilize four internal mini-PCIe sockets with corresponding modules for 3G/4G/WIFI communication. In addition, Nuvo-5104VTC series integrates CAN bus for communicating with in-vehicle CAN bus system, individual ECUs or
- Speed: 2,300 to 3,400 MHz
- RAM: 32 GB
- Cache Memory (L1 & L2): 4,000 to 8,000 KB
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: RAID 0 makes EMB-9458T a high performance computing PC with a compact, mini ITX motherboard size. Furthermore, the EMB-9458T is a highly reliable processing system in terms of the RAID 1 function and prevents data loss to ensure data security. In addition to the RAID 0
- Memory Capacity: 0.224 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: AAEON Electronics, Inc.
Description: GB Gigabit Ethernet x 1 (Marvell® 88E8053) Up To 24-bit Dual-channel LVDS LCD AC97 5.1CH Audio Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & 1), EIDE x 1 COM x 6, Parallel x 1, USB2.0 x 6, 8-bit Digital I/O x 1 PCI x 1, PCI-E [x1] x 1 And Mini-PCI x 1 ATX
- Memory Capacity: 4 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
- CPU Socket: Socket 478
Find Suppliers by Category Top
Featured Products Top
-
The Swissbit A2000 PCIe Gen4 NVMe SSD series delivers consistent high performance, low latency, and robust data integrity for demanding industrial and enterprise applications. Target uses include edge AI, networking infrastructure, IoT gateways, medical imaging (read more)
Browse Memory Modules Datasheets for Swissbit AG -
. Moreover, by integrating Advantech iDoor modules with 2 mini PCIe slots, they allow for customized expansion for applications such as gate sensing, light indicators, WiFi/Bluetooth, 4G/LTE, and more. (read more)
Browse Data Input Modules Datasheets for Advantech
More Information Top
-
Shopping - Best Prices On The G-Technology G-SPEED eS PRO 4 TB 4-Bay NAS Drive - Big Bruin
The compact and whisper quiet G-SPEED eS PRO features mini - SAS connectivity to a high performance PCIe x8 RAID controller that supports RAID levels 0,1,3,5 and RAID 6.
-
Shopping In RAID & Storage Controllers - Big Bruin
HP (Hewlett-Packard) 491195B21 - 256MB ECC DDR2 - PCI Express x8 - 300MBps - 2 x - Mini -SAS Internal The HP Smart Array P410 is HP's PCI Express ( PCIe ) 2.0 Serial Attached SCSI (SAS) RAID controller .
-
Shopping In RAID & Storage Controllers - Big Bruin
HP (Hewlett-Packard) 491195B21 - 256MB ECC DDR2 - PCI Express x8 - 300MBps - 2 x - Mini -SAS Internal The HP Smart Array P410 is HP's PCI Express ( PCIe ) 2.0 Serial Attached SCSI (SAS) RAID controller .
-
Shopping In RAID & Storage Controllers - Big Bruin
HP (Hewlett-Packard) 491195B21 - 256MB ECC DDR2 - PCI Express x8 - 300MBps - 2 x - Mini -SAS Internal The HP Smart Array P410 is HP's PCI Express ( PCIe ) 2.0 Serial Attached SCSI (SAS) RAID controller .
-
Shopping In RAID & Storage Controllers - Big Bruin
HP (Hewlett-Packard) 491195B21 - 256MB ECC DDR2 - PCI Express x8 - 300MBps - 2 x - Mini -SAS Internal The HP Smart Array P410 is HP's PCI Express ( PCIe ) 2.0 Serial Attached SCSI (SAS) RAID controller .
-
Shopping In RAID & Storage Controllers - Big Bruin
HP (Hewlett-Packard) 491195B21 - 256MB ECC DDR2 - PCI Express x8 - 300MBps - 2 x - Mini -SAS Internal The HP Smart Array P410 is HP's PCI Express ( PCIe ) 2.0 Serial Attached SCSI (SAS) RAID controller .
-
Shopping In Motherboards - Big Bruin
ASRock FM2A88XITX+ - Mini ITX - 1 x Processor Support - 32 GB DDR3 SDRAM Maximum RAM - Serial ATA/600 RAID Supported Controller - CPU Dependent Video - 1 x PCIe x16 Slot - 2 x USB 3.0 Port - HDMI Mini -sized FM2+ with awesome sound and graphics …
-
Shopping In RAID & Storage Controllers - Big Bruin
HP (Hewlett-Packard) 491191B21 - 256MB ECC - PCI Express - 300MBps - 1 x - Mini-SAS External, 1 x - Mini -SAS Internal The HP Smart Array P212 is HP's entry level PCI Express ( PCIe ) Serial Attached SCSI (SAS) RAID controller .
-
Shopping In RAID & Storage Controllers - Big Bruin
HP (Hewlett-Packard) 491191B21 - 256MB ECC - PCI Express - 300MBps - 1 x - Mini-SAS External, 1 x - Mini -SAS Internal The HP Smart Array P212 is HP's entry level PCI Express ( PCIe ) Serial Attached SCSI (SAS) RAID controller .
-
Shopping In RAID & Storage Controllers - Big Bruin
HP (Hewlett-Packard) 462864B21 - 512MB ECC DDR2 SDRAM - PCI Express x8 - 300MBps - 2 x Mini -SAS SAS 300 - Serial Attached SCSI Internal The HP Smart Array P410 is HP's PCI Express ( PCIe ) 2.0 Serial Attached SCSI (SAS) RAID controller .
Indicates content that may require registration and/or purchase.