-
Supplier: OMEGA Engineering, Inc.
Description: The AR90 Series miniature pressure regulator is a compact, low cost unit which operates in pressure ranges up to 100 psi, with a maximum supply pressure of 250 psi. It provides reliability and accuracy for low flow and dead end applications, but is
- Valve Size: 0.0625 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Port Size: 0.0625 inch
-
Description: TESCOM™ BB-3 is a high pressure, low flow, miniature backpressure regulator. Six control pressure ranges are available up to 1200 PSIG [83 bar] outlet. This backpressure regulator can be used for hydraulic or pneumatic service and is small and compact,
- Valve Size: 0.25 inch
- Flow (Cv): 0.2
- Pressure Rating: 1,200 psi
- Media Temperature: -15 to 165 F
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or water
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
-
Description: TESCOM™ BB-1 Series high pressure, low flow, miniature pressure reducing regulator provides six outlet pressure ranges available up to 1800 PSIG [124 bar] outlet. This non-venting regulator is small and compact, weighing approximately 4 oz [113 g] in
- Valve Size: 0.25 inch
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Regulator Size: 0.25 inch
-
Supplier: HAWE North America Inc.
Description: The task of pressure reducing valves in a hydraulic circuit is to maintain a rather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level (primary side) is to supply another circuit with
- Pressure Rating: 4,351.131 psi
- Features: Control Valves, Regulators, Steel
- Media: Hydraulic Fluid
- Regulator Type: Pressure Reducing Regulators
-
Supplier: Spirax-Sarco
Description: The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MR range of Spirax-Monnier miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The IP710 series l/P transducers are a series of compact high accuracy electronic pressure regulators that convert a 4 to 20 mA signal to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the IP710 provides precise, stable pressure outputs to
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Cole-Parmer
Description: pressure. These regulators control changes in supply pressure, flow, and ambient temperature, that tend to upset prevailing conditions.
|Type M1 Miniature Air Regulators are compact, low-cost regulators operating in output pressure- Features: Other
-
Supplier: Cole-Parmer
Description: pressure. These regulators control changes in supply pressure, flow, and ambient temperature, that tend to upset prevailing conditions.
|Type M1 Miniature Air Regulators are compact, low-cost regulators operating in output pressure- Features: Other
-
Supplier: Cole-Parmer
Description: pressure. These regulators control changes in supply pressure, flow, and ambient temperature, that tend to upset prevailing conditions.
|Type M1 Miniature Air Regulators are compact, low-cost regulators operating in output pressure- Features: Other
-
Supplier: Cole-Parmer
Description: pressure. These regulators control changes in supply pressure, flow, and ambient temperature, that tend to upset prevailing conditions.
|Type M1 Miniature Air Regulators are compact, low-cost regulators operating in output pressure- Features: Other
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRD is a miniature, single stage, diaphragm style, pressure regulator. It is an excellent choice for applications where the inlet pressures will be consistent, and flow and outlet pressures will be low (e.g. 0-30 psig). Max Inlet Pressure Rating:
- Pressure Rating: 500 psi
- Features: Aluminum, Other, Stainless Steel
-
Description: TESCOM™ 12 Series is a miniature ultra high purity IGS/VCR pressure reducing regulator. The 12 Series offers 5 Ra or 10 Ra micro inch finishes, tied diaphragm and internally springless & threadless design. It provides inlet pressures of 150 PSIG [10.4 bar], outlet
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.04 to 0.08
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick's miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for
- Pressure Rating: 500 psi
- Primary Material: Aluminum, Stainless Steel
- Features: Other
- Valve Type: Pressure Relief Valves
Find Suppliers by Category Top
Featured Products Top
-
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
outlet pressure to the desired level. With a single stage regulator, when the supply pressure gets low, the lower inlet pressure causes the outlet pressure to climb. If the diaphragm loading spring compression is not adjusted to compensate, the poppet can remain open and allow the tank to rapidly dump (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Searching for a miniature check valve with a low cracking pressure? Beswick offers a wide range of duckbill style miniature check valves. These typically crack open at less than 0.5 psi. Three check valve families are available. The smallest, our CKV-M3 family, can be ordered with (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Investigation of the Deacon'schen chlorine representation method
… on itself allowed however in no way already a precise Regulirung of the temperature, as it didn't succeed, in spite of the in constant to obtain completely laboratory of existing main regulator and particularly switched-on small pressure regulators , the gas pressure.
-
Contributions to the Kenntniss of the absorption of the heat rays through different Bestandtheile of the atmosphere
This became by the observations in which I reach the grosste mogliche accuracy wunschte to obtain through a small gas pressure regulator .
-
New for laboratory and education
Fur the programmable the Ingenieurburo Wagner offers the S assembly hall pressure regulating un gin of the GC and HPLC a highly accurate electronic pressure regulator fur least gas or Flussigkeitsmengen.
-
Rapid method for the gas analysis of the radio carbon under atmospheric pressure
In use yon pressure regulators with lesser volume, da$ at a pressure yon 1 arm is adjusted the Paraffi ~ rsi ~ ule h so. the gas space in the pressure regulator halb so grol] is like the volume of the Zi …
-
6. Experimental methodology
On gewbhnliche pressure regulators , rasehe is abandoned small pressure fluctuations, thereby, good Ubereinstimmung shows the theoretischon and experimental ~-bergangs-Strbmungsgeschwindigkeiten.
Indicates content that may require registration and/or purchase.