Products/Services for Miniature Piston Pumps

  • Piston Pumps and Plunger Pumps-Image
    Piston Pumps and Plunger Pumps - (602 companies)
    Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    ...without damaging the pump. Piston/Plunger. Positive displacement, reciprocating. One or more double acting pistons or single acting plungers, sealed with o-rings against cylinder walls. Water and other thin liquids. Piston pumps specifically recommended...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  • Hand Pumps and Foot Pumps-Image
    Hand Pumps and Foot Pumps - (292 companies)
    ...a reciprocating or rotary mechanism. Most rotary types use a drive rather than a lever or crank. In reciprocating type hand pumps, a hydraulic or pneumatic piston is used to create the pressure needed to move the media. Hydraulic pumps - pumps which...
  •  
    Well Pumps - (188 companies)
    Well pumps are most commonly used to bring water from wells and springs to the surface. Well pumps are most commonly used to bring potable water up from wells and springs to the surface. Collectively, well pumps include a number of other pump types...
  •  
    Dosing Pumps - (203 companies)
    Dosing pumps are low-volume fluid pumps with controllable discharge rates used to inject additives into the mixing or pumping system. Dosing pumps are low-volume pumps with controllable discharge rates that are used to inject additives or difficult...
  •  
    Metering Pumps - (467 companies)
    ...device to move fluid through a tube or hose. Because the fluid is contained in the tube, it does not come in contact with the pump or outside environment. Piston pumps move fluid using one or more reciprocating pistons inside a cylinder (chamber...
  •  
    Cryogenic Pumps - (44 companies)
    Cryogenic pumps are designed to move coolants and cryogenic liquids. They are built to withstand and operate in extremely cold temperatures Cryogenic pumps are pumps designed to move coolants and cryogenic liquids. They are built to withstand...
  •  
    Vacuum Pumps and Vacuum Generators - (843 companies)
    ...of the user. Mechanical Vacuum Pumps. Mechanical vacuum pumps generate vacuums using mechanical devices such as pistons, diaphragms, impellers, or blowers. These pumps are typically associated with low vacuums (higher pressures) and are often used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire