-
Supplier: Newport MKS
Description: The MT-XYZ Compact Dovetail Linear Stage provides smooth, high resolution 3-axis XYZ positioning for miniature components. These unique stages are only 1 inch (25.4 mm) square yet provide a full 0.375 inch (9.5 mm) travel range. An integral 80 pitch drives provide 1 μm sensitivity.
- Stroke or X-Axis Travel: 0.37401595 inch
- Features: Dovetail Slide, X-Y-Z Axes
-
Supplier: Newport MKS
Description: The M-MT-XY Compact Metric Dovetail Linear Stage provides smooth, high resolution 2-axis XY positioning for miniature components. These unique stages are only 25.4 mm square yet provide a full 9.5 mm travel range. An integral 80 pitch drives provide 1 μm sensitivity. Dovetail
- Stroke or X-Axis Travel: 0.37401595 inch
- Features: Dovetail Slide, X-Y Axes
-
Supplier: Newport MKS
Description: The M-MT-X Compact Metric Dovetail Linear Stage provides smooth, high resolution 1-axis X positioning for miniature components. These unique stages are only 25.4 mm square yet provide a full 9.5 mm travel range. An integral 80 pitch drives provide 1 μm sensitivity. Dovetail
- Stroke or X-Axis Travel: 0.37401595 inch
- Features: Dovetail Slide, X Axis Only
-
-
Supplier: Newport MKS
Description: The MT-X Compact Dovetail Linear Stage provides smooth, high resolution 1-axis X positioning for miniature components. These unique stages are only 1 inch (25.4 mm) square yet provide a full 0.375 inch (9.5 mm) travel range. An integral 80 pitch drives provide 1 μm sensitivity.
- Stroke or X-Axis Travel: 0.37401595 inch
- Features: Dovetail Slide, X Axis Only
Find Suppliers by Category Top
Featured Products Top
-
bearing slides are offered in a wide range of styles, sizes and unique features produced for easy retrofitting into existing applications or designing into new applications. ULTRA PRECISION LINEAR MOTION MATTERS For some applications there is a need to maintain ultra precision even (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
available in various sizes with travels ranging from 0.25" to 2.0". They support X, XY, and XYZ configurations, accommodating loads from 4 lbs on our miniature ball slide series up to 160 lbs on our crossed roller positioning stages, with straight-line positioning accuracy of 0.0001" per inch of travel (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Telescoping Universal Joints, miniature and inverted types, heat and corrosion resistant. SDP/SI Molded Universal Joints, single joint and double joint and universal joint made with molded slide extension and brass slide extension. The SDP/SI molded universal joint design have the following (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Available in a range of styles, all Shaftloc® Fasteners feature mating male and female threads that wedge together around the shaft. The sleeves slide into position on either side of the component, and asymmetrical threads ensure firm clamping when tightened. Integrated hex heads allow for (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
A new Mikroschmelzpunkt- and sublimation apparatus with completely built-in thermometer
… that run Durch- or supervision in the version of the heating coil in dovetail grooves with Kupferschablonenb … … for exact temperature measurements with the mercury-in-glass thermometer; thereto, just the supervision carriage is used. … from the special arrangement of electrical heating coils here similarly like by the small Chen melting point … Ko]ler3 is particularly because of the high price of the precision -Milli voltmeter also for use …
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > METROLOGY, POSITION, DISPLACEMENT, THICKNESS AND SURFACE TEXTURE MEASUREMENT
… and assemblies increases (in recent years by orders of magnitude), the need for precision and performance repeatability … Specific applications of miniature and small positioning tables include (1) frequent or one-time fine adjustments, (2 … Small and miniature positioning tables (stages) are available in a wide variety of configurations, including 1–2–3 (x–y–z) axes, manual and motorized drives, linear and rotary positioning, and ball and dovetail slides , and they can be equipped with a variety of instrumentation, including …
-
A high force miniature gripper fabricated via shape deposition manufacturing
… overcomes a common limitation of commercial rapid- prototyping processes which cannot he used for mechanisms requiring precision . The use of a miniature dovetail cutter would make this possible because the cavity for the end-cap could then he milled from the same direction as the movablejaw. Experiments must also he carried out to cbarac- terize the sliding friction.
-
Miniature and Small Linear Motion Ball Bearing Slides | Edmund Optics
Miniature and Small Linear Motion Ball Bearing Slides Each row of bearings is contained between two hardened, precision steel rods. Ball slides are functionally much more reliable than dovetail slides, since there is no direct sliding contact …
-
Micromachined 1/spl times/n fiber-optic switch
For example, Fig. 4 shows considerable unused real estate on the slides that only adds to the … However, with the dovetail translational stages, ac- tuation distances of 1 pm to several centimeters are possible and are only limited on the high side by the total dimension of the microstage, and on the low side by the precision of photolithography. … switch has been realized using a novel microfabrication technology based on the fabrication of miniature dovetail joints.
-
Photonic Packaging Sourcebook
Data rate, 2, 10, 12, 13, 32 DBB, 277 DeBroglie, 23 Dielectric filters, 5 DIL-housing, 246 DOF, 92, 290 Dovetail slides , 168 DPSK, 2 Duplex connector, 149 DUT, 98, 100, 105, 175, 316 … Helmholtz equation, 306 High frequency connections, 270 High-Performance Computing (HPC), 223 High- precision lithography technique, 78 … … screws, 167 MicroPOD, 232 Microscope objective, 99 Microwave source, 49 Military standard, 311 Miniature optical bench, 247 …
-
Home :: Medical Design Briefs
The switches feature high reliability due to a vertically rotating switching mechanism, selfcleaning, sliding , and silver contacts … … OH) has launched an expanded 3D catalog that includes its electronic and control valve miniature pneumatic lines. The folded-over linear rail contains stepper motor, belt, and pully, precision lead screw, bearing supports, and … The rail also contains the capability of mounting sensors within the integrated dovetail grooves.
-
Cascade Microtech, Inc.
The drives are isolated from dovetail motions for precise positioning and easy access to drive controls. … Microtech's RF positioners designed for use on the M150 Measurement Platform, come with sliding clamp mounts and … … step size offers the resolution required for today's precision probing # Custom-made miniature stepper motors and …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… stick_N|53 lacrosse_N|5 stand_in_V|7 racket_N|20 top_N|199 swimming_pool_N|4 swimmer_N|17 inflated_J|28 athletic_game_N|2 total_J|75 version_N|49 golf_ball_N|21 putter_N|3 miniature _J|9 feature_V|44 hoops_N|7 … … slam_V|1 punk_rock_N|3 posture_N|26 tap_out_V|1 audibly_R|8 tiptoe_V|4 tap_dance_V|5 shoes_N|40 theatrical_J|23 representation_N|81 story_N|92 ballerina_N|5 danseur_noble_N|1 precise _J|22 conventional_J|43 graceful_J|36 … … soporific_J|3 caparison_N|2 yacht_N|7 needlepoint_embroidery_N|2 barge_N|8 low_brass_N|2 sailing_ship_N|11 mast_N|49 magnetic_pole_N|12 mask_N|20 outlying_J|7 farm_building_N|6 housing_N|45 sliding _door_N|3 variation_N|54 cleaver_N|3 … … pane_N|6 jersey_N|3 propeller_plane_N|2 stability_N|14 input_signal_N|6 woodwind_N|6 crossbar_N|9 whiffletree_N|2 lavage_N|2 birdhouse_N|1 ipecac_N|1 tenon_N|5 mortise_N|4 dovetail _joint_N|1 ventilation_shaft_N|2 cardura_N|1 …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… markedly_R|2 catch_up_V|2 prepubescent_J|1 shaft_N|3 simplify_V|8 monograph_N|1 appendix_N|6 phalanx_N|4 epiphyseal_J|2 diaphyseal_J|2 menarche_N|4 pubescent_J|3 array_V|1 precision _N|8 assess_V|14 preceding_J|8 … … hasp_N|1 cash_N|8 employer_N|14 far-off_J|2 dusk_N|6 cleave_V|1 rive_V|1 jew_N|55 thickening_J|1 greatcoat_N|5 leave_behind_V|6 yonder_J|1 slide _V|30 darkly_R|1 mist_N|5 … … prisoner_of_war_N|1 web_N|3 depravity_N|4 strike_a_chord_V|1 electric_shock_N|1 lashing_N|1 wild_dog_N|1 ukrainian_N|1 knee-deep_J|1 drunken_J|3 dope_N|1 maniac_N|3 miniature _N|2 refill_V|1 drain_N|1 … … bog_down_V|1 penny-pinch_V|1 dupe_V|1 plug_V|3 subvert_V|1 wrack_V|1 eradicate_V|2 overproduce_V|1 revitalize_V|1 throw_in_the_towel_V|1 parcel_V|1 press_on_V|1 dovetail _V|1 bolster_V|3 revolve_around_V|2 …
Indicates content that may require registration and/or purchase.