Products/Services for Miniature Screw Auger

  • Augers-Image
    Augers - (84 companies)
    ...to drilling deep into the earth through shale rock to boring a hole in ice. Whether augers are handheld or powered by an engine, the size of an ordinary screw or several feet in diameter, the basic design and function is the same. Augers utilize...
  • Feed Screws and Mixer Screws-Image
    Feed Screws and Mixer Screws - (96 companies)
    Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
  • Screws-Image
    Screws - (1402 companies)
    A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves...
  • Anchors-Image
    Anchors - (503 companies)
    ...surfaces of the metal plug expand to form a permanent hold below the target material's surface, creating a secure threaded hole for the mating screw. Spring anchors - Spring anchors are small or miniature-sized externally-threaded studs. Wall anchors...
  • Solids Feeders-Image
    Solids Feeders - (504 companies)
    ...or eductors use Venturi-generated vacuum to fluidize and pull bulk materials from a process unit or vessel and then push the material to another unit or vessel. Screw and auger solids feeders are placed in the bottom a bin, silo or hopper. As the screw turns...
  •  
    Industrial Conveyors - (2376 companies)
    ...applications. Screw/Auger conveyors - Screw conveyors or auger conveyors are of simple, relatively low cost construction. A screw conveyor consists of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped...
  •  
    Miniature Bearings and Instrument Bearings - (158 companies)
    Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...
  •  
    Lead Screws and ACME Screws - (69 companies)
    Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
  •  
    Shoulder Screws - (100 companies)
    Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation...
  •  
    Ball Screws - (239 companies)
    Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McElroy Manufacturing, Inc.
Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Sames North American Corporation
Sames North American Corporation