Products/Services for Miniature Viscous Coupling
-
Quick Couplers - (558 companies)...for compression connections have open female threads with cavities designed to accept ferrules or compression rings. In specific applications, quick couplings may be required to connect to a flange at one end of the adapter. Flange fittings are rims, edges...TypeSizeValving -
Flexible Couplings - (464 companies)Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular... -
Rigid Couplings - (285 companies)Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion. Rigid couplings connect rotating members such as shafts and transmit torque and motion. Most rigid couplings... -
Fluid Couplings - (57 companies)Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...
-
Miniature Bearings and Instrument Bearings - (158 companies)Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8... -
Magnetic Couplings - (22 companies)Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
-
Inductive Couplings - (14 companies)Inductive couplings are used in the non-contact transmission of electrical power or electronic signals through stationary, rotating, or moving equipment via an inductive connection. Inductive couplings are used in the noncontact transmission...
-
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft.
-
Electric Brake and Clutch Assemblies - (102 companies)...contact surfaces. Wrap spring clutches transmit torque from the input to the output through a wrapped spring that uncoils to disengage the clutch. Oil shear clutches achieve drive engagement through the viscous shear of transmission fluid between...
-
Vacuum Pumps and Vacuum Generators - (843 companies)Vapor. Ion. Cryogenic / Cryosorption. Getter / TSP / NEG Sorption. Venturi Jet Pumps. Venturi vacuum generators create vacuum by acting on the viscous properties of the gas or fluid being evacuated using the venturi chamber construction...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Miniature Couplings for High-Performance Systems SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. Integrated Engineering and Manufacturing. SDP/SI Miniature Fairloc (R) bellows couplings are designed for precision motion control applications requiring zero backlash and misalignment compensation. The couplings accommodate angular and parallel shaft misalignment while damping vibration and noise, making them well suited for medical devices and other compact, high-performance systems. Available... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Enidine Inc.
Viscous Dampers & Seismic Dampers Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect them from wind load, thermal motion, or seismic events. Our seismic dampers are well-suited for large displacement and/or large load applications such a bridges, buildings, and other large structures... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Couplings China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries. ELASTOMER COUPLING. EC2,EC3, EC4, EC5 EC10, EC20, EC30, EC40, EC50, EC60, EC70, EC80, EC100, EC120. Fluid Couplings... (read more)Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Prosys
Fill Any Product: From Water-Thin to Viscous Our innovative designs are capable of filling water-thin to highly viscous products. The ProSys advanced engineering approach creates unique solutions featuring servo drives and leading edge technologies. RT60 tube fillers - to 70 per minute. Medium Speed automated filling and closing of squeeze tubes. Tube filling machines include a tube bulk bin, load ramp, orient, fill station and closure stations for plastic, laminate or aluminum tubes. RT90 tube fillers - to 90 per minute. High Speed... (read more)Browse Form, Fill, and Seal Machines Datasheets for Prosys -
Hangzhou Chinabase Machinery Co., Ltd.
Jaw Couplings Tyre Coupling Chain Coupling Rotex 1. Jaw Coupling L035, L050, L070, L075, L090, L095,L099, L100, L110, L150, L190, L225. 2. Tyre Coupling A40,A50,A60,A70,A80,A90,A100,A110,A120,A140,A160,A180,A200. 3. Chain Coupling 3012, 4012, 4014, 4018, 5014, 5016, 5018, 6018,6020, 6022, 8018, 8020, 8022, 10020, 12018, 12022. 4. Rotex Coupling. (1)Rotex Coupling(steeliness). (2)Rotex Coupling(cast material). (3)Double cardanic type DKM 5. HRC Coupling 70, 90, 110, 130, 150, 180, 230, 280 6. Pin Coupling 67, 83, 102, 134, 178, 204, 254, 318 7... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Elastomer Coupling such as operating factor, safety factor,engine factor,temperture factor. Selecting the proper type of coupling which has the valued torque higher than the operating torque. Installation. Mouting one hub to shaft , putting another loose for adjustment of space. Putting one half element around hubs and sevuring with cap screws. Mouting another half to match the first half element, tighten all cap screws Applications. Widely used in conveyors, pumps, compressors, mixers, packaging machinery, mining... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Steel Rotex Coupling,Shaft coupling Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping. Axial plug-in, fail-safe. Allover machining - good dynamic properties. Compact design/small flywheel effect. Finish bore according to ISO fit H7, feather keyway according to DIN 6885 ( JS9). Approved according to EC Standard 94/9/EC. china manufacturer of couplings,Specialist in:china couplings?chain... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
jbj Techniques Limited
Zero backlash, torsionally rigid bellows couplings Zero Backlash Bellows Couplings. jbj Techniques Limited offers zero-backlash metal bellows couplings designed for high-precision, highly dynamic drive systems. Featuring torsionally rigid stainless-steel bellows construction, the couplings deliver vibration-damping performance, high positioning accuracy, and maintenance-free torque transmission while compensating axial, radial, and angular shaft misalignment. Available in 19 standard and miniature sizes with torque ratings from 0.1 to 5,000 Nm... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
DieQua Corporation
Bellow Couplings - Zero Backlash The Series BC Bellow Couplings provide zero backlash and high torsional rigidity, perfect for servo and other precision applications. BC Bellows Couplings offer zero backlash & high torsional rigidity - which is ideal for servo and other precision applications. Several designs are available to choose from. (read more)Browse Flexible Couplings Datasheets for DieQua Corporation -
DieQua Corporation
Bellow Metal Couplings BC Bellows Couplings offer zero backlash & high torsional rigidity - which is ideal for servo and other precision applications. Several designs are available to choose from. (read more)Browse Flexible Couplings Datasheets for DieQua Corporation
-
A variable reluctance stepping microdynamometer
Torque measure- ments have been made on precision engineered micro- miniature motors using viscous and Coulomb friction coupling to a shaft [Jacobsen et al. (1989), Mathieson et al. (1994)].
-
Calculation of the gap flow in a friction pump by temperature dependent viscosity for promotion of hochviskoser liquids
The diagram illustrates the lower pressure losses at thermo-viskoser coupling yon StrSmungs- and temperature field at small l~adienverhg]tnissen as in this region that .
-
Scalar couplings - it analysis and its use for structural elucidation
… da13 becomes the signal width beriicksichtigt to respect; this aims natiirlich particularly by groDen at Molekiilen, but plays a role also by lesser Molekiilen when one is interested on slight coupling constants, or when is … … low temperatures or in viscous slogan means.
-
For knowledge of the condensation ability chlorinated Acetone with benzene derivatives and over chlorinated Isopropylbenzolderivate
After a small Vor1::uf destillicrt dic compound at 140--143°/0,09 mms as quite viscous 01.
-
Statement for projecting contribution of Th. Connoisseurs and E. of Wetterer
In conjunction with the prerequisite of small radial Auslcnkungen, can be inferred then n~tmlich, here] the natfirliche Liingsbewegung of the arterial wall ausschlielllich through the viscous Mitffihrung of blood and that come rcsulticrcnde transverse contraction because of radial compression the Gef / …
-
Perchlorpolysilan: crystal structure, Festkörper‐ 29 Si‐NMR‐Spektroskopie and reactions
… also on the 29 to S i-NMR data of this Verbindung.[1] Since the works of Schwarz[2a,b] over higher silicon halides (the as viscous liquids or glassy solids … … 2c, 3, 4] over small cyclic connections with n 4 …
-
3,5 ′‐Anhydrosynadenol, a polycyclisches Anhydronucleosid‐Analogon
… also on the 29 to S i-NMR data of this Verbindung.[1] Since the works of Schwarz[2a,b] over higher silicon halides (the as viscous liquids or glassy solids … … 2c, 3, 4] over small cyclic connections with n 4 …
-
Thermal dissociation atmospheric chemical ionization ion trap mass spectrometry with a miniature source for selective trace detection of dimethoate in fruit ju...
A miniature thermal dissociation atmospheric chemical ionization (TDCI) source, coupled with LTQ-MS, was developed for rapid trace detection of pesticide residues, such as dimethoate, in highly viscous fruit juice samples.
-
X. Communications the Viennese of Mineralogischen society
compounds aren't ~) By very viscous silicates like albite, Orthoklas, quartz etc., that GrSgen very little and kSnnen therefore in dry viscous Sehmelzfl ~ issen to come Ausscheidunff … … with that the heterogeneous balance adapts small ; those compounds kSnnen therefore only last …
-
Protein of hydrocarbons
- Aliphatic compounds become angegrifien lighter as aromatic, - the langere chains are rather reduced as … … as branched (cf. Abbildungz), - growth is all the slower the heavy and viscous is the distillate, - the … … of heavy fractions is all the smaller the Iangsamer organisms grow …
Indicates content that may require registration and/or purchase.