-
Supplier: Morgan Advanced Materials
Description: Made from high quality clay graphite material, Molten Metal Systems Salamander Plumbago pre-fired launders are used as spouts and channels for the transfer of molten metal, for example, from furnace to ladle (or vice versa). The range includes sizes and profiles to
-
Description: The gas atomization ceramic nozzle is a critical consumable component that determines the performance of the metal powder produced in the gas atomization process.
- Density: 1.9999987377458832 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride, Silicon Nitride
- Applications: Corrosion Protection
-
Supplier: Inductotherm Group
Description: Pre-Melting Pots are available in both channel and coreless versions. These may be used for alloying including Alu-Zinc alloys. Pre-Melting Pots help to minimize the dross that can otherwise build-up in the main coating pot. Launder options are available for transferring molten
-
-
Description: also has good lubricity at high temperature. It is an excellent high temperature solid lubricant. It has strong neutron absorption capacity, stable chemical properties, and is chemically inert to almost all molten metals. Feature Lower density: 2.27g/cm,Lower than most ceramics High
- Density: 2.2699985673415775 g/cc
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Specialty Ceramic Type: Boron Nitride
-
Description: working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple
- Material Type: Boron Nitride
- Shape / Form: Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
-
Description: Boron Nitride Ceramic Nozzle has good chemical stability, can resist the erosion of most molten metals, and it has excellent self-lubricating properties. Hexagonal Boron Nitride Ceramic Nozzle Applications The hexagonal boron nitride ceramics made by Great Ceramic can withstand high
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Dielectric Constant (Relative Permittivity): 4 #
- Specialty Ceramic Type: Boron Nitride
-
Supplier: Inductotherm Group
Description: Pressure Pour Automated Pouring Systems are capable of handling ferrous and copper-based metals, and combine the precision of metal level regulation and stopper rod metal dispensing. Having metal storage at the mold line with accurate temperature control of a channel or
Find Suppliers by Category Top
More Information Top
-
ALUMINIUM ROLLING: Processes, Principles & Applications > D.C. CASTING, ELECTROMAGNETIC CASTING, CONTINUOUS STRIP CASTING, SCALPING, SOAKING AND PREHEATING
Schematic plan view of a molten metal launder and position of six moulds .
-
ALUMINIUM ROLLING: Processes, Principles & Applications > MELTING AND HOLDING FURNACES, FURNACE CONTROLS AND MOLTEN METAL TREATMENTS
Readers are also advised to refer to Dr. Yogeshwar Sahai, who has presented more than hundred papers on recycling, thermodynamics of fuels and hydrodynamics of molten metal in launders and tundishes in a number of international seminars.
-
ZASMHBA0005307
Immersion tubes are used for melting as well as holding furnaces and for heating molten - metal launder systems.
-
Direct-Chill Co-Casting of AA3003/AA4045 Aluminum Ingots via Fusion™ Technology
Metallic zinc chips were added to the core molten metal in the launder and allowed to mix with the liquid core material.
-
News
The system also controls the level of molten metal in the launder to secure a maximum and minimum level at the nozzle.
-
Industrial Application of Ultrasonic Vibrations to Improve the Structure of Al-Si Hypereutectic Alloys: Potential and Limitations
In the first stage, highly durable ceramic sonotrodes were designed and manufactured to introduce ultrasonic vibrations into molten metal in a launder or in a hot top during DC casting.
-
THE CONTINUOUS CASTING OF COPPER AND ITS ALLOYS
As already described, the mould is fed with molten metal from the launder through a nozzle.
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/3869/Journal_of_envir_monitoring_2011.pdf?sequence=4
This includes tapping molten metal through covered launders and placing a loose lid on a ladle.
-
Hazards with water - issue 208
Refractory linings of launders through which molten metal are allowed to flow, and which are replaced at intervals, must be thoroughly dried before use.
-
Cast and Wrought Aluminium Bronzes
As the molten metal flows down the launder , the oxide film that forms in contact with air creates a cover beneath which the metal Hows protected from further oxidation.
Indicates content that may require registration and/or purchase.